Deublin Co.
Two Passage 1 1/2" NPT Rotating Union
6300-001-103
Description
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Steel-banded floating seal
Easy and quick replacement of sealing components
Full-media flow
Vent slots
Cast iron housing
Steel rotor flanged/threaded Seal combinations:
Standard: Carbon Graphite/Tungsten Carbide
E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Suppliers
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Steel-banded floating seal
Easy and quick replacement of sealing components
Full-media flow
Vent slots
Cast iron housing
Steel rotor flanged/threaded Seal combinations:
Standard: Carbon Graphite/Tungsten Carbide
E.L.S.: Standard Silicon Carbide/Tungsten Carbide
- design
- Self-supported rotating union
- Radial housing connection
- Balanced mechanical seal
- Steel-banded floating seal
- Easy and quick replacement of sealing components
- Full-media flow
- Vent slots
- Cast iron housing
- Steel rotor flanged/threaded
Seal combinations:
- Standard: Carbon Graphite/Tungsten Carbide
- E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Supplier's Site
Technical Specifications
Product Category
|
Rotary Unions |
Product Number
|
6300-001-103 |
Product Name
|
Two Passage 1 1/2" NPT Rotating Union |
Number of Ports
|
1
|
Media / Application
|
Water; Chemical; Water, Water Glycol
|
Port Size
|
3"; 9" Flange
|
Connection
|
Female NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
CENO Electronics Technology Co., Ltd.
Media / Application
Air / Pneumatic; Hydraulic Fluid
Port Size
1/8"
Pressure
725 psi (510 m H2O)
View Details
Number of Ports
4
Media / Application
Air / Pneumatic; Nitrogen
Port Direction
Straight
View Details
Carr Lane Manufacturing Co.
Number of Ports
2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application
Hydraulic Fluid
Port Size
1/4"
View Details