Deublin Co. Single Passage 2" NPT Rotating Union 657-000-116

Description
design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for life For poor water quality (E.L.S.) 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)

Suppliers

Company
Product
Description
Supplier Links
Single Passage 2
Waukegan, IL, United States
Single Passage 2" NPT Rotating Union
657-000-116
Single Passage 2" NPT Rotating Union 657-000-116
design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for life For poor water quality (E.L.S.) 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
  • design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Keyed rotor seal
  • Easy and quick replacement of sealing components (rotor seal, floating seal)
  • Ball bearings lubricated for life
  • For poor water quality (E.L.S.)
  • 3 vent holes
  • Forged brass housing
  • Stainless steel rotor
  • Special options: threaded vent holes
    Seal Combination
  • Standard: Carbon Graphite/Silicon Carbide
  • E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 657-000-116
Product Name Single Passage 2" NPT Rotating Union
Number of Ports 1
Media / Application Water; Water Glycol
Port Size 2"
Connection Male NPT
Unlock Full Specs
to access all available technical data

Similar Products

Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Low Torque Rotary Union for Gas-Liquid Transmission - LPPL06-04A-EN - JINPAT Electronics
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Nitrogen
Port Direction Straight
View Details
Rotary Coupling - Air Valve Coupling - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature)
Media / Application Air / Pneumatic
Port Size 1/4"
View Details