Deublin Co. Single Passage 1/4” NPT Pop-Off Rotating Union 1109-013-196

Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"

Suppliers

Company
Product
Description
Supplier Links
Single Passage 1/4” NPT Pop-Off Rotating Union - 1109-013-196 - Deublin Co.
Waukegan, IL, United States
Single Passage 1/4” NPT Pop-Off Rotating Union
1109-013-196
Single Passage 1/4” NPT Pop-Off Rotating Union 1109-013-196
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
  • Single passage for coolant or MQL
  • Patented "pop-off" technology allows unlimited dry running without media pressure
  • Full-flow design has no obstructions to trap chips or debris
  • Bearing-supported with threaded rotor for easy installation
  • Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109)
  • Deep groove radial ball bearings (902)
  • Labyrinth system and large vents to protect ball bearings
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • Stainless steel rotor
  • Reference "1109/902 Series Pressure vs Speed Graph"
  • Reference "Coolant Unions Spindle Tolerances"
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1109-013-196
Product Name Single Passage 1/4” NPT Pop-Off Rotating Union
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; 5/8
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Pneumatic Rotary Joint with Large Working Pressure - LPT000-32S-16A - JINPAT Electronics
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas; Liquid
Port Size 1/8"; 1/4"; 3/8"; 1/2"
View Details
Rotary Coupling - Load/Unload Separately Controlled - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details