Deublin Co.
Single Passage 3" NPT Rotating Union
857-000-101
Description
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Full-media flow
Easy and quick replacement of sealing components (rotor seal, floating seal)
Vented housing
Cast iron housing - standard
Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide
Suppliers
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Full-media flow
Easy and quick replacement of sealing components (rotor seal, floating seal)
Vented housing
Cast iron housing - standard
Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide
- design
- Self-supported rotating union
- Radial housing connection
- Balanced mechanical seal
- Full-media flow
- Easy and quick replacement of sealing components (rotor seal, floating seal)
- Vented housing
- Cast iron housing - standard
- Steel rotor
Seal combination: Carbon Graphite/Tungsten Carbide
Supplier's Site
Technical Specifications
Product Category
|
Rotary Unions |
Product Number
|
857-000-101 |
Product Name
|
Single Passage 3" NPT Rotating Union |
Number of Ports
|
1
|
Media / Application
|
Steam; Water; Chemical; Steam, Water, Water Glycol
|
Port Size
|
3"
|
Connection
|
Male NPT; Female NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
CENO Electronics Technology Co., Ltd.
Media / Application
Air / Pneumatic; Hydraulic Fluid
Body Material
Steel - Stainless; Aluminum Alloy
Pressure
0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Number of Ports
8
Media / Application
Air / Pneumatic; Nitrogen
Port Direction
Straight
View Details
Carr Lane Manufacturing Co.
Number of Ports
2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application
Hydraulic Fluid
Port Size
1/4"
View Details