Deublin Co. Two Passage 1" NPT Rotating Union 6200-013-137

Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Two Passage 1
Waukegan, IL, United States
Two Passage 1" NPT Rotating Union
6200-013-137
Two Passage 1" NPT Rotating Union 6200-013-137
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide
  • Duo flow design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Steel-banded floating seal
  • Easy and quick replacement of sealing components
  • Full-media flow
  • Vent slots
  • Cast iron housing
  • Steel rotor flanged/threaded
    Seal combinations:
  • Standard: Carbon Graphite/Tungsten Carbide
  • E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 6200-013-137
Product Name Two Passage 1" NPT Rotating Union
Number of Ports 2
Media / Application Water; Chemical; Water, Water Glycol
Port Size 1"; 2"
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Pneumatic Rotary Joint with Large Working Pressure - LPT000-0402-02A - JINPAT Electronics
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Oil; Gas; Liquid
Port Direction Straight
View Details
Rotary Coupling - Single Station for Load/Unload - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details