Deublin Co. Four Passage 1/2" NPT Rotating Union 1479-400

Description
4-passage design Self-supported rotating union Flanged rotor Drain passage prevents inter passage leakage Special seals Hardened sealing surface Brass housing Stainless steel rotor Widely spaced ball bearings to withstand side load 5-passage available A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination. Example: Air in 1 & 2 and hydraulic oil in 3 & 4.

Suppliers

Company
Product
Description
Supplier Links
Four Passage 1/2
Waukegan, IL, United States
Four Passage 1/2" NPT Rotating Union
1479-400
Four Passage 1/2" NPT Rotating Union 1479-400
4-passage design Self-supported rotating union Flanged rotor Drain passage prevents inter passage leakage Special seals Hardened sealing surface Brass housing Stainless steel rotor Widely spaced ball bearings to withstand side load 5-passage available A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination. Example: Air in 1 & 2 and hydraulic oil in 3 & 4.
  • 4-passage design
  • Self-supported rotating union
  • Flanged rotor
  • Drain passage prevents inter passage leakage
  • Special seals
  • Hardened sealing surface
  • Brass housing
  • Stainless steel rotor
  • Widely spaced ball bearings to withstand side load
  • 5-passage available
    A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination.
    Example: Air in 1 & 2 and hydraulic oil in 3 & 4.
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1479-400
Product Name Four Passage 1/2" NPT Rotating Union
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Vacuum
Port Size 1/2"
Connection Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa - QCN0201-06P1 - CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Pressure 1450 psi (1021 m H2O)
View Details
Pneumatic Rotary Union with 100 rpm Rotating Speed - LP020-03A - JINPAT Electronics
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Oil; Gas; Liquid
Port Size 3/8"
View Details
Rotary Coupling - Load/Unload Commonly Controlled - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details