Thermon, Inc Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25... | |
| Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump... | |
| Caloritech™ Circulation Heaters are available in three different series EXC Series The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded... | |
| Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of... | |
| Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used... | |
| Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry, the Ruffneck™ CF1 ProVector® Explosion-Proof Convection Heater offers... | |
| Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry. The Ruffneck™ CX1 ProVector® Explosion-Proof Conv section Heater... | |
| DLX self-regulating heat tracing protects small and medium diameter pipes from rupture and leakage caused by freezing conditions in light industrial and commercial applications. Available in 9 and 18 W/m... | |
| FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of... | |
| Freeze Protection or Process Temperature Maintenance FP parallel resistance constant watt heating cables are designed to provide freeze protection or process temperature maintenance to piping, tanks and equipment. The parallel... | |
| Freeze Protection or Process Temperature Maintenance RSX 15-2 self-regulating heating cable is designed for applications where the watt density requirements preclude the use of the standard range of BSX cables. | |
| HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible... | |
| HeetSheet-X Heavy Gage tank heating units are comprised of two sheets of 20-gage, type 304 stainless steel, conforming to ASTM A240. The stainless steel sheets are continuously seam welded together... | |
| High performance HPT power-limiting heating cables are designed specifically for process temperature maintenance or freeze protection where high maintain temperatures or high temperature exposure is required. A coiled resistor alloy... | |
| High performance HTEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables and high maintain temperatures or high temperature exposure... | |
| High performance KSX self-regulating heating cables are designed specifically for high heat loss freeze protection applications or process temperature maintenance where steam cleaning is not required. The heat output of... | |
| High performance VSX-HT self-regulating heating cables are designed specifically for process temperature maintenance or freeze protection applications where high maintain temperatures or high temperature exposures are required. The heat output... | |
| HTSX self-regulating trace heaters are designed specifically for process temperature maintenance or freeze protection where high temperature exposure capability is required. HTSX withstands the temperature exposures associated with steam purging. | |
| In the world of explosion-proof electric unit heaters, the RuffneckTM name stands alone and has come to define the rugged, reliable performance the industry has depended on. For explosion-proof heating... | |
| KSR self-regulating heating cables are an integral part of Thermon's SnoTrace™ snow and ice melting systems. Designed and approved specifically for direct burial, KSR cable withstands the abuse encountered during... | |
| Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up... | |
| MIQ high performance mineral insulated heating cables are used extensively for high temperature maintenance, high temperature exposure and/or high watt density applications which exceed the limitations of thermoplastic insulated cables. | |
| RGS self-regulating heating cables are part of the Thermon SnoTrace™ family of snow and ice melting systems. Designed and approved specifically for roof and gutter applications, RGS withstands direct exposure... | |
| SafeTrace BTS is a metallic tracer tube covered with a special high temperature polymer jacket. The SafeTrace BTS jacket provides a measure of personnel burn protection without sacrificing thermal performance... | |
| SafeTrace DLS-IT is a metallic tracer tube covered with composite materials that lower thermal conductance to reduce heat transfer. SafeTrace provides a predictable heat output along a traced pipe to... | |
| SafeTrace SLS-IT is a metallic tracer tube covered with composite materials that lowers thermal conductance to reduce heat transfer. SafeTrace provides a reduced yet predictable heat output along a traced... | |
| SX heating cables, the heart of Thermon's WarmTraceTM system, are specifically designed to maintain hot water supply piping at desired nominal maintenance temperatures. With 14 AWG bus wires (larger than... | |
| The Caloritech™ BX Heavy-Duty Convection Heater is ideal for industrial applications where a rugged and dependable heat source is required, including factory offices, crane cabs, ticket booths, guard houses, repair... | |
| The Caloritech™ CCR1 Triton™ & CCRE1 Triton™ Corrosion-Resistant Washdown Unit Heaters are NEMA 4X (IP55) rated corrosion-resistant washdown heater, suitable for non-hazardous locations and applications using water pressure of less... | |
| The Caloritech™ CWCB Packaged Circulation Heater is designed for installation in circulating loops where space is limited. The basic unit can be equipped with various control packages which will allow... | |
| The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is... | |
| The Cata-Dyne™ Heating Package is the industry standard for space and spot heating applications where flammable gases, vapors or liquids may be present. Equipped with explosion-proof infrared heaters, this package... | |
| The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater... | |
| The HT hopper heating module is a rugged, self-contained high performance heater designed for reliable operation on surfaces prone to vibration. Designed to provide heat outputs up to 4,650 watts... | |
| The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square... | |
| The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high... | |
| The Ruffneck™ CR1 Triton™ Unit Heater is a corrosion-resistant washdown heater, designed for non-hazardous locations and applications using water pressure of less than 70 psi. | |
| The Ruffneck™ CRE1 Triton™ Unit Heater is a corrosion-resistant washdown heater designed for washdown applications in non-hazardous locations that use water pressure of less than 482 kPa. | |
| Thermon Quantum Truflow Heater™ is the next evolution of Thermon’s flange heater line-up. With enhanced baffle technology tailored for both ordinary and hazardous locations, the Thermon Quantum Truflow Heater™ can... | |
| These top of the line heating cables provide both freeze protection and process temperature maintenance for metallic piping as well as non-metallic piping, tanks and equipment. The heat output of... | |
| Unit Heater Ruffneck™ AH Series Advanced Horizontal Unit Heaters are designed for rugged industrial applications and can be used with a variety of heat transfer fluids such as steam, circulating... | |
| Unit Heater Ruffneck™ AV Series Advanced Vertical Throw Unit Heaters are designed for rugged industrial applications meeting the most demanding service and long life requirements. While perfect for steam, circulating... | |
| USX self-regulating heat tracing is specifically engineered for critical process maintenance and freeze protection applications where ultra-high temperature ratings are required. USX enables the use of ambient sensing controls for... |