Eagle Eye Power Solutions, LLC Datasheets for Eddy Current Instruments
Eddy current instruments are NDT instruments that induce detectable eddy currents in conductive materials. They are used to detect flaws, determine thickness, inspect welds, measure conductivity, and sort alloys.
Eddy Current Instruments: Learn more
Product Name | Notes |
---|---|
The Eagle Eye GFL-1000 ground fault locator is an essential instrument to pinpoint faulty grounding where electrical cables have breakage and lost to the ground. The unit deals with current... | |
The Eagle Eye GFM-100 Ground Fault Monitor is an easy-to-use, inexpensive & real-time solution for monitoring battery ground faults. The GFM-100 works for 24V, 48V, 125V and 250V applications, and... |