The Eagle Eye GFM-100 Ground Fault Monitor is an easy-to-use, inexpensive & real-time solution for monitoring battery ground faults. The GFM-100 works for 24V, 48V, 125V and 250V applications, and reads battery bus status, detects out-of-limit conditions, and provides alarm indications per user settings. The monitor's status, under voltage and over voltage trip values, ground fault, time delay, and IP address settings are easily accessible on the user-friendly color touchscreen interface. Installation of the GFM-100 Ground Fault Monitor is simple - it can be installed as a wall, panel, or DIN rail unit, and includes a mounting kit for DIN rail or wall mounts.
When the GFM-100 is installed & power is applied to the monitor, the firmware reads the stored settings and begins battery string ground fault monitoring. Changing the stored settings, including the ground fault resistance trigger level & the monitor's IP address is done on the GFL-100 color touchscreen. The touchscreen will display both settings when powered, and a horizontal bar indicating the balance in ground fault resistance between the negative and positive battery buses will also be continuously displayed. The status and the bar indicator updates approximately twice per second. When the ground fault occurs, the bar will turn red and an alarm message will be displayed. If a ground fault is detected, a positive or negative ground fault message will appear, and the GFM-100 can activate a Form C contact. The GFM-100 Ground Fault Monitor has (4) Form C contacts - (2) for positive ground faults and (2) for negative ground faults
Eagle Eye Power Solutions, LLC | |
---|---|
Product Category | Nondestructive Testing (NDT) Equipment |
Product Number | GFM-100 |
Product Name | Battery Ground Fault Monitor |
Instrument Type | Condition Monitor / Fault Detector |