S.I.T. INDEVA Inc Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
Product Name | Notes |
---|---|
Liftruck is a transpallet or lifting truck with an electronic manipulator mounted on it. It includes an order picker to carry the pallet with reels, the INDEVA Liftronic with articulated... | |
Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with... | |
Pneumatic manipulators series PN FLEX Pneumatic manipulator with a flexible rope in place of the vertical rigid arm. The PN Flex series pneumatic manipulators are suitable for the handling loads... | |
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max:... | |
Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph... | |
PN COMPATTO is a pneumatic manipulator with rigid vertical arm, suitable for applications in small size, low ceiling work areas. Technical features of pneumatic manipulators - series PN COMPATTO Lifting... | |
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max... | |
The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers... |