S.I.T. INDEVA Inc PN ERGO Pneumatic Manipulator PNS160S

Description
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, ceiling mounted, with jointed arm. Aavailable also the the twin overhead rail mounted model, with jointed arm.

Suppliers

Company
Product
Description
Supplier Links
PN ERGO Pneumatic Manipulator - PNS160S - S.I.T. INDEVA Inc
Charlotte, NC, USA
PN ERGO Pneumatic Manipulator
PNS160S
PN ERGO Pneumatic Manipulator PNS160S
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, ceiling mounted, with jointed arm. Aavailable also the the twin overhead rail mounted model, with jointed arm.

PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling).

Technical features

Lifting speed max: 0,5 m/second
Control: pneumatic
Air peressure: 6,5 Bar minimum
Excercise temperature: from +5° to +50° C
Noise Level: <70 dB
Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations
Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used

Applications

Pneumatic manipulator PN ERGO, ceiling mounted, with jointed arm. Aavailable also the the twin overhead rail mounted model, with jointed arm.

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number PNS160S
Product Name PN ERGO Pneumatic Manipulator
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Drive On Lift Table - DO-SL 38-40 - Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 38 inch (965 mm)
View Details
Recessed Dock Lift - 4480 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details