S.I.T. INDEVA Inc Liftronic L125S

Description
The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving today’s urgent need for increased productivity and safety. Models are available from 80 to 320 kg capacity, including the end effector. It can be applied to different supports: column with Orbit_Arm®, ceiling, overhead rails and Liftruck®. Thanks to our modular tooling concept “MODULO” and microprocessor logic, we can design and manufacture tool heads to suit the exact requirements of our customers in all industrial fields. Technical features GROSS CAPACITY: kg 320 Max work radius: mm 4000 Max lifting speed: 0,6 mi/second Control: electronic Power supply: 110/ 230 Volt A/C – 50/60 Hz Max power consumption: 700 VA Enclosure protection: IP 54 Work temperature: da 0° a 40° C Noise level: 40 dB (A) Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Suppliers

Company
Product
Description
Supplier Links
Liftronic - L125S - S.I.T. INDEVA Inc
Charlotte, NC, USA
Liftronic
L125S
Liftronic L125S
The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving today’s urgent need for increased productivity and safety. Models are available from 80 to 320 kg capacity, including the end effector. It can be applied to different supports: column with Orbit_Arm®, ceiling, overhead rails and Liftruck®. Thanks to our modular tooling concept “MODULO” and microprocessor logic, we can design and manufacture tool heads to suit the exact requirements of our customers in all industrial fields. Technical features GROSS CAPACITY: kg 320 Max work radius: mm 4000 Max lifting speed: 0,6 mi/second Control: electronic Power supply: 110/ 230 Volt A/C – 50/60 Hz Max power consumption: 700 VA Enclosure protection: IP 54 Work temperature: da 0° a 40° C Noise level: 40 dB (A) Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling).
The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving today’s urgent need for increased productivity and safety.
Models are available from 80 to 320 kg capacity, including the end effector. It can be applied to different supports: column with Orbit_Arm®, ceiling, overhead rails and Liftruck®.
Thanks to our modular tooling concept “MODULO” and microprocessor logic, we can design and manufacture tool heads to suit the exact requirements of our customers in all industrial fields.

Technical features

GROSS CAPACITY: kg 320
Max work radius: mm 4000
Max lifting speed: 0,6 mi/second
Control: electronic
Power supply: 110/ 230 Volt A/C – 50/60 Hz
Max power consumption: 700 VA
Enclosure protection: IP 54
Work temperature: da 0° a 40° C
Noise level: 40 dB (A)
Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number L125S
Product Name Liftronic
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Ergo Work Positioner - EWP48-30 - Econo Lift Limited
Specs
Tires Solid
Capacity 3000 lbs (1361 kg)
Lift Travel 48 inch (1219 mm)
View Details
Lift Table - BFL3-2216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 216 inch (5486 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details