S.I.T. INDEVA Inc Liftronic Easy E320S

Description
Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph chucks, jaws, clamps, etc…), Liftronic® EASY features an advanced pre-programmed logic that makes its performance really unique, yet it is simple to install and maintain. All this together with its competitive price makes Liftronic® EASY a really cost effective investment with very high short term returns. Different models are available for capacities up to 240 kg and for applications on different supports such as freestanding column, ceiling, overhead rails and jibs. Technical features GROSS CAPACITY: kg 240 Max work radius: mm 4000 Max lifting speed: 0,6 mi/second Control: electronic Power supply: 110/ 230 Volt A/C – 50/60 Hz Max power consumption: 700 VA Enclosure protection: IP 54 Work temperature: da 0° a 40° C Noise level: 40 dB (A) Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Suppliers

Company
Product
Description
Supplier Links
Liftronic Easy - E320S - S.I.T. INDEVA Inc
Charlotte, NC, USA
Liftronic Easy
E320S
Liftronic Easy E320S
Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph chucks, jaws, clamps, etc…), Liftronic® EASY features an advanced pre-programmed logic that makes its performance really unique, yet it is simple to install and maintain. All this together with its competitive price makes Liftronic® EASY a really cost effective investment with very high short term returns. Different models are available for capacities up to 240 kg and for applications on different supports such as freestanding column, ceiling, overhead rails and jibs. Technical features GROSS CAPACITY: kg 240 Max work radius: mm 4000 Max lifting speed: 0,6 mi/second Control: electronic Power supply: 110/ 230 Volt A/C – 50/60 Hz Max power consumption: 700 VA Enclosure protection: IP 54 Work temperature: da 0° a 40° C Noise level: 40 dB (A) Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph chucks, jaws, clamps, etc…),
Liftronic® EASY features an advanced pre-programmed logic that makes its performance really unique, yet it is simple to install and maintain. All this together with its competitive price makes Liftronic® EASY a really cost effective investment with very high short term returns. Different models are available for capacities up to 240 kg and for applications on different supports such as freestanding column, ceiling, overhead rails and jibs.

Technical features

GROSS CAPACITY: kg 240
Max work radius: mm 4000
Max lifting speed: 0,6 mi/second
Control: electronic
Power supply: 110/ 230 Volt A/C – 50/60 Hz
Max power consumption: 700 VA
Enclosure protection: IP 54
Work temperature: da 0° a 40° C
Noise level: 40 dB (A)
Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number E320S
Product Name Liftronic Easy
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 18 inch (450 mm)
Length 28 inch (700 mm)
View Details
Mechanical Gravity Tilter - MGT40 - Econo Lift Limited
Specs
Features Tilting
Capacity 4000 lbs (1814 kg)
Lift Travel 0 inch (0 mm)
View Details
Recessed Dock Lift - 4160 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details