S.I.T. INDEVA Inc Liftronic Air LA160C

Description
Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with the intelligence of the INDEVA. Their power for lifting is pneumatic, but they are electronically controlled. They are suitable for handling offset loads. Models are available from 80 to 250 kg, that can be supplied either column, ceiling or overhead rail mounted. Compared to traditional pneumatically controlled manipulators, Liftronic Air offers important advantages which help improve safety, egonomics and productivity. Technical features Capacity max: kg 250 Working radius max: mm 2700 Lifting speed max: 0,5 m/second Control: electronic Power supply: 115/ 230 Volt A/C – 50/60 Hz Power consumption: 100VA Enclosure protection: IP 54 Working temperature: from 0° to 40° C Noise level: <70 dB (A) Safeties: (when assembled with tooling): The system stops automatically when a comunication error is detected (fault inside the cables, fault inside an electronic board,...); The system stops automatically when electric power supply switches off; The system controls the balancer's pressures (at different levels) and verify the congruencies between them: The system stops automatically when a fault inside the proportional electrovalve is detected; The system stops automatically when a fault inside the proportional pneumatic valve is detected; The system stops automatically when the cylinder pressure isn't congruent with required pressure; In case of load drop Liftronic Air is much safer than traditional pneumatic logic manipulator. The auto balancing model immediately counter balance the different weight, thus keeping perfectly still , with no dangerous sudden tool movements upwards. The load preset model feature a special safety device that detect any possible sudden movement and stop it; The system stops automatically in case of over acceleration (due to faults); The system stops automatically when the STOP button is pressed (without the intervention of programmable electronic boards - only electromechanical elements). The system also generates warning (without stopping the balancer) in order to shown "out of range" working situations. Applications Liftronic Air column mounted

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Liftronic Air
LA160C
Liftronic Air LA160C
Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with the intelligence of the INDEVA. Their power for lifting is pneumatic, but they are electronically controlled. They are suitable for handling offset loads. Models are available from 80 to 250 kg, that can be supplied either column, ceiling or overhead rail mounted. Compared to traditional pneumatically controlled manipulators, Liftronic Air offers important advantages which help improve safety, egonomics and productivity. Technical features Capacity max: kg 250 Working radius max: mm 2700 Lifting speed max: 0,5 m/second Control: electronic Power supply: 115/ 230 Volt A/C – 50/60 Hz Power consumption: 100VA Enclosure protection: IP 54 Working temperature: from 0° to 40° C Noise level: <70 dB (A) Safeties: (when assembled with tooling): The system stops automatically when a comunication error is detected (fault inside the cables, fault inside an electronic board,...); The system stops automatically when electric power supply switches off; The system controls the balancer's pressures (at different levels) and verify the congruencies between them: The system stops automatically when a fault inside the proportional electrovalve is detected; The system stops automatically when a fault inside the proportional pneumatic valve is detected; The system stops automatically when the cylinder pressure isn't congruent with required pressure; In case of load drop Liftronic Air is much safer than traditional pneumatic logic manipulator. The auto balancing model immediately counter balance the different weight, thus keeping perfectly still , with no dangerous sudden tool movements upwards. The load preset model feature a special safety device that detect any possible sudden movement and stop it; The system stops automatically in case of over acceleration (due to faults); The system stops automatically when the STOP button is pressed (without the intervention of programmable electronic boards - only electromechanical elements). The system also generates warning (without stopping the balancer) in order to shown "out of range" working situations. Applications Liftronic Air column mounted

Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control

Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with the intelligence of the INDEVA.

Their power for lifting is pneumatic, but they are electronically controlled.

They are suitable for handling offset loads.

Models are available from 80 to 250 kg, that can be supplied either column, ceiling or overhead rail mounted.

Compared to traditional pneumatically controlled manipulators, Liftronic Air offers important advantages which help improve safety, egonomics and productivity.

Technical features

Capacity max: kg 250
Working radius max: mm 2700
Lifting speed max: 0,5 m/second
Control: electronic
Power supply: 115/ 230 Volt A/C – 50/60 Hz
Power consumption: 100VA
Enclosure protection: IP 54
Working temperature: from 0° to 40° C
Noise level: <70 dB (A)
Safeties: (when assembled with tooling):
The system stops automatically when a comunication error is detected (fault inside the cables, fault inside an electronic board,...);
The system stops automatically when electric power supply switches off;
The system controls the balancer's pressures (at different levels) and verify the congruencies between them:
The system stops automatically when a fault inside the proportional electrovalve is detected;
The system stops automatically when a fault inside the proportional pneumatic valve is detected;
The system stops automatically when the cylinder pressure isn't congruent with required pressure;
In case of load drop Liftronic Air is much safer than traditional pneumatic logic manipulator. The auto balancing model immediately counter balance the different weight, thus keeping perfectly still , with no dangerous sudden tool movements upwards. The load preset model feature a special safety device that detect any possible sudden movement and stop it;
The system stops automatically in case of over acceleration (due to faults);
The system stops automatically when the STOP button is pressed (without the intervention of programmable electronic boards - only electromechanical elements).
The system also generates warning (without stopping the balancer) in order to shown "out of range" working situations.

Applications

Liftronic Air column mounted

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number LA160C
Product Name Liftronic Air
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Lift Table - 3SL24-20 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Lift and Powered Turn Table - PP-3336 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3300 lbs (1497 kg)
Lift Travel 36 inch (914 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details