S.I.T. INDEVA Inc Liftronic L160R

Description
The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving today’s urgent need for increased productivity and safety. Models are available from 80 to 320 kg capacity, including the end effector. It can be applied to different supports: column with Orbit_Arm®, ceiling, overhead rails and Liftruck®. Thanks to our modular tooling concept “MODULO” and microprocessor logic, we can design and manufacture tool heads to suit the exact requirements of our customers in all industrial fields. Technical features GROSS CAPACITY: kg 320 Max work radius: mm 4000 Max lifting speed: 0,6 mi/second Control: electronic Power supply: 110/ 230 Volt A/C – 50/60 Hz Max power consumption: 700 VA Enclosure protection: IP 54 Work temperature: da 0° a 40° C Noise level: 40 dB (A) Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Suppliers

Company
Product
Description
Supplier Links
Liftronic - L160R - S.I.T. INDEVA Inc
Charlotte, NC, USA
Liftronic
L160R
Liftronic L160R
The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving today’s urgent need for increased productivity and safety. Models are available from 80 to 320 kg capacity, including the end effector. It can be applied to different supports: column with Orbit_Arm®, ceiling, overhead rails and Liftruck®. Thanks to our modular tooling concept “MODULO” and microprocessor logic, we can design and manufacture tool heads to suit the exact requirements of our customers in all industrial fields. Technical features GROSS CAPACITY: kg 320 Max work radius: mm 4000 Max lifting speed: 0,6 mi/second Control: electronic Power supply: 110/ 230 Volt A/C – 50/60 Hz Max power consumption: 700 VA Enclosure protection: IP 54 Work temperature: da 0° a 40° C Noise level: 40 dB (A) Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling).
The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving today’s urgent need for increased productivity and safety.
Models are available from 80 to 320 kg capacity, including the end effector. It can be applied to different supports: column with Orbit_Arm®, ceiling, overhead rails and Liftruck®.
Thanks to our modular tooling concept “MODULO” and microprocessor logic, we can design and manufacture tool heads to suit the exact requirements of our customers in all industrial fields.

Technical features

GROSS CAPACITY: kg 320
Max work radius: mm 4000
Max lifting speed: 0,6 mi/second
Control: electronic
Power supply: 110/ 230 Volt A/C – 50/60 Hz
Max power consumption: 700 VA
Enclosure protection: IP 54
Work temperature: da 0° a 40° C
Noise level: 40 dB (A)
Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number L160R
Product Name Liftronic
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Light Duty Stationary Lift - LDF24-10 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 1000 lbs (454 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Heavy Duty Lift Table - HDDL-20036 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 36 inch (914 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details