S.I.T. INDEVA Inc Datasheets for Material Handling Manipulators

Industrial manipulators are used to move and position materials, products, parts, and tools. Commonly used attachments include hooks, magnets, electromagnets, core grips, suction cups, pneumatic clamps and vacuum pads.
Material Handling Manipulators: Learn more

Product Name Notes
Liftruck is a transpallet or lifting truck with an electronic manipulator mounted on it. It includes an order picker to carry the pallet with reels, the INDEVA Liftronic with articulated...
Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with...
Pneumatic manipulators series PN FLEX Pneumatic manipulator with a flexible rope in place of the vertical rigid arm. The PN Flex series pneumatic manipulators are suitable for the handling loads...
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max:...
Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph...
PN COMPATTO is a pneumatic manipulator with rigid vertical arm, suitable for applications in small size, low ceiling work areas. Technical features of pneumatic manipulators - series PN COMPATTO Lifting...
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max...
The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers...