S.I.T. INDEVA Inc PN ZIP Pneumatic Manipulator PNZ50R

Description
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0 Bar Work temperature: da +5° a +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply. Applications Pneumatic manipulator PN ZIP, overhead twin rail mounted

Suppliers

Company
Product
Description
Supplier Links
PN ZIP Pneumatic Manipulator - PNZ50R - S.I.T. INDEVA Inc
Charlotte, NC, USA
PN ZIP Pneumatic Manipulator
PNZ50R
PN ZIP Pneumatic Manipulator PNZ50R
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0 Bar Work temperature: da +5° a +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply. Applications Pneumatic manipulator PN ZIP, overhead twin rail mounted

Pneumatic manipulators series PN ZIP

Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles.

Technical features pneumatic manipulators PN ZIP

Capacity max: kg 80
Control: pneumatic
Air pressure: 6,0 Bar
Work temperature: da +5° a +50° C
Noise Level: <70 dB
Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX
Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply.

Applications

Pneumatic manipulator PN ZIP, overhead twin rail mounted

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number PNZ50R
Product Name PN ZIP Pneumatic Manipulator
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Tote Box Tilter - TR60 - Econo Lift Limited
Econo Lift Limited
Specs
Features Tilting
Tires Solid
Capacity 6000 lbs (2721 kg)
View Details
Double Long Heavy Duty Lift Table - HDEWDL-20048 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details