Thermon, Inc Datasheets for Drum Heaters
Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease.
Drum Heaters: Learn more
| Product Name | Notes |
|---|---|
| HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible... | |
| HeetSheet-X Heavy Gage tank heating units are comprised of two sheets of 20-gage, type 304 stainless steel, conforming to ASTM A240. The stainless steel sheets are continuously seam welded together... | |
| The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square... | |
| The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high... |