Traceable® Products Datasheets for Tachometers

Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more

Product Name Notes
Any rotating surface may be touched by the cone convex tip, funnel concave tip, or speed wheel for instant results Tachometer displays revolutions per minute (RPM) from 10.000 to 99,999...
Labs use this high accuracy unit to check speeds of centrifuges, motors, or stirrers. Five digit LCD is a vivid ½-inch high display. Tachometer takes only three seconds for most...
Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red...
Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and...