Busch Vacuum Solutions Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance,... | |
| Higher energy efficiency, more flow using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers... | |
| Higher pumping speed and improved ultimate pressure: Panda WV vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in six different sizes, Panda... | |
| Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different... | |
| Higher pumping speed and improved ultimate pressure: Puma WP vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma... | |
| Plug & Pump Easy handling, control panel with touch screen and intuitive user interface, perfectly suited for many industries and applications, including solar power industry, lithium battery production, drying, food... | |
| Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been... | |
| Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been... | |
| Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections... | |
| Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM,... | |
| Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of... | |
| COBRA Industry dry screw vacuum pumps are ideally suited for industrial applications which require reliable and contaminant-free extraction of gases and vapors. The operating principle of COBRA Industry is based... | |
| COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due... | |
| Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be... | |
| DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases... | |
| For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have... | |
| HIGH PERFORMANCE Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more EFFICIENT Intelligent variable speed drive,... | |
| Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and... | |
| Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine,... | |
| R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of... | |
| Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for... | |
| The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in... | |
| The COBRA NC 0600 C belongs to the Busch product family of proven COBRA Screw Vacuum Pumps – Industry. COBRA NC dry screw vacuum pumps are highly efficient for use... | |
| The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases... | |
| The Dolphin LM 0100 - 0270 A belongs to the Busch product family of proven Dolphin liquid ring vacuum pumps. The Dolphin LM / LT series is the new generation... | |
| The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid... | |
| The Dolphin LT 0130 - 0220 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation... | |
| The Dolphin LT 0320 - 0510 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation... | |
| The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid... | |
| The highest pumping speed at the best ultimate pressure is ensured by the two largest sizes of the proven series of R 5 rotary vane vacuum pumps. Robustness and reliability... | |
| The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for... | |
| The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions,... | |
| The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially... | |
| The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially... | |
| The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially... | |
| The PB range consists of very compact and highly efficient rotary vane vacuum pumps of the proven R 5 series. These pumps are ideal for use in applications and machines... | |
| The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the... | |
| Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining Compact Design Quiet Operation The COBRA NX is a series of... | |
| Advanced Screw Design: bell shaped construction, patented self-balancing screws Compact Design: integrated control panel Efficient: low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: noise... | |
| Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: low operating costs, energy-efficient, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: sound level < 60 dB(A) Compact... | |
| Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: low sound and vibration... | |
| Advanced Screw Design Efficient: cost-effective, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Robust: anti-corrosion coating on internal components Compact Design COBRA DS 0080/0160... | |
| Advanced Screw Design Efficient: cost-effective, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Robust: anti-corrosion coating on internal components Compact Design COBRA DS 0700... | |
| Advanced Screw Design Efficient: low operating costs, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Compact Design COBRA DS 0600 E is a dry... | |
| Application oriented: ideal for paper handling in printing presses and post press processing machines Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy... | |
| Cost-effective: low power consumption, minimal maintenance, low operating costs Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant Outstanding performance: high pumping speed at all inlet pressures Leak... | |
| Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard Easy maintenance: service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance Seco SV dry-running rotary vane vacuum... | |
| Efficient: cost-effective, long uptime, energy-efficient Easy servicing: long service intervals Reliable: operationally reliable Flexible: application-oriented Quiet: sound level < 62 dB(A) The COBRA BC 1000 F and BC 2000 F... | |
| Efficient: cost-effective, minimized operating costs Reliable: robust construction, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency,... | |
| Efficient: energy-efficient, minimized operating costs Nearly Maintenance-Free: dry and contact free compression Reliable: operationally reliable Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency... | |
| Efficient: energy-efficient, minimized operating costs Nearly Maintenance-Free: dry and contact-free compression Reliable: operationally reliable Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined... | |
| Efficient: minimized operating costs Reliable: robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high... | |
| Efficient Reliable: robust construction, proven technology, reliable operation High Performance: stable pumping speed even in low pressure range Quiet Operation Easy servicing Zebra two-stage rotary vane vacuum pumps have been... | |
| Latest Claw Vacuum Technology Quiet: lowest sound level due to a state-of-the-art acoustic design, can be installed at workstations Efficient: low energy consumption, minimized operating costs Compact: smallest footprint in... | |
| Quiet: due to an innovative acoustic insulation concept Compact: minimized footprint, small surface area Efficient: low energy consumption, reduced operating costs, minimal maintenance Reliable: robust construction, reliable operation Flexible: application-oriented... | |
| Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation High Performance: high pumping speed and low ultimate pressure, designed for continuous... | |
| Reliable single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability High Performance intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance Quiet... |