Busch Vacuum Solutions Oil-Lubricated Rotary Vane Vacuum Packaging Pump R 5 RD 0200 A

Description
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption. Your benefits at a glance: Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction Flexible: application-oriented , multidirectional horizontal inlet flange, optimized for fast packaging cycles Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning Reliable: robust construction, highly resilient carbon fiber vanes, proven performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0200 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Oil-Lubricated Rotary Vane Vacuum Packaging Pump
R 5 RD 0200 A
Oil-Lubricated Rotary Vane Vacuum Packaging Pump R 5 RD 0200 A
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption. Your benefits at a glance: Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction Flexible: application-oriented , multidirectional horizontal inlet flange, optimized for fast packaging cycles Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning Reliable: robust construction, highly resilient carbon fiber vanes, proven performance

The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps.

RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles.

Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day.

High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption.

Your benefits at a glance:

  • Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction
  • Flexible: application-oriented, multidirectional horizontal inlet flange, optimized for fast packaging cycles
  • Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning
  • Reliable: robust construction, highly resilient carbon fiber vanes, proven performance
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 RD 0200 A
Product Name Oil-Lubricated Rotary Vane Vacuum Packaging Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
Features Gas Ballast
Pumping Speed 94 to 112 CFM (160 to 190 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Screw Vacuum Pump - COBRA NS 0070, 0160, 0600 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
High-Performance Screw Vacuum Pump - COBRA NC 2500 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Steel Degassing, Space Simulation, Central Vacuum Supply, Vacuum Drying
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0400, 0502, 0630 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
High-Performance Screw Vacuum Pump - COBRA NX 0450 / 0650 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details