Busch Vacuum Solutions Datasheets for Rotary Vane Vacuum Pumps and Systems

Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more

Product Name Notes
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance,...
Higher energy efficiency, more flow using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers...
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been...
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been...
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be...
For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have...
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of...
Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for...
The highest pumping speed at the best ultimate pressure is ensured by the two largest sizes of the proven series of R 5 rotary vane vacuum pumps. Robustness and reliability...
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for...
The PB range consists of very compact and highly efficient rotary vane vacuum pumps of the proven R 5 series. These pumps are ideal for use in applications and machines...
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family...
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family...
The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family...
The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family...
With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the...
Application oriented: ideal for paper handling in printing presses and post press processing machines Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy...
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard Easy maintenance: service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance Seco SV dry-running rotary vane vacuum...
Efficient Reliable: robust construction, proven technology, reliable operation High Performance: stable pumping speed even in low pressure range Quiet Operation Easy servicing Zebra two-stage rotary vane vacuum pumps have been...
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation High Performance: high pumping speed and low ultimate pressure, designed for continuous...