Busch Vacuum Solutions Compact, Single-Stage Liquid Ring Vacuum Pump Dolphin LX 0030 / 0055 B

Description
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. All pumps are of a single-stage, high-efficiency, variable port design that provides end vacuum capability comparable to most two-stage pumps. Quiet running and requiring minimal maintenance, LX pumps are an economical alternative to traditional close-coupled, separate-drive or base-mounted liquid ring configurations. Features Ultimate pressure of 25 Torr (29”Hg Vac) Compact, single stage design Low service liquid requirements Rugged and reliable Only one moving part Low maintenance Low vibration and noise levels Low heat emission Standard Equipment All Models TEFC motor with mounting feet NPT inlet/outlet connections Variable discharge port Mechanical shaft seal Liquid drain port B Models Only Cast iron housing, with 316 stainless steel impeller Replaceable port plate O-ring sealed A Models Only Cast iron housing, with bronze impeller Access cover for easy internal inspections Applications Chemical Pharmaceutical Medical Laboratory Food processing Plastics Environmental Renewables Paper industry Packaging Distillation Solvent recovery De-aerating Filtration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Single-Stage Liquid Ring Vacuum Pump - Dolphin LX 0030 / 0055 B - Busch Vacuum Solutions
Virginia Beach, VA, United States
Compact, Single-Stage Liquid Ring Vacuum Pump
Dolphin LX 0030 / 0055 B
Compact, Single-Stage Liquid Ring Vacuum Pump Dolphin LX 0030 / 0055 B
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. All pumps are of a single-stage, high-efficiency, variable port design that provides end vacuum capability comparable to most two-stage pumps. Quiet running and requiring minimal maintenance, LX pumps are an economical alternative to traditional close-coupled, separate-drive or base-mounted liquid ring configurations. Features Ultimate pressure of 25 Torr (29”Hg Vac) Compact, single stage design Low service liquid requirements Rugged and reliable Only one moving part Low maintenance Low vibration and noise levels Low heat emission Standard Equipment All Models TEFC motor with mounting feet NPT inlet/outlet connections Variable discharge port Mechanical shaft seal Liquid drain port B Models Only Cast iron housing, with 316 stainless steel impeller Replaceable port plate O-ring sealed A Models Only Cast iron housing, with bronze impeller Access cover for easy internal inspections Applications Chemical Pharmaceutical Medical Laboratory Food processing Plastics Environmental Renewables Paper industry Packaging Distillation Solvent recovery De-aerating Filtration

Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. All pumps are of a single-stage, high-efficiency, variable port design that provides end vacuum capability comparable to most two-stage pumps. Quiet running and requiring minimal maintenance, LX pumps are an economical alternative to traditional close-coupled, separate-drive or base-mounted liquid ring configurations.

Features

  • Ultimate pressure of 25 Torr (29”Hg Vac)
  • Compact, single stage design
  • Low service liquid requirements
  • Rugged and reliable
  • Only one moving part
  • Low maintenance
  • Low vibration and noise levels
  • Low heat emission

Standard Equipment
All Models

  • TEFC motor with mounting feet
  • NPT inlet/outlet connections
  • Variable discharge port
  • Mechanical shaft seal
  • Liquid drain port

B Models Only

  • Cast iron housing, with 316 stainless steel impeller
  • Replaceable port plate
  • O-ring sealed

A Models Only

  • Cast iron housing, with bronze impeller
  • Access cover for easy internal inspections

Applications

  • Chemical
  • Pharmaceutical
  • Medical
  • Laboratory
  • Food processing
  • Plastics
  • Environmental
  • Renewables
  • Paper industry
  • Packaging
  • Distillation
  • Solvent recovery
  • De-aerating
  • Filtration
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Dolphin LX 0030 / 0055 B
Product Name Compact, Single-Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
Pumping Speed 14.7 to 34 CFM (25 to 57.82 m³/hr)
Ultimate Vacuum 25 torr (28.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Liquid Ring Vacuum Pump - Dolphin LM 0100, 0180, 0270 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Water-cooled Dry Screw Vacuum Pump with Flying Bearing System - COBRA BC 0101 G - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
View Details
Industrial, Dry Claw Vacuum Pump - Mink MM 1104, 1144, 1102, 1142 BV - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R5 RA 0840 A PLUS - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Chemical; Food; Manufacturing; Packaging
Mechanical Rotary Vane
View Details