Busch Vacuum Solutions Two-Stage Liquid Ring Vacuum Pump Dolphin LB 2108, 2508, 3008, 3108 A

Description
Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm to over 2500 cfm Ultimate pressure of 25 torr (29 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 2108, 2508, 3008, 3108 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Two-Stage Liquid Ring Vacuum Pump
Dolphin LB 2108, 2508, 3008, 3108 A
Two-Stage Liquid Ring Vacuum Pump Dolphin LB 2108, 2508, 3008, 3108 A
Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm to over 2500 cfm Ultimate pressure of 25 torr (29 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product.

Features

  • Suction capacity from 38 cfm to over 2500 cfm
  • Ultimate pressure of 25 torr (29 HgV)
  • Available in a wide range of materials
  • Minimal moving/contacting parts allowing ease of service and maintenance
  • Single mechanical seals standard
  • Low vibration and noise level
  • Reliability
  • ANSI flanges and NEMA motors
  • Some models are directly interchangeable with other brands
  • Low heat emission
  • Oil free discharge
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Dolphin LB 2108, 2508, 3008, 3108 A
Product Name Two-Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
Pumping Speed 1236 to 2063 CFM (2102 to 3509 m³/hr)
Ultimate Vacuum 25 torr (28.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0010 C / 0016 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0210 / 0300 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Industrial, Dry Claw Vacuum Pump - Mink MM 1104, 1144, 1102, 1142 BV - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0155 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details