Busch Vacuum Solutions Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. | |
| The Analog Transmitter GTP 100 C is a corrosion resistant Pirani vacuum gauge ideal for challenging applications. Equipped with a reliable and robust spiral coil filament, this transmitter provides a... | |
| The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they... | |
| The Analog Transmitters GTP 100 / 200 are extremely reliable Pirani vacuum gauges equipped with a robust spiral coil filament. These transmitters provide a wide range of pressure measurement from... | |
| The Digital Transmitter DPC 400 is the latest generation of micro-controller-bas ed vacuum gauges combining a cold cathode ionization sensor with a robust spiral coil filament Pirani to provide a... | |
| The Digital Transmitter DPH 400 is the latest generation of micro-controller-bas ed vacuum gauges combining an ionization sensor after the Bayard-Alpert principle with a robust spiral coil filament Pirani to... | |
| The Digital Transmitter DPP 400 is the latest generation of micro-controller-bas ed vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full... | |
| The Digital Transmitter DTP 400 C is a corrosion resistant Pirani vacuum gauge based on the latest generation of micro-controller architecture. The reliable and robust spiral coil filament provides a... | |
| The Digital Transmitter DTP 400 is an extremely reliable Pirani vacuum gauge based on the latest generation of micro-controller architecture. Equipped with a robust spiral coil filament, this transmitter provides... |