Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C, Busch offers a current manufactured size that is suitable for many applications.
Application-oriented
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C, Busch offers a current manufactured size that is suitable for many applications.
Seco rotary vane vacuum pumps are perfectly suited for use in pick and place applications for clamping and holding, the packaging industry, printing markets and many other industrial applications.
Service-friendly
The operator can easily carry out maintenance. Apart from regular checks and replacement of vanes and filters at recommended service intervals, no additional maintenance is required.
Busch Vacuum Solutions | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | Seco SV 1008 C |
Product Name | Dry-Running Rotary Vane Vacuum Pumps |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Industrial; Manufacturing; Packaging |
Pumping Speed | 4.3 to 5 CFM (7.31 to 8.5 m³/hr) |
Ultimate Vacuum | 112 torr (25.5 in Hg vac) |