Busch Vacuum Solutions Datasheets for Mechanical Vacuum Pumps and Systems
Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance,... | |
| Higher energy efficiency, more flow using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers... | |
| Higher pumping speed and improved ultimate pressure: Panda WV vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in six different sizes, Panda... | |
| Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different... | |
| Higher pumping speed and improved ultimate pressure: Puma WP vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma... | |
| Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been... | |
| Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been... | |
| Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections... | |
| Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM,... | |
| Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of... | |
| COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due... | |
| Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be... | |
| For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have... | |
| HIGH PERFORMANCE Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more EFFICIENT Intelligent variable speed drive,... | |
| Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and... | |
| Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine,... | |
| R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of... | |
| Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for... | |
| The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in... | |
| The COBRA NC 0600 C belongs to the Busch product family of proven COBRA Screw Vacuum Pumps – Industry. COBRA NC dry screw vacuum pumps are highly efficient for use... | |
| The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases... | |
| The Dolphin LM 0100 - 0270 A belongs to the Busch product family of proven Dolphin liquid ring vacuum pumps. The Dolphin LM / LT series is the new generation... | |
| The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid... | |
| The Dolphin LT 0130 - 0220 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation... | |
| The Dolphin LT 0320 - 0510 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation... | |
| The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid... | |
| The highest pumping speed at the best ultimate pressure is ensured by the two largest sizes of the proven series of R 5 rotary vane vacuum pumps. Robustness and reliability... | |
| The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for... | |
| The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions,... | |
| The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially... | |
| The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially... | |
| The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially... | |
| The PB range consists of very compact and highly efficient rotary vane vacuum pumps of the proven R 5 series. These pumps are ideal for use in applications and machines... | |
| The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family... | |
| Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining Compact Design Quiet Operation The COBRA NX is a series of... | |
| Advanced Screw Design: bell shaped construction, patented self-balancing screws Compact Design: integrated control panel Efficient: low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: noise... | |
| Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: low operating costs, energy-efficient, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: sound level < 60 dB(A) Compact... | |
| Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: low sound and vibration... | |
| Advanced Screw Design Efficient: cost-effective, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Robust: anti-corrosion coating on internal components Compact Design COBRA DS 0080/0160... | |
| Advanced Screw Design Efficient: cost-effective, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Robust: anti-corrosion coating on internal components Compact Design COBRA DS 0700... | |
| Advanced Screw Design Efficient: low operating costs, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Compact Design COBRA DS 0600 E is a dry... | |
| Application oriented: ideal for paper handling in printing presses and post press processing machines Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy... | |
| Cost-effective: low power consumption, minimal maintenance, low operating costs Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant Outstanding performance: high pumping speed at all inlet pressures Leak... | |
| Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard Easy maintenance: service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance Seco SV dry-running rotary vane vacuum... | |
| Efficient: cost-effective, long uptime, energy-efficient Easy servicing: long service intervals Reliable: operationally reliable Flexible: application-oriented Quiet: sound level < 62 dB(A) The COBRA BC 1000 F and BC 2000 F... | |
| Efficient: cost-effective, minimized operating costs Reliable: robust construction, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency,... | |
| Efficient: energy-efficient, minimized operating costs Nearly Maintenance-Free: dry and contact free compression Reliable: operationally reliable Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency... | |
| Efficient: energy-efficient, minimized operating costs Nearly Maintenance-Free: dry and contact-free compression Reliable: operationally reliable Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined... | |
| Efficient: minimized operating costs Reliable: robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high... | |
| Efficient Reliable: robust construction, proven technology, reliable operation High Performance: stable pumping speed even in low pressure range Quiet Operation Easy servicing Zebra two-stage rotary vane vacuum pumps have been... | |
| Latest Claw Vacuum Technology Quiet: lowest sound level due to a state-of-the-art acoustic design, can be installed at workstations Efficient: low energy consumption, minimized operating costs Compact: smallest footprint in... | |
| Quiet: due to an innovative acoustic insulation concept Compact: minimized footprint, small surface area Efficient: low energy consumption, reduced operating costs, minimal maintenance Reliable: robust construction, reliable operation Flexible: application-oriented... | |
| Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation High Performance: high pumping speed and low ultimate pressure, designed for continuous... | |
| Reliable single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability High Performance intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance Quiet... |