Thermon, Inc Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Product Name Notes
Genesis Duo is Thermon’s industry leading IIoT enabled heat trace temperature controller and high temperature limiter. The Duo provides control and monitoring capabilities for one or two heat tracing circuits...
Process heating, including electrical heat trace systems, has advanced significantly in recent years. Having the tools to monitor individual heat trace circuit performance to the point of predicting (and perhaps...
S100 Series The Caloritech™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100...
The TraceNet TCM18 is an extension of Thermon's proven control and monitoring systems. The TCM18 offers design simplicity and versatility while offering the lowest total costs of ownership. Thermon's mission...
The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for...
The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide...
This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which...