Lee Co. (The) Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Manifolds are reliable solutions compared to the traditional approach of just tubing together discrete components, such as fewer leak points, lower internal volumes, and ease of installaiton into the instrument. | |
| This miniature peak pressure recorder contains a pressure sensitive disc which permanently and irreversibly deforms a calibrated amount in relation to the peak pressure sensed. By simply measuring the deformation... | |
| This single-use isolation device provides reliable, high pressure relief in a leak-tight and corrosion- resistant package. It is designed to seal a passageway or volume until the rated burst pressure... |