Keystone Electronics Corp. Datasheets for Fan Guards
Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects.
Fan Guards: Learn more
| Product Name | Notes |
|---|---|
| Panel & Computer Hardware // Guards, Fan/Finger (Plastic) | |
| Part Number: 8443 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic | |
| Part Number: 8444 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic | |
| Part Number: 8445 Fan Size: 1.5" (40mm) Material: Nylon Type: Fan Guard, Plastic | |
| Part Number: 8446 Fan Size: 2.5" (60mm) Material: Nylon Type: Fan Guard, Plastic | |
| Part Number: 8447 Fan Size: 1.5" (40mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8448 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8449 Fan Size: 2.5" (60mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8450 Fan Size: 3.12" (80mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8451 Fan Size: 3.62" (92mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8452 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8453 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8455 Fan Size: 6.0" (150mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8457 Fan Size: 10.0" (250mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel | |
| Part Number: 8458 Fan Size: 3.12" (80mm) Includes Media & Retainer: Yes Material: ABS | |
| Part Number: 8459 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: ABS UL-94V0 | |
| Part Number: 8460 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: ABS UL-94V0 | |
| Part Number: 8461 Fan Size: 3.12" (80mm) Includes Media & Retainer: No Material: ABS UL-94V0 | |
| Part Number: 8462 Fan Size: 3.62" (92mm) Includes Media & Retainer: No Material: ABS UL-94V0 | |
| Part Number: 8463 Fan Size: 4.5" (120mm) Includes Media & Retainer: No Material: ABS | |
| Part Number: 8464 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: ABS UL-94V0 | |
| Part Number: 8465 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: ABS UL-94V0 | |
| Part Number: 8466 Fan Size: 1.5" (40mm) Includes Media & Retainer: No Material: ABS UL-94V0 | |
| Part Number: 8467 Fan Size: 2.5" (60mm) Includes Media & Retainer: No Material: ABS UL-94V0 | |
| Part Number: 8487 Fan Size: 3.12" (80mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic | |
| Part Number: 8488 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic | |
| Part Number: 8489 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic | |
| Part Number: 8497 Fan Size: 3.12" (80mm) Material: Nylon Type: Fan Guard, Plastic | |
| Part Number: 8499 Fan Size: 4.5" (120mm) Material: Nylon Type: Fan Guard, Plastic |