Sterling Plumbing Datasheets for Sinks (washbasins)

Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin.


Sinks (washbasins): Learn more

Product Name Notes
A high/low sink offers the best of all worlds. A deep side for large items and a shallow side for small items. Coupled with the durability and beauty of stainless...
A high/low sink with integrated faucet deck offers the best of all worlds. A deep side for large items and a shallow side for small items. Coupled with the durability...
Add some flash and glamour to your bath or powder room with this round single-basin lavatory. The circular shape and durable stainless steel construction echo sleek design and sophisticated style.
Blending durable design with convenient functionality, the McAllister undercounter high/low double-basin sink serves every kitchen need. A large, deep basin offers generous sink space for large tasks, while a smaller,...
Crisp, clean, and contemporary best describes this sink with ample room for pots and pans. Made of solid Vikrell material, the Breeze is not only visually fresh but extremely durable.
Decidedly different in style, the D-bowl design offers a fresh look to the kitchen while providing the durability and appeal of stainless. steel. Optimized front-to-back dimension maximizes the amount of...
Decidedly different in style, the D-bowl design with integrated faucet deck offers a fresh look to the kitchen while providing the durability and appeal of stainless. steel. Integrated faucet deck...
Featuring sound absorption technology and a spacious basin, the Southhaven single-basin kitchen sink easily accommodates pots and pans of all sizes, and blends into any style kitchen. With stainless steel...
Featuring sound absorption technology and a spacious single-basin, the Southhaven kitchen sink easily accommodates pots and pans of all sizes, and blends into any style kitchen. With stainless steel construction,...
Featuring two spacious basins and sound absorption technology, the Southhaven Double-basin sink is perfect for any kitchen. Its stainless steel construction is both durable and easy to clean. Self-rimming style...
For a classic, stainless steel look in the kitchen, Sterling introduces the McAllister single-basin kitchen sink. The pared-down design and deep, 8" basin are a versatile fit for any kitchen's...
Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and a generous single-basin provide classic Sterling features. Contemporary design lines...
Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample basin depth provide classic Sterling features. Contemporary design lines...
Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample basin depth provide classic Sterling features. Self-rimming style with...
Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample double-basins provide classic Sterling features. Contemporary design lines inspired...
Geometric design lines crafted in stainless steel offer a contemprary twist to the kitchen sink, while sound absorption technology and an ample basin provide classic Sterling features Contemporary design lines...
Ideal for bar, entertainment or island applications, the Springdale sink can also be mixed and matched or paired up with another undercounter sink for unique user needs or to create...
Ideal for bar, entertainment or island applications, the Springdale sink offers versatility to customize the look of your kitchen. The undermount design includes a 1/2" reveal option 7" Basin depth...
Ideal for bar, entertainment or island applications, the Springdale sink offers versatility to customize the look of your kitchen. Undermount design 7" Basin depth 3-5/8" Drain opening Made from 19...
Ideal for bar, entertainment, or island applications, the Springdale sink is perfect for those who want to expand water delivery inside or outside of the kitchen. This undermount design includes...
Made of solid Vikrell material, the durable, easy to install Latitude utility sink offers subtle, contemporary style. Along with the unique, quarter-deck design, the free standing metal stand provides extra...
Made of solid Vikrell material, the durable, easy to install Latitude utility sink offers subtle, contemporary style.The unique quarter-deck design provides shelf space for storage and cleaning, and adds to...
Made of solid Vikrell material, the Latitude undercounter utility sink offers subtle, contemporary design that's both durable and easy to install. The large basin with a unique quarter-deck, and undercounter...
Offering durable craftsmanship and a deep, 7" basin, the Middleton Double-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality...
Offering durable craftsmanship and a deep, 7" basin, the Middleton single-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality...
Offering durable craftsmanship and a deep, 8" basin, the Middleton Double-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality...
Offering durable craftsmanship and a deep, 8" basin, the Middleton single-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality...
Perfect for bathrooms of any size and style, this oval lavatory pairs classic design with smooth curves. Its solid Vikrell material comes in a variety of colors, allowing versatility with...
Stainless steel sinks by Sterling coordinate beautifully with today's countertops, from solid-surface to fabricated solids and hardwoods. With their single-sheet stainless steel fabrication, they provide a clean seamless aesthetic at...
The attractive design of the Sanibel lavatory adds a touch of refinement to any bath. It's self-rimming, drop-in design features a compact size with ample basin space. Crafted of Grade...
The beauty of stainless steel combined with the versatility of a deep, offset sink and integrated faucet deck is a winning combination in any kitchen. Integrated faucet deck prevents drilling...
The beauty of stainless steel combined with the versatility of a deep, offset sink is a winning combination in any kitchen. Optimized front-to-back dimension maximizes the amount of countertop material...
The curved deck design of the Southhaven Double-basin sink mimics the cresting ocean waves and creates a stunning focal point in the kitchen. Its stainless steel construction and 8" deep...
The curved deck design of the Southhaven Double-basin sink mimics the cresting ocean waves and creates a stunning focal point in the kitchen. Its stainless steel construction and sound absorption...
The gentle, curving lines of the Southhaven Double-basin sink flow from the corners of the basin to the rounded deck design. Spacious double-basins and stainless steel construction ensure the sink...
The innovative design of the McAllister undercounter double-basin kitchen sink provides versatile functionality in durable stainless steel. The unequal double-basins accommodate large and small items, and create a stylish focal...
The Maxeen single-basin kitchen sink offers dependable performance in a variety of colors to match any kitchen dcor. The unique basin shape accounts for those large pots and pans with...
The Maxeen undercounter single-basin kitchen sink offers dependable performance in a variety of colors to match any kitchen decor. The unique basin shape accounts for those large pots and pans...
The McAllister double-basin stainless steel sink has the classic, stainless steel look for the kitchen with a pared-down design and ample basin room. The undermount design includes a 1/2" reveal...
The McAllister single-basin stainless steel sink has the classic, stainless steel look for the kitchen with a 9" deep basin that is great for washing any size item, from cookie...
The minimalist design of the Wescott undercounter lavatory brings contemporary style to any bath or powder room. Crafted from vitreous china, it comes in a variety of colors to match...
The minimalist design of the Wescott undercounter lavatory brings contemporary style to any bath or powder room. Crafted from vitreous china, the lavatory comes in a variety of colors to...
The rounded corners and minimalist design of the Middleton Double-basin sink offer sleek, modern style in the kitchen. Stainless steel construction and sound absorption technology ensure years of quality use.
The rounded corners and minimalist design of the Middleton single-basin sink offer sleek, modern style in the kitchen. Stainless steel construction and sound absorption technology ensure years of quality use.
The rounded corners and minimalist design of the Sterling Double-basin sink offer sleek, modern style in the kitchen. Stainless steel construction and sound absorption technology ensure years of quality use.
The smooth lines and round edges of the Sacramento lavatory complement any bath or powder room. Crafted from durable vitreous china, the lavatory comes in a variety of colors, offering...
The smooth lines and round edges of the Sacramento pedestal lavatory complement any bath or powder room. Crafted from durable vitreous china, the lavatory comes in a variety of colors,...
The smooth lines and round edges of the Sacramento pedestal lavatory complement any bath or powder room. Crafted from durable vitreous china, the lavatory comes in a variety of colors.
The Southampton lavatory provides integrated, sturdy design in the bath or powder room. The lavatory's wide deck and unique basin shape provide maximum space for soap dispensers and other bathroom...
The Southampton pedestal lavatory provides integrated, sturdy design in the bath or powder room. The lavatory's wide deck and unique basin shape provide maximum space for soap dispensers and other...
The versatile design of the Maxeen kitchen sink allows it to blend seamlessly into any style kitchen. Its durable Vikrell material comes in a variety of colors, and with unequal...
The versatile design of the Maxeen undercounter kitchen sink allows it to blend seamlessly into any style kitchen for maximum functionality. Its durable Vikrell material comes in a variety of...
The Worthington Barrier-free lavatory provides wall-hung installation, leaving the space below the sink open for easy access. The sloping basin ensures that water remains in the sink, and gives the...
These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 2" Drain opening One-hole faucet punching Made...
These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 2" Drain opening Two-hole faucet punching Made...
These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 3-5/8" Drain opening One-hole faucet punching Made...
These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 3-5/8" Drain opening Two-hole faucet punching Made...
This contemporary sink is a study of fluid visual movement offering a gently sloping saddle and tight corner radii. Made of solid Vikrell material, the Slope brings together design and...
This traditional oval lavatory adds contemporary flair to a classic design. Constructed from durable Vikrell material, it comes in a variety of colors to fit any style bath or powder...
This traditional round lavatory adds contemporary flair to a classic design. Constructed from durable Vikrell material, the lavatory comes in a variety of colors to fit any style bath or...
With gently curving lines and a d-shaped basin, the Elliot oval lavatory offers a playful design to any bath or powder room. Its vitreous china construction comes in a variety...
With gently curving lines and a d-shaped basin, the Modesto round lavatory offers a playful design to any bath or powder room. Its vitreous china construction comes in a variety...
With its geometric shape and minimal style, the Stinson self-rimming lavatory is a perfect addition to the contemporary bathroom. Crafted from durable vitreous china, it comes in a variety of...
With its geometric shape and minimal style, the Stinson undercounter lavatory is a perfect addition to the contemporary bathroom. Crafted from durable vitreous china, it comes in a variety of...
Crafted from 22-gauge stainless steel Generous 13 1/4" x 10 1/2" basin No faucet holes to accommodate either wall-mount or countertop faucet Self-rimming or undercounter installation Mirror deck finish Limited...
Crafted of Grade A Vitreous China to provide a durable, non-porous product with a hard, glossy finish. Generous 19" basin Single Faucet hole drilling Self-rimming design Limited 5 year warranty...
Crafted of Grade A Vitreous China to provide a durable, non-porous product with a hard, glossy finish. Generous 23"x18" basin Single faucet-hole drilling Self-rimming design Limited 5 year warranty ADA...
Made from solid Vikrell material for strength, durability, and lasting beauty Durable swirl-gloss finish with a smooth easy to clean surface Ideal for high-traffic, heavily used bathrooms Drilled with 4"...