Sterling Plumbing Sink McAllister: 11447

Description
For a classic, stainless steel look in the kitchen, Sterling introduces the McAllister single-basin kitchen sink. The pared-down design and deep, 8" basin are a versatile fit for any kitchen's style and needs. Overall size: 24" x 18" 8" Basin depth 3-3/4" Drain opening Satin basin finish SilentShield, an exclusive sound-absorbing system, reduces noise and vibration Includes 1/2" reveal or no-reveal option Conforms to ASME A112.19.3.CSA B45.4 National Consensus Standards
Datasheet
Description
For a classic, stainless steel look in the kitchen, Sterling introduces the McAllister single-basin kitchen sink. The pared-down design and deep, 8" basin are a versatile fit for any kitchen's style and needs. Overall size: 24" x 18" 8" Basin depth 3-3/4" Drain opening Satin basin finish SilentShield, an exclusive sound-absorbing system, reduces noise and vibration Includes 1/2" reveal or no-reveal option Conforms to ASME A112.19.3.CSA B45.4 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For a classic, stainless steel look in the kitchen, Sterling introduces the McAllister single-basin kitchen sink. The pared-down design and deep, 8" basin are a versatile fit for any kitchen's style and needs. Overall size: 24" x 18" 8" Basin depth 3-3/4" Drain opening Satin basin finish SilentShield, an exclusive sound-absorbing system, reduces noise and vibration Includes 1/2" reveal or no-reveal option Conforms to ASME A112.19.3.CSA B45.4 National Consensus Standards

For a classic, stainless steel look in the kitchen, Sterling introduces the McAllister single-basin kitchen sink. The pared-down design and deep, 8" basin are a versatile fit for any kitchen's style and needs.

  • Overall size: 24" x 18"
  • 8" Basin depth
  • 3-3/4" Drain opening
  • Satin basin finish
  • SilentShield, an exclusive sound-absorbing system, reduces noise and vibration
  • Includes 1/2" reveal or no-reveal option
  • Conforms to ASME A112.19.3.CSA B45.4 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Sinks (washbasins)
Product Number McAllister: 11447
Product Name Sink
Unlock Full Specs
to access all available technical data

Similar Products