This traditional oval lavatory adds contemporary flair to a classic design. Constructed from durable Vikrell material, it comes in a variety of colors to fit any style bath or powder room.
Made from solid Vikrell material for strength, durability, and lasting beauty
Color is molded throughout
Ideal for high-traffic, heavily used bathrooms
Swirl-gloss finish hides scratches from everyday use
Self-rimming design
Drilled with 4" centers
Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
This traditional oval lavatory adds contemporary flair to a classic design. Constructed from durable Vikrell material, it comes in a variety of colors to fit any style bath or powder room.
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Color is molded throughout
- Ideal for high-traffic, heavily used bathrooms
- Swirl-gloss finish hides scratches from everyday use
- Self-rimming design
- Drilled with 4" centers
- Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards