The Southhaven X 11879-3 is a top-mount kitchen sink made from 19-gauge stainless steel, featuring a satin deck finish and a luster bowl finish. It has dimensions of 33 inches by 22 inches and a depth of 9-1/4 inches, providing ample space for various kitchen tasks. The sink includes a single bowl design with a rolled rim for enhanced durability and safe handling. It is equipped with SilentShield® sound-absorption technology to minimize noise and vibration during use. The sink has a 3-5/8 inch drain hole and is designed with three faucet holes, making it suitable for a variety of kitchen setups. This model meets or exceeds ASME A112.19.3 and CSA B45.4 standards, ensuring compliance with industry regulations.
Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample basin depth provide classic Sterling features.
| Sterling Plumbing | |
|---|---|
| Product Category | Sinks (washbasins) |
| Product Number | Southhaven X: 11879-3 |
| Product Name | Sink |