IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63
Product Name Notes
A number of image and video coding related standards include a requirement for decoders to implement an integer-output 8x8 inverse discrete cosine transform (IDCT) for the generation of inverse-transformed sample...
Composite symbologies are a class of bar code symbology, the principal distinguishing feature of which is that they comprise two or more components, each of which is a distinct symbol,...
Composite symbologies are a class of bar code symbology, the principal distinguishing feature of which is that they comprise two, or more, components, each of which is a distinct symbol,...
Defines basic concepts related to artificial intelligence and expert systems.
Defines concepts related to computer graphics and presents terms and definitions of selected concepts relevant to the field of information technology and identifies relationships among the entries. Replaces the first...
Defines concepts related to computer-integrated manufacturing.
Defines different types of local area networks, concepts relating to devices, to transmissions and the problems that can appear, and also protocols that govern exchanges, in total 75 terms in...
Growth in the power and capabilities of information technology (IT) has led to the increasing use of IT to deliver, score and record responses of tests and assessments in a...
In order to support a globally interoperable system of seafarers' identity documents, ISO/IEC 24713-3:2009 establishes a biometric profile to define how to use biometrics for verification and identification of seafarers...
In the field of customer premises cabling this International Standard specifies a wide range of communications services including automation, process control and monitoring applications for use in industrial premises. This...
Intended to facilitate international communication in office automation. Presents, in two languages, terms and definitions of selected concepts relevant to the field of office automation and identifies relationships between the...
Is intended to facilitate international communication in data communication. Presents, in two languages, terms and definitions of selected concepts relevant to the field of data communication and identifies relationships among...
ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video information...
ISO/IEC 23000-2:2006 specifies a method to import MPEG-1 Layer III coded media files (i.e. MP3) that may contain ID3V1 meta-data into the framework of MPEG-4 as an MPEG-4 file. Optionally,...
ISO/IEC 23000-2:2008 presents a basic architecture for constructing an annotated music library. It defines a simple file format for songs and a file format for albums and playlists. A conformant...
ISO/IEC 23000-3:2007 specifies a solution for digital photo library applications. It standardizes the packaging of images and associated metadata, enabling interoperable exchange across diverse devices and platforms. The supported metadata...
ISO/IEC 23000-4:2008 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. ISO/IEC 23000-4:2008 specification also defines other technical features such as timed...
ISO/IEC 23000-4:2009 specifies signaling of content governance and protection of musical slide show application format based on MPEG-21 Part 4: Intellectual Property Management and Protection (IPMP) Components Base Profile and...
ISO/IEC 23000-5:2011 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video information...
ISO/IEC 23000-6:2009 specifes the professional archival application format (PA-AF). The purpose of the PA-AF is to provide a standardized packaging format for digital files. This packaging format can also serve...
ISO/IEC 23000-7:2008 specifies a container format, which can contain any type of content and can also transport additional metadata. This packaging mechanism offers the possibility to enrich the content with...
ISO/IEC 23000-8:2008 specifies a file format designed for mid-resolution “DVD-style” video applications. The file format provides the overall structure for storing video contents, images, metadata, and user interface in a...
ISO/IEC 23000-9:2008 specifies a file format that pertains to both terrestrial digital multimedia broadcasting (T-DMB) and satellite digital multimedia broadcasting (S-DMB) contents and services. It integrates the existing DMB contents...
ISO/IEC 23001-10:2015 defines a storage format for timed metadata metrics. The timed metadata metrics can be associated with other tracks in the ISO Base Media File Format. Typical timed metadata,...
ISO/IEC 23001-11:2015 specifies metadata for energy-efficient decoding, encoding, presentation, and selection of media. The metadata for energy-efficient decoding specifies two sets of information: Complexity Metrics (CM) metadata and Decoding Operation...
ISO/IEC 23001-12:2015 defines the carriage of Sample Variants in the ISO base media file format (ISO/IEC 14496‑12).
ISO/IEC 23001-1:2006 provides a standardized set of generic technologies for encoding XML documents. It addresses a broad spectrum of applications and requirements by providing generic methods for transmitting and compressing...
ISO/IEC 23001-2:2008 specifies the Fragment Request Unit technology. It comprises a syntax and semantics for expressing a request for fragments of XML. It also specifies how such requests can be...
ISO/IEC 23001-3:2008 specifies XML IPMP messages which are a simple and natural extension of the IPMP Information Descriptors defined in ISO/IEC 21000-4. They allow dispatching of the IPMP information related...
ISO/IEC 23001-4:2009 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video-coding (RVC) framework. It primarily addresses reconfigurable video aspects and will only focus...
ISO/IEC 23001-4:2011 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video-coding (RVC) framework. It primarily addresses reconfigurable video aspects and will only focus...
ISO/IEC 23001-4:2014 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video coding (RVC) framework. It primarily addresses reconfigurable video aspects and focuses on...
ISO/IEC 23001-4:2017 defines the methods and general principles capable of describing codec configurations in the reconfigurable video coding (RVC) framework. It primarily addresses reconfigurable video aspects and will only focus...
ISO/IEC 23001-5:2008 specifies BSDL (Bitstream Syntax Description Language), a language based on W3C XML Schema to describe the structure of a bitstream with an XML document named BS Description. BSDL...
ISO/IEC 23001-7:2012 specifies a common encryption format for use in any file format based on ISO/IEC 14496-12, the ISO base media file format. The 'cenc' Common Encryption Scheme specifies standard...
ISO/IEC 23001-7:2015 specifies a common encryption format for use in any file format based on ISO/IEC 14496‑12.
ISO/IEC 23001-7:2016 specifies common encryption formats for use in any file format based on ISO/IEC 14496‑12. File, track, and track fragment metadata is specified to enable multiple digital rights and...
ISO/IEC 23001-8:2013 defines various code points and fields that establish properties of a video or audio stream that are independent of the compression encoding and bit rate. These properties may...
ISO/IEC 23001-8:2016 defines various code points and fields that establish properties of a video or audio stream that are independent of the compression encoding and bit rate. These properties may...
ISO/IEC 23001-9:2014 specifies a common media encryption format for use in MPEG-2 transport streams. This encryption format is intended to be used in an interoperable way with media encrypted using...
ISO/IEC 23001-9:2016 specifies a common media encryption format for use in MPEG-2 transport streams. This encryption format is intended to be used in an interoperable way with media encrypted using...
ISO/IEC 23002-2:2008 specifies a particular implementation of an integer-output 8x8 inverse discrete cosine transform (IDCT) that fully conforms to the accuracy requirements specified in ISO/IEC 23002-1 and additionally meets or...
ISO/IEC 23002-3:2007 defines auxiliary video streams as data coded as video sequences and supplementing a primary video sequence. Depth maps and parallax maps are the first specified types of auxiliary...
ISO/IEC 23002-4:2010 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which...
ISO/IEC 23002-4:2014 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which...
ISO/IEC 23002-4:2018 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which...
ISO/IEC 23002-5:2013 describes: what is meant by conformance of what is specified in ISO/IEC 23002-4, the structure of the reference software related to what is specified in ISO/IEC 23002-4. Currently...
ISO/IEC 23002-5:2017 describes: - what is meant by conformance of what is specified in ISO/IEC 23002‑4, - the structure of the reference software related to what is specified in ISO/IEC...
ISO/IEC 23003-1:2007 (MPEG Surround) is efficient technology for multi-channel audio compression. Rather than performing a discrete coding of the individual audio input channels, MPEG Surround captures the spatial image of...
ISO/IEC 23003-2:2010 specifies the reference model of MPEG Spatial Audio Object Coding (SAOC): an efficient parametric coding technology designed to encode, transmit, and interactively render multiple audio objects for playback...
ISO/IEC 23003-3:2012 specifies a unified speech and audio codec which is capable of coding signals having an arbitrary mix of speech and audio content. The codec has a performance comparable...
ISO/IEC 23003-4:2015 specifies technology for loudness and dynamic range control. ISO/IEC 23003-4:2015 is applicable to most MPEG audio technologies. It offers flexible solutions to efficiently support the widespread demand for...
ISO/IEC 23004-1:2007 specifies the architecture of the MPEG Multimedia Middleware technology. Multimedia Middleware (M3W) allows application software to execute multimedia functions with a minimum knowledge of the inner workings of...
ISO/IEC 23004-2:2007 specifies the multimedia application programming interface (API) of the MPEG Multimedia Middleware (M3W) technology. This Multimedia API provides a flexible interoperable set of media functions suitable for use...
ISO/IEC 23004-3:2007 specifies the component model which is the realization technology of the MPEG Multimedia Middleware. In addition, the interfaces of the support application programming interface needed for instantiation and...
ISO/IEC 23004-4:2007 specifies the interfaces of the support application programming interface and the realization technology used for resource management in MPEG Multimedia Middleware (M3W). Resource management is an optional framework...
ISO/IEC 23004-5:2008 specifies the interfaces of the support application programming interface (API) and the realization technology used for Component Download in MPEG Multimedia Middleware (M3W). Component Download is an optional...
ISO/IEC 23004-6:2008 specifies the interfaces of the support application programming interface (API) and the realization technology used for Fault Management in MPEG Multimedia Middleware (M3W). Fault Management is an optional...
ISO/IEC 23004-7:2008 specifies the interfaces of the support application programming interface (API) and the realization technology used for Integrity Management in MPEG Multimedia Middleware (M3W). Integrity Management is an optional...
ISO/IEC 23004-8:2009 explains the organization of the reference software for ISO/IEC 23004, Parts 1 to 7 (Multimedia Middleware). The electronic attachment to ISO/IEC 23004-8:2009 provides the source code of the...
ISO/IEC 23005-1:2010 specifies the architecture of MPEG-V (media context and control).
ISO/IEC 23005-1:2014 specifies the architecture of MPEG-V (media context and control), and its three associated use cases of information adaptation from virtual world to real world, information adaptation from real...
ISO/IEC 23005-1:2016 specifies the architecture of MPEG-V (media context and control), its three associated use cases of information adaptation from virtual world to real world, information adaptation from real world...
ISO/IEC 23005-2:2011 specifies syntax and semantics of the tools required to provide interoperability in controlling devices in real as well as virtual worlds.
ISO/IEC 23005-2:2013 specifies syntax and semantics of the tools required to provide interoperability in controlling devices in real as well as virtual worlds. The adaptation engine (RV or VR engine),...
ISO/IEC 23005-2:2016 specifies syntax and semantics of the tools required to provide interoperability in controlling devices in real as well as virtual worlds. In Figure 1, the scope of this...
ISO/IEC 23005-3:2011 specifies the syntax and semantics of description schemes and descriptors that represent sensory information. Its purpose is to enhance the experience of users while consuming media resources.
ISO/IEC 23005-3:2013 specifies syntax and semantics of description schemes and descriptors that represent sensory information. It is applicable to enhance the experience of users while consuming media resources by stimulating...
ISO/IEC 23005-3:2016 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This international standard is applicable to enhance the experience of users while consuming media resources...
ISO/IEC 23005-4:2011 provides syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata to provide the interoperability between virtual worlds and/or control a...
ISO/IEC 23005-4:2013 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual world object (or...
ISO/IEC 23005-4:2016 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual world object (or...
ISO/IEC 23005-5:2011 specifies syntax and semantics of the data formats for interaction devices, i.e., Device Commands and Sensed Information, required for providing interoperability in controlling interaction devices and in sensing...
ISO/IEC 23005-5:2013 specifies syntax and semantics of the data formats for interaction devices, i.e. Device Commands and Sensed Information, required for providing interoperability in controlling interaction devices and in sensing...
ISO/IEC 23005-5:2016 specifies syntax and semantics of the data formats for interaction devices, i.e. Device Commands and Sensed Information, required for providing interoperability in controlling interaction devices and in sensing...
ISO/IEC 23005-6:2013 specifies syntax and semantics of the data types and tools common to the tools defined in the other parts of ISO/IEC 23005, such as basic data types which...
ISO/IEC 23005-6:2016 specifies syntax and semantics of the data types and tools common to the tools defined in the other parts of ISO/IEC 23005, such as basic data types which...
ISO/IEC 23005-7:2011 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23005. The information provided is applicable for determining the reference software modules available...
ISO/IEC 23005-7:2014 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23005. The information provided is applicable for determining the reference software modules available...
ISO/IEC 23005-7:2017 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23005. The information provided is applicable for determining the reference software modules available...
ISO/IEC 23006-1:2011 specifies the MXM Architecture and references the technologies that are part of MXM. The architecture comprises a set of MXM Engines for which application programming interfaces (APIs) are...
ISO/IEC 23006-1:2013 specifies the MPEG-M architecture that is made accessible through the set of MPEG-M middleware APIs, elementary services and service aggregation specified in ISO/IEC 23006-2, ISO/IEC 23006-4 and ISO/IEC...
ISO/IEC 23006-2:2011 specifies a set of Application Programming Interfaces (APIs) so that MXM Applications executing on an MXM Device can access the standard multimedia technologies contained in its Middleware as...
ISO/IEC 23006-2:2013 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia technologies contained...
ISO/IEC 23006-2:2016 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia technologies contained...
ISO/IEC 23006-3:2013 describes the reference software implementing the normative clauses of ISO/IEC 23006-1, ISO/IEC 23006-2 and ISO/IEC 23006-4 and specifies conformance criteria. The information provided is applicable for determining the...
ISO/IEC 23006-3:2016 describes the reference software implementing the normative clauses of ISO/IEC 23006‑1, ISO/IEC 23006‑2 and ISO/IEC 23006‑4 and specifies conformance criteria. The information provided are applicable for determining the...
ISO/IEC 23006-4:2010 specifies a set of protocols enabling distributed applications to exchange information related to content items and parts thereof, including rights and protection information.
ISO/IEC 23006-4:2013 specifies a set of Elementary Services and protocols enabling distributed applications to exchange information related to content items and parts thereof, including all the necessary Operations on MPEG-related...
ISO/IEC 23006-5:2013 specifies the technology enabling the combination of Elementary Services (ESs) to build Aggregated Services (ASs).
ISO/IEC 23007-1:2010 defines a specification for the exchange, the control and the communication of widgets with other entities, a widget being a self-contained living entity with an interactive and dynamic...
ISO/IEC 23007-2:2012 specifies advanced user interaction interfaces (AUI) to support various advanced user interaction devices. The AUI interface is a part of the bridge between scene descriptions and system resources.
ISO/IEC 23007-3:2011 specifies how to test whether data and decoders meet requirements specified by ISO/IEC 23007-1. It also describes the procedures for testing the conformance of widgets and widget managers...
ISO/IEC 23008-10 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008‑1 MPEG Media Transport to provide reliable delivery in IP network...
ISO/IEC 23008-11:2015 specifies MPEG Composition Information (CI), a method describing composition information of media for delivery of multimedia services over packet-based heterogeneous networks. The technologies for composition function specify the...
ISO/IEC 23008-1:2014 specifies MPEG Media Transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of multimedia data over heterogeneous packet-switched networks...
ISO/IEC 23008-1:2017 specifies MPEG media transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of multimedia data over heterogeneous packet-switched networks...
ISO/IEC 23008-2 specifies high efficiency video coding.
ISO/IEC 23008-2:2013 specifies high efficiency video coding. It was developed in response to the growing need for higher compression of moving pictures for various applications such as videoconferencing, digital storage...
ISO/IEC 23008-2:2015 specifies high efficiency video coding.
ISO/IEC 23008-3:2015 specifies technology which supports the efficient transmission of 3D audio signals and flexible rendering for the playback of 3D audio in a wide variety of listening scenarios. These...
ISO/IEC 23008-5:2015 is a draft of the reference software implementing the HEVC specification. Source code is provided in the attached zip archive.
ISO/IEC 23008-5:2017 provides accompanying reference software for Rec. ITU-T H.265 | ISO/IEC 23008-2 as an electronic attachment. The software is an integral part of this document. The use of this...
ISO/IEC 23009-1:2012 primarily specifies formats for the Media Presentation Description (MPD) and Segments for dynamic adaptive streaming delivery of MPEG media over HTTP. The Media Presentation Description (MPD) is an...
ISO/IEC 23009-1:2014 primarily specifies formats for the Media Presentation Description and Segments for dynamic adaptive streaming delivery of MPEG media over HTTP. It is applicable to streaming services over the...
ISO/IEC 23009-2:2014 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation Descriptions, Segments, and combinations thereof...
ISO/IEC 23009-2:2017 specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009‑1, that is test vectors comprising media presentation descriptions, segments, and combinations thereof that conform or...
ISO/IEC 23009-4:2013 specifies: format-independent segment encryption and signalling mechanisms for use with any media segment format used in DASH (ISO/IEC 23009-1:2012); mechanisms to ensure segment integrity and authenticity for use...
ISO/IEC 23009-5:2017 defines the following: - the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them; - the semantics of SAND...
ISO/IEC 23009-6:2017 specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the features these protocols support over HTTP/1.1 to...
ISO/IEC 23026:2006 defines recommended practices for World Wide Web page engineering for Intranet and Extranet environments, based on World Wide Web Consortium (W3C®) and related industry guidelines.
ISO/IEC 23091-3:2018 defines various code points and fields that establish properties of an audio stream that are independent of the compression encoding and bit rate. These properties could describe the...
ISO/IEC 23270:2003 specifies the form and establishes the interpretation of programs written in the C# programming language. It specifies: the representation of C# programs; the syntax and constraints of the...
ISO/IEC 23270:2006 specifies the form and establishes the interpretation of programs written in the C# programming language.
ISO/IEC 23271:2003 defines the Common Language Infrastructure (CLI) in which applications written in multiple high-level languages may be executed in different system environments without the need to rewrite the applications...
ISO/IEC 23271:2006 defines the Common Language Infrastructure (CLI) in which applications written in multiple high-level languages can be executed in different system environments without the need to rewrite those applications...
ISO/IEC 23271:2012 defines the Common Language Infrastructure (CLI) in which applications written in multiple high-level languages can be executed in different system environments without the need to rewrite those applications...
ISO/IEC 23289:2002 specifies signalling interworking between "QSIG" and "H.323" in support of basic services within a corporate telecommunication network (CN). "QSIG" is a signalling protocol that operates at the Q...
ISO/IEC 23290:2002 specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private Integrated Services Network (PISN).
ISO/IEC 23290:2004 specifies functions for using an H.323 packet network in order to interconnect two Private Integrated services Network eXchanges (PINXs) forming part of a Private Integrated Services Network (PISN).
ISO/IEC 23360-2:2006 is the IA32 architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23360-3:2006 is the Itanium(TM) architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23360-4:2006 is the AMD64 architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23360-5:2006 is the PPC32 architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23360-6:2006 is the PPC64 architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23360-7:2006 is the S390 architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23360-8:2006 is the S390X architecture-specifi c Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...
ISO/IEC 23651:2003 specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge containing a memory chip to enable physical interchange of such cartridges between drives. It...
ISO/IEC 2375:2003 specifies the procedures to be followed for preparing, maintaining, and publishing a register of escape sequences and of the coded character sets they identify. The registration process specified...
ISO/IEC 2382-36:2008 is intended to facilitate international communication in information technology for learning, education and training . It presents, in two languages, terms and definitions of selected concepts relevant to...
ISO/IEC 2382-36:2013 is intended to facilitate international communication in information technology for learning, education, and training. It presents, in two languages, terms and definitions of selected concepts relevant to the...
ISO/IEC 2382-37:2012 establishes a systematic description of the concepts in the field of biometrics pertaining to recognition of human beings and reconciles variant terms in use in pre-existing biometric standards...
ISO/IEC 2382-37:2017 establishes a systematic description of the concepts in the field of biometrics pertaining to recognition of human beings and reconciles variant terms in use in pre-existing biometric standards...
ISO/IEC 23912:2005 specifies the mechanical, physical and optical characteristics of an 80 mm and a 120 mm DVD Recordable disk to enable the interchange of such disks. It specifies the...
ISO/IEC 23915:2005 specifies signalling interworking between "QSIG" and the Session Initiation Protocol (SIP) in support of call diversion within corporate telecommunication networks (CN), also known as enterprise networks. "QSIG" is...
ISO/IEC 23916:2005 specifies call transfer interworking between the Session Initiation Protocol (SIP) and "QSIG" within corporate telecommunication networks (CN), also known as enterprise networks. "QSIG" is a signalling protocol that...
ISO/IEC 23917:2005 specifies protocol test methods for ISO/IEC 18092 in addition to those specified in ISO/IEC 22536.
ISO/IEC 24570:2004: specifies a method to measure functional size of software, gives guidelines how to determine the components of functional size of software, specifies how to calculate the functional size...
ISO/IEC 24570:2018 specifies the set of definitions, rules and guidelines for applying the Nesma Function Point Analysis (FPA) method.
ISO/IEC 24700:2004 specifies product characteristics for use in an original equipment manufacturer's or authorized third party's declaration of conformity to demonstrate that a marketed product that contains reused components performs...
ISO/IEC 24707:2007 defines Common Logic: a first-order logic framework intended for information exchange and transmission. The heart of the framework is a complete abstract syntax and abstract semantics for Common...
ISO/IEC 24708:2008 specifies the syntax, semantics, and encodings of a set of messages (BIP messages) that enable a BioAPI-conforming application (see ISO/IEC 19784-1) to request biometric operations in BioAPI-conforming biometric...
ISO/IEC 24709-1:2007 specifies the concepts, framework, test methods and criteria required to test conformity of biometric products claiming conformance to BioAPI (ISO/IEC 19784-1). Guidelines for specifying BioAPI conformance test suites,...
ISO/IEC 24709-1:2017 specifies the concepts, framework, test methods, and criteria required to test conformity of biometric products claiming conformance to BioAPI (see ISO/IEC 19784-1). Guidelines for specifying BioAPI conformance test...
ISO/IEC 24709-2:2007 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1. These assertions enable a user of ISO/IEC 24709-2:2007 (such as a testing laboratory)...
ISO/IEC 24709-3:2011 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1:2007. These assertions enable a user of ISO/IEC 24709-3:2011 (such as a testing laboratory)...
ISO/IEC 24711:2007 defines a method for testing and calculation of average yield measured in the number of standard pages for a colour inkjet cartridge and a specific printer printing in...
ISO/IEC 24712:2007 defines colour test pages for the measurement of consumable yield. The test page suite includes four "customer" type documents and one "diagnostic" page that is used to determine...
ISO/IEC 24713-1:2008 provides common definitions used within the profile standards and references other standards applicable to the successful implementation of a generic biometric system. A harmonized (with the other part...
ISO/IEC 24713-2:2008 specifies the application profile including necessary parameters and interfaces between function modules (i.e. BioAPI based modules and an external interface) in support of token-based biometric identification and verification...
ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. ISO/IEC 24727-4:2008 standardizes the connectivity and...
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards (ICCs) and external applications to include generic services for multi-sector use. The organization and the operation...
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. The organization and the operation of...
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. ISO/IEC 24727-5:2011 specifies conformance testing procedures...
ISO/IEC 24727 specifies a set of programming interfaces and protocols enabling interactions between integrated circuit cards (ICCs) and applications resident on a variety of computer platforms. The ICCs provide generic...
ISO/IEC 24727-2:2008 defines a generic card interface for integrated circuit cards. This interface is presented as: command-response pairs for interoperability, card and application capability description and determination. ISO/IEC 24727-2:2008 is...
ISO/IEC 24727-6:2010 defines the procedures for registration of authentication protocols (APs), including related cryptographic algorithms, test methods and conformance assessment criteria, and registration of the adoption of ISO/IEC 24727 APs...
ISO/IEC 24728:2006 specifies the requirements for the bar code symbology known as MicroPDF417. It specifies the MicroPDF417 symbology characteristics, data character encodation, symbol formats, dimensions, error correction rules, decoding algorithm,...
ISO/IEC 24730 defines air interface protocols and an application programming interface (API) for real-time locating systems (RTLS). ISO/IEC 24730-5:2010 defines an air interface protocol which utilizes chirp spread spectrum (CSS)...
ISO/IEC 24730 defines two air interface protocols and a single application program interface (API) for real-time locating systems (RTLS) for use in asset management and is intended to allow for...
ISO/IEC 24730-1:2014 enables software applications to utilize a real-time locating system (RTLS) infrastructure to locate assets with RTLS transmitters attached to them. It defines a boundary across which application software...
ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data telemetry.
ISO/IEC 24730-2:2012 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data telemetry.
ISO/IEC 24730-61:2012 defines the physical layer (PHY) and tag management layer (TML) of an ultra wide band (UWB) air interface protocol that supports one directional simplex communication readers and tags...
ISO/IEC 24730-62:2013 defines the air-interface for real time locating systems (RTLS) using a physical layer Ultra Wide Band (UWB) signalling mechanism (based on IEEE 802.15.4a UWB). This modulation scheme employs...
ISO/IEC 24734:2009 provides a method for measuring the productivity of digital printing devices with various office applications and print job characteristics. It is applicable to digital printing devices, including single...
ISO/IEC 24734:2014 specifies a method for measuring the productivity of digital printing devices with various office applications and print job characteristics. It is applicable to digital printing devices, including single-function...
Presents, in English and French, 106 terms in the following fields: text processing, text editors, text output and text editing. In order to facilitate their translation into other languages, the...
Presents, in English and French, 144 terms in the following fields: general terms, information representation, hardware, software, programming, applications and end user, computer security, data management. In order to facilitate...
Presents, in English and French, 66 terms in the following fields: general terms, layers, services and protocols, connection, application service elements, miscellaneous. In order to facilitate their translation into other...
Sreves to facilitate international communication in information processing. Presents English and French terms and definitions of selected concepts as regards the field of information processing and defines relationsships between the...
Standard
The formats defined in ISO/IEC 23008-12:2017 enable the interchange, editing, and display of images, as well as the carriage of metadata associated with those images. The Image File Format builds...
The GS1 DataBar family contains three types of linear symbologies to be used with the GS1 system. The first type has four variations (GS1 DataBar Omnidirectional, GS1 DataBar Truncated, GS1...
The GS1 Reduced Space Symbology (RSS) family contains three linear symbologies (RSS-14, RSS Limited and RSS Expanded) to be used with the GS1 system. The use of the symbology is...
The ISO/IEC 23091 series defines various systems code points and fields that establish properties of a multimedia stream that are independent of the compression encoding and bit rate. These properties...
The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard...
The LSB Languages specification defines components for runtime languages which are found on an LSB conforming system.
The network-based media processing (NBMP) framework defines the interfaces including both data formats and application programming interfaces (APIs) among the entities connected through digital networks for media processing. Users can...
The purpose of ISO/IEC 23000-6 Professional archival application format (PA-AF) is to provide a standardized packaging format for digital files. This packaging format can also serve as an implementation of...
The purpose of ISO/IEC 24703:2004 is to define the datatype of identifiers that can be associated with participants in learning, education and training. Participants may be users, teachers, agents, groups,...
The scope of ISO/IEC 24711:2006 is limited to evaluation of ink cartridge page yield for ink-containing cartridges (i.e. integrated ink cartridges and ink cartridges without integrated print heads) for colour...
The scope of ISO/IEC 24711:2015 is limited to evaluation of ink cartridge page yield for ink-containing cartridges (i.e. integrated ink cartridges and ink cartridges without integrated printheads) for colour inkjet...
The scope of ISO/IEC 24712:2006 is to define colour test pages for the measurement of consumable yield. The test page suite includes four "customer" type documents and one "diagnostic" page...
The scope of this document is limited to the evaluation of ink cartridge page yield for ink-containing cartridges (i.e. integrated ink cartridges and ink cartridges without integrated printheads) for colour...
The technologies of this document specified are description languages and vocabularies to describe virtual world objects. The adaptation engine is not within the scope of this document. This document specifies...
The technologies of this document specified are: - description languages and vocabularies to characterize devices and users; - control information to fine tune the sensed information and the actuator command...
The technologies specified in this document are description languages and vocabularies which describe sensorial effects. The adaptation engine is not within the scope of this document (or the ISO/IEC 23005...
This document contains simulation software for the MPEG-H 3D audio standard as defined in ISO/IEC 23008‑3.
This document contains simulation software for the Unified speech and audio coding standard as defined in ISO/IEC 23003-3.
This document defines a storage format for derived visual tracks and an initial base set of related transformation operations. The format defined in this document enables the interchange, editing, and...
This document defines a storage format for timed metadata. The timed metadata can be associated with other tracks in the ISO base media file format. Timed metadata such as quality...
This document defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard environment for high-volume...
This document defines a technical solution for encrypting resources in digital publications (especially EPUB) and for securely delivering decryption keys to reading systems, included in licenses tailored to specific users.
This document defines a technical solution for encrypting resources in digital publications (especially EPUB), effectively registering a device certificate to providers and securely delivering decryption keys to reading systems included...
This document defines a test method to evaluate the interference rejection performance of tags covered by ISO/IEC 18000-63 and a heterogeneous wireless system using different access technologies, e.g. radio frequency...
This document defines how uncompressed audio is carried in files in the family of standards based on the ISO base media file format. This includes mono, stereo and multi-channel audio...
This document defines sample variants and their carriage in the ISO base media file format (ISO/IEC 14496-12) and MPEG-2 transport stream (ISO/IEC 13818-1).
This document defines the capabilities of issue management tools and is used to select the most appropriate one from many issue management tools. The evaluation and selection of the issue...
This document defines the functionality and behavior of the Sideband Interface responsible for connecting the Network Controller to the Management Controller. It also outlines the behavioral model of the network...
This document defines the requirements for the symbology known as JAB Code. It specifies the JAB Code symbology characteristics, symbol structure, symbol dimensions, symbol cascading rules, data character encodation, error...
This document defines the requirements for the symbology known as rMQR. It specifies the rMQR symbology characteristics, data character encoding methods, symbol formats, dimensional characteristics, error correction rules, reference decoding...
This document defines various code points and fields that establish properties of a video (or still image) representation and are independent of the compression encoding and bit rate. These properties...
This document describes a standardized method to assess the energy efficiency of commercial storage products in both active and idle states of operation. A taxonomy is defined that classifies storage...
This document describes the architecture of systems for the internet of media things.
This document describes the method for selection of a language in information and communication (ICT) devices. This document is intended to apply to the user interface design of ICT devices...
This document describes three types of copyright protection technologies in use in the publishing industry: - digital rights management (DRM) free protection, i.e. technologies which do not rely on content...
This document establishes a reference software for Rec. ITU-T H.266 | ISO/IEC 23090-3. NOTE The use of this reference software is not required for making an implementation of an encoder...
This document establishes a set of building blocks, i.e. concepts, terms, and definitions, including Data Level Objectives (DLOs) and Data Qualitative Objectives (DQOs), that can be used to create Data...
This document establishes a systematic description of the concepts in the field of biometrics pertaining to recognition of human beings. This document also reconciles variant terms in use in pre-existing...
This document establishes an Artificial Intelligence (AI) and Machine Learning (ML) framework for describing a generic AI system using ML technology. The framework describes the system components and their functions...
This document gives general guidance for the stages in the life cycle of a system’s biometric and associated elements. This covers the following: - the capture and design of initial...
This document introduces and describes the concept of the application programming interface (API) to security devices with the intention to simplify the usage of commands and mechanisms defined by the...
This document presents specific characteristics of industrial internet platforms (IIPs), including related security threats, context-specific security control objectives and security controls. This document covers specific security concerns in the industrial...
This document primarily specifies formats for the Media Presentation Description and Segments for dynamic adaptive streaming delivery of MPEG media over HTTP. It is applicable to streaming services over the...
This document provides a description of a system architecture for real-time automatic simultaneous interpretation systems for spontaneous speech designed to interoperate among different natural languages. While traditional speech-to-speech translation addresses...
This document provides a framework for developing processes to effectively leverage big data analytics across the organization irrespective of the industries or sectors. This document specifies process management for big...
This document provides accompanying reference software for ISO/IEC 23090-9. The use of this reference software is not required for making an implementation of an encoder or decoder in conformance to...
This document provides definitions of data types and tools, which are used in other parts of the ISO/IEC 23005 series, but are not specific to a single part. This document...
This document provides guidance on how organizations that develop, produce, deploy or use products, systems and services that utilize artificial intelligence (AI) can manage risk specifically related to AI. The...
This document provides methodology for the use of formal methods to assess robustness properties of neural networks. The document focuses on how to select, apply and manage formal methods to...
This document provides reference software for ISO/IEC 23090-5.
This document provides requirements and recommendations on all written text so that it is easy to read and understand in any user interface, regardless of its format. This document addresses...
This document provides specifications for the normative representation of the following types of genomic information: - unaligned sequencing reads including read identifiers and quality values; - aligned sequencing reads including...
This document provides specifications for the normative representation of the following types of genomic information: - variants with genotyping information - functional annotations - tracks - expression matrices - contact...
This document provides specifications for the representation of the following types of genomic information: - unaligned sequencing reads including read identifiers and quality values; - aligned sequencing reads including read...
This document provides terms and definitions for vocabulary used in the field of learning, education and training (LET) to facilitate international communication in the field. This document also identifies and...
This document provides the general description of real-time automatic simultaneous interpretation systems designed to interoperate among different natural languages for spontaneous speech. While traditional speech to speech machine translation addresses...
This document provides the reference software for MMT and its description.
This document provides user interface requirements and functional description of real-time automatic simultaneous interpretation systems designed to interoperate among different natural languages for spontaneous speech. While traditional speech to speech...
This document specifies a family of logic languages designed for use in the representation and interchange of information and data among disparate computer systems. The following features are essential to...
This document specifies a framework to describe and organize learning resources in ubiquitous learning. It provides features to enable dynamic aggregation of resources in different learning contexts, in which the...
This document specifies a general framework for the security evaluation of quantum key distribution (QKD) according to the ISO/IEC 15408 series. Specifically, it specifies a baseline set of common security...
This document specifies a media format that enables the storage and delivery of geometry-based point cloud compression data. The geometry-based point cloud compression data can be timed or non-timed. It...
This document specifies a metadata structure to store, present and exchange online learning facilitator (OLF) information by specifying the data elements and their attributes to describe facilitator’s information on various...
This document specifies a method for measuring single photo printing time of digital photo printing devices on a wide range of print technologies. This document is applicable to digital photo...
This document specifies a set of test procedures designed to verify whether bitstreams and decoders meet requirements specified in ISO/IEC 23092-1 and ISO/IEC 23092-2. Procedures are described for testing conformity...
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders essential video coding (EVC), which contains tests and a reference software designed to verify...
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders meet the normative requirements specified in ISO/IEC 23090-9.
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders meet the normative requirements specified in Rec. ITU-T H.265 | ISO/IEC 23008‑2. NOTE The...
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders meet the requirements specified in ISO/IEC 23090-12.
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders meet the requirements specified in ISO/IEC 23090-5.
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders meet the requirements specified in Rec. ITU‑T H.266 | ISO/IEC 23090-3.
This document specifies a set of tests and procedures designed to indicate whether encoders or decoders meet the requirements specified in Rec. ITU-T H.266 | ISO/IEC 23090-3.
This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements of that...
This document specifies a unified speech and audio codec which is capable of coding signals having an arbitrary mix of speech and audio content. The codec has a performance comparable...
This document specifies a video coding technology known as essential video coding (EVC), which contains syntax format, semantics and an associated decoding process. The decoding process is designed to guarantee...
This document specifies a video coding technology known as versatile video coding (VVC), comprising a video coding technology with a compression capability that is substantially beyond that of the prior...
This document specifies an architecture for media orchestration, as well as associated messaging and control, timed metadata, the carriage of that timed metadata, and orchestration data.
This document specifies an image-based representation model that represents target objects/environments using a set of images and optionally the underlying 3D model for accurate and efficient objects/environments representation at an...
This document specifies application platform energy effectiveness (APEE) as a Key Performance Indicator (KPI) which quantifies the energy effectiveness of an application platform for an IT service in data centres.
This document specifies carriage of coded media representations which comply with visual volumetric video-based coding and video-based point cloud compression (specified in ISO/IEC 23090-5).
This document specifies common encryption formats for use in any file format based on ISO/IEC 14496-12. File, item, track, and track fragment metadata is specified to enable multiple digital rights...
This document specifies common immersive media metadata focusing on immersive videos (including 360° videos) and images.
This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-D Unified speech and audio coding standard as defined in ISO/IEC 23003‑3. This is done to assist...
This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist implementers and to...
This document specifies content conformance requirements for verifying the accessibility of EPUB publications. It also specifies accessibility metadata requirements for the discoverability of EPUB publications.
This document specifies cryptographic mechanisms to redact authentic data. The mechanisms described in this document offer different combinations of the security properties defined and described in ISO/IEC 23264-1. For all...
This document specifies data formats for both transport and storage of genomic information, including the conversion process.
This document specifies extensions to existing scene description formats in order to support MPEG media, in particular immersive media. MPEG media includes but is not limited to media encoded with...
This document specifies generic system architectures and generic life-cycle phases of mobile eID systems in terms of building blocks for mobile eID system infrastructures. It standardizes interfaces and services for...
This document specifies genomic information representation reference software, referred to as the genomic model (GM). This decoding software is provided to assess conformance to the requirements of ISO/IEC 23092-1 and...
This document specifies geometry-based point cloud compression.
This document specifies high efficiency video coding.
This document specifies how the format defined in ISO/IEC 14496-12 can be used to store web resources (HTML, JavaScript, CSS, etc.) and defines brands to identify files conforming to this...
This document specifies how uncompressed 2D image and video data is carried in files in the family of standards based on the ISO base media file format (ISO/IEC 14496-12). This...
This document specifies immersive media metrics and the measurement framework. The immersive media metrics can be collected by service providers and used to enhance the immersive media quality and experiences.
This document specifies information metadata, auxiliary fields, SAM interoperability, protection metadata and programming interfaces of genomic information. It defines: - metadata storage and interpretation for the different encapsulation levels as...
This document specifies low complexity enhancement video coding.
This document specifies metadata for energy-efficient decoding, encoding, presentation and selection of media. The metadata for energy-efficient decoding specifies two sets of information: complexity metrics (CM) metadata and decoding operation...
This document specifies metadata for energy-efficient decoding, encoding, presentation, and selection of media.
This document specifies MPEG media transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of multimedia data over heterogeneous packet-switched networks...
This document specifies properties of cryptographic mechanisms to redact authentic data. In particular, it defines the processes involved in those mechanisms, the participating parties, and the cryptographic properties.
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard). The radio frequency (RF) test methods for...
This document specifies requirements for the vendors and gives guidelines for both the users and the developers of software safety and security verification tools. The users of such tools include,...
This document specifies syntax and semantics of description schemes to represent data exchanged by media things (e.g. media sensors, media actuators, media analyzers, media storages). Moreover, it specifies the APIs...
This document specifies syntax and semantics of the data formats for interaction devices by providing a standardized format for interfacing actuators and sensors by defining XML schema-based language named Interaction...
This document specifies technology for loudness and dynamic range control. It is applicable to most MPEG audio technologies. It offers flexible solutions to efficiently support the widespread demand for technologies...
This document specifies technology that supports the efficient transmission of immersive audio signals and flexible rendering for the playback of immersive audio in a wide variety of listening scenarios. These...
This document specifies test and evaluation methods for the security evaluation of quantum key distribution (QKD). It also describes evaluation activities that constitute the test and evaluation methods for the...
This document specifies the abstract class of a media thing (MThing), which is a basic component to construct Internet of media things. The MThing class contains the basic APIs to:...
This document specifies the abstract class of a media thing (MThing), which is a basic component to construct the Internet of media things. The MThing class contains the basic APIs...
This document specifies the architecture of MPEG-V (media context and control) and its three types of associated use cases: - information adaptation from virtual world to real world; - information...
This document specifies the capabilities of a tool to support review work. The evaluation and selection of the review tools are performed in accordance with ISO/IEC 20741 which defines the...
This document specifies the conformance and reference software for omnidirectional media format (specified in ISO/IEC 23090‑2). This document describes the reference software modules and the features that is supports. It...
This document specifies the conformance and reference software implementing ISO/IEC 23093-3. The information provided is applicable for determining the reference software modules available for ISO/IEC 23093-3, understanding the functionality of...
This document specifies the conformance and reference software implementing the normative clauses of all parts of the ISO/IEC 23005 series. The information provided is applicable for determining the reference software...
This document specifies the conformance and reference software implementing the test vectors comprising media presentation descriptions, segments and combinations thereof in ISO/IEC 23009‑1, and the corresponding software modules.
This document specifies the format of the event message track.
This document specifies the format of the Session-Based Description document and the MPD's extension to be used in session-based operations with MPEG DASH (ISO/IEC 23009-1).
This document specifies the framework for an Additive Manufacturing Service Platform (AMSP). The following elements are within the scope of this document: - Overview introducing the stakeholders and workflow of...
This document specifies the Image File Format, an interoperable storage format for a single image, a collection of images, and sequences of images. The format defined in this document is...
This document specifies the interfaces of a video decoding engine as well as the operations related to elementary streams and metadata that can be performed by this video decoding engine.
This document specifies the MPEG-M architecture that is made accessible through the set of MPEG-M high level APIs, MPEG extensible middleware API, elementary services and service aggregation specified in ISO/IEC...
This document specifies the Multi-Image Application Format (MIAF), which contains coded images, groups and sequences of images along with their metadata and the information about their relations to each other,...
This document specifies the omnidirectional media format for coding, storage, delivery and rendering of omnidirectional media, including video, images, audio and timed text. Omnidirectional image or video can contain graphics...
This document specifies the omnidirectional media format for coding, storage, delivery, and rendering of omnidirectional media, including video, images, audio, and timed text. In an OMAF player the user's viewing...
This document specifies the partial file format, which is a generic format for describing file partially received over lossy communication channels. This format contains the correctly received data, missing block...
This document specifies the performance evaluation specifications of thermal transfer type printers (hereinafter referred to as bar code printers), consumables, and bar code readers (regardless of the reading method) used...
This document specifies the reference architecture of smart city digital platforms (SCDPs), with a focus on supporting access to data and services for applications in smart cities.
This document specifies the reference model of the spatial audio object coding (SAOC) technology that is capable of recreating, modifying and rendering a number of audio objects based on a...
This document specifies the Self-contained Information Retention Format (SIRF) Level 1 and its serialization for LTFS, CDMI and OpenStack Swift. This document proposes an approach to digital content preservation that...
This document specifies the standard representation of the set of signalling and data used in the process of preserving privacy for storage sharing image/video.
This document specifies the syntax and semantics of description schemes to represent data exchanged by media things (e.g., media sensors, media actuators, media analysers, media storages). Moreover, it specifies the...
This document specifies the syntax and semantics of video usability information (VUI) parameters and supplemental enhancement information (SEI) messages. The VUI parameters and SEI messages defined in this document are...
This document specifies the syntax, semantics and decoding for visual volumetric media using video‑based coding methods. This document also specifies processes that can be needed for reconstruction of visual volumetric...
This document specifies the syntax, semantics and decoding processes for MPEG immersive video (MIV), as an extension of ISO/IEC 23090-5. It provides support for playback of a three-dimensional (3D) scene...
This document specifies user interfaces (UIs) designed for full duplex (FDX) speech interaction. It also specifies the FDX speech interaction model, features, functional components and requirements, thus providing a framework...
This document specifies: - Format-independent segment encryption and signalling mechanisms for use with any media segment format used in DASH (ISO/IEC 23009-1). - Mechanisms to ensure segment integrity and authenticity...
This document[1] specifies a set of tests and procedures designed to verify whether bitstreams and decoders meet normative requirements specified in ISO/IEC 23094-2. An encoder can claim conformance to ISO/IEC...
This specification describes the form and establishes the interpretation of programs written in the C# programming language. It describes: - The representation of C# programs; - The syntax and constraints...
This specification, EPUB Canonical Fragment Identifier (epubcfi), defines a standardized method for referencing arbitrary content within an EPUB® Publication through the use of fragment identifiers. The Web has proven that...
This specification, EPUB Content Documents 3.0.1, defines profiles of HTML5, SVG, and CSS for use in the context of EPUB® Publications. This specification is one of a family of related...
This specification, EPUB Media Overlays 3.0.1, defines a usage of [SMIL] (Synchronized Multimedia Integration Language), the Package Document, the EPUB® Style Sheet, and the EPUB Content Document for representation of...
This specification, EPUB Open Container Format (OCF) 3.0.1, defines a file format and processing model for encapsulating the set of related resources that comprise an EPUB® Publication into a single-file...
This specification, EPUB Publications 3.0.1, defines semantics and conformance requirements for EPUB® Publications, including the format of the Package Document that describes each Rendition of the content and rules for...
This standard of vocabulary taken from the multi-part ISO/IEC 2382 standard is presented in language-specific order and is intended to facilitate international communication in information technology. It presents, in two...
This Standard specifies the architecture for a distributed real-time access system. The architecture specifies the function group concept of the system, functionalities of each function group, and interfaces. Communication between...

<< Prev Next >>