IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A new, normative Annex A is added by this Amendment, specifying four typical classes of administration to accommodate various degrees of complexity related to the telecommunications infrastructure. | |
| Abstract: This standard is part of the POSIX ® series of standards for applications and user inter-faces to open systems. It defines the Ada language bindings as package specifications and... | |
| An effective cabling system is one that is properly installed, maintained and updated. In order to maintain and update a cabling system in an efficient manner, an adequate administration system... | |
| Defines a series of related 130 mm optical disk cartridges (ODCs). Gives the conditions for conformance testing and the Reference Drive, mechanical, physical and dimensional characteristics, the format of the... | |
| Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard defines the mandatory and optional requirements for medium specific physical... | |
| Home electronic system (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard defines the mandatory and optional requirements for the medium specific... | |
| Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the general features as well as the basic functional... | |
| Home electronic system (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the general principles for network device management. | |
| Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the services and protocol in a physical layer independent... | |
| Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the services and protocol of the application layer for... | |
| Home electronic system (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the structure and functioning of servers for the group... | |
| Interface references are crucial to interworking between ODP systems and federation of groups of ODP systems. An interface reference embodies the information needed to establish bindings, including binding to objects... | |
| ISO/IEC 14443 is one of a series of International Standards describing the parameters for identification cards as defined in ISO/IEC 7810, and the use of such cards for international interchange. | |
| ISO/IEC 14443-2:2016 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs). It does not... | |
| ISO/IEC 14443-3:2011 describes: polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); the byte format, the frames and timing used during the initial... | |
| ISO/IEC 14443-4:2016 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. ISO/IEC 14443-4:2016 is intended... | |
| ISO/IEC 14476-2:2003 is an integral part of ITU-T Recommendation X.ectp | ISO/IEC 14476 having the main title of Enhanced communications transport protocol, which is a family of protocol specifications designed... | |
| ISO/IEC 14476-3:2008 defines a protocol for duplex multicast transport over the Internet where IP multicast is supported. A control tree mechanism for scalability and an error control mechanism for reliable... | |
| ISO/IEC 14476-4:2010 provides a specification of QoS management for accomplishing desirable QoS for a duplex multicast transport connection. For this purpose, it describes the QoS management operations in duplex multicast... | |
| ISO/IEC 14476-5:2008 defines a protocol for N-plex multicast transport over the Internet where IP multicast is supported. It provides the mechanisms of session control and error control. For session control,... | |
| ISO/IEC 14476-6:2010 provides a specification of QoS management for accomplishing a desired quality of service in n-plex multicast transport connections. For this purpose, it describes the QoS management operations in... | |
| ISO/IEC 14478 specifies techniques for supporting interactive Single, and multiple media applications which recognize and emphasize the interrelationships among user interfaces, multimedia applications, and multimedia information interchange. ISO/IEC 14478 defines... | |
| ISO/IEC 14495-2:2003 defines a set of lossless (bit-preserving) and nearly lossless (where the error for each reconstructed sample is bounded by a predefined value) compression methods for coding continuous-tone (including... | |
| ISO/IEC 14496-10:2003 was developed jointly with the ITU-T in response to the growing need for higher compression of moving pictures for various applications such as digital storage media, television broadcasting,... | |
| ISO/IEC 14496-10:2004 was developed jointly with ITU-T in response to the growing need for higher compression of moving pictures for various applications such as digital storage media, television broadcasting, Internet... | |
| ISO/IEC 14496-10:2005 was developed jointly with the ITU-T in response to the growing need for higher compression of moving pictures for various applications such as digital storage media, television broadcasting,... | |
| ISO/IEC 14496-10:2008 was developed jointly with the ITU-T in response to the growing need for higher compression of moving pictures for various applications such as digital storage media, television broadcasting,... | |
| ISO/IEC 14496-10:2009 specifies advanced video coding for coding of audio-visual objects. ISO/IEC 14496-10:2009 was developed in response to a growing need for higher compression of moving pictures for various applications... | |
| ISO/IEC 14496-10:2010 specifies advanced video coding for the coding of audio-visual objects. ISO/IEC 14496-10:2010 was developed in response to a growing need for higher compression of moving pictures for various... | |
| ISO/IEC 14496-10:2012 specifies advanced video coding for the coding of audio-visual objects. ISO/IEC 14496-10:2012 was developed in response to a growing need for higher compression of moving pictures for various... | |
| ISO/IEC 14496-10:2014 specifies advanced video coding for coding of audio-visual objects. | |
| ISO/IEC 14496-11:2005 specifies the coded representation of interactive audio-visual scenes and applications. It specifies the following tools: the coded representation of the spatio-temporal positioning of audio-visual objects as well as... | |
| ISO/IEC 14496-11:2015 specifies: 1. the coded representation of the spatio-temporal positioning of audio-visual objects as well as their behavior in response to interaction (scene description); 2. the Extensible MPEG-4 Textual... | |
| ISO/IEC 14496-12:2004 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 15444-12:2004. This file format is used to contain time-based... | |
| ISO/IEC 14496-12:2005 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 15444-12:2005. This file format is used to contain time-based... | |
| ISO/IEC 14496-12:2008 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the... | |
| ISO/IEC 14496-12:2012 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 15444-12:2012. This file format is used to contain time-based... | |
| ISO/IEC 14496-12:2015 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the... | |
| ISO/IEC 14496-13:2004 specifies: The definition, as well as Extension tags, syntax and semantics for an IPMP_Data_BaseClass to support the following functionalities. Mutual Authentication for IPMP tool to IPMP tool as... | |
| ISO/IEC 14496-14:2003 specifies the MP4 file format as derived from ISO/IEC 14496-12 and ISO/IEC 15444-12, the ISO base media file format. It revises and completely replaces Clause 13 of ISO/IEC... | |
| ISO/IEC 14496-15:2010 defines a storage format for video streams compressed using any of the coding standards defined in ISO/IEC 14496-10 (Advanced Video Coding), including not only the AVC video format,... | |
| ISO/IEC 14496-15:2014 specifies the storage format for streams of video that is structured as Network Abstraction Layer (NAL) Units, such as Advanced Video Coding, AVC (ISO/IEC 14496-10) and High Efficiency... | |
| ISO/IEC 14496-15:2017 specifies the storage format for streams of video that is structured as NAL units, such as AVC (ISO/IEC 14496‑10) and HEVC (ISO/IEC 23008‑2) video streams. | |
| ISO/IEC 14496-16:2006 specifies MPEG-4 Animation Framework eXtension (AFX) model for representing 3D Graphics content. Within this model, MPEG-4 is extended with higher-level synthetic objects for specifying geometry, texture, and animation... | |
| ISO/IEC 14496-16:2009 specifies MPEG-4 Animation Framework eXtension (AFX) model for representing and encoding 3D graphics assets to be used standalone or integrated in interactive multimedia presentations (the latter when combined... | |
| ISO/IEC 14496-16:2011 specifies MPEG-4 Animation Framework eXtension (AFX) model for representing and encoding 3D graphics assets to be used standalone or integrated in interactive multimedia presentations (the latter when combined... | |
| ISO/IEC 14496-17:2006 was developed in response to the need for a generic method for coding of text at very low bitrate as one of the multimedia components within an audiovisual... | |
| ISO/IEC 14496-18:2004 is part of the MPEG-4 suite of International Standards. It specifies font data representation, compression and streaming, providing an efficient mechanism to embed font data in MPEG-4 encoded... | |
| ISO/IEC 14496-19:2004 specifies the transmission of synthesized texture data as part of the MPEG-4 encoded audio-visual presentation. More specifically, it defines: The data structures of synthesized texture; The animation methods... | |
| ISO/IEC 14496-1:2004 specifies system-level functionalities for the communication of interactive audio-visual scenes. It specifies the following tools: a terminal model for time and buffer management; a coded representation of metadata... | |
| ISO/IEC 14496-1:2010 specifies system level functionalities for the communication of interactive audio-visual scenes, i.e. the coded representation of information related to the management of data streams (synchronization, identification, description and... | |
| ISO/IEC 14496-20:2006 defines a scene description format (LASeR) and an aggregation format (SAF) suitable for representing and delivering rich-media services to resource-constrained devices such as mobile phones. A rich media... | |
| ISO/IEC 14496-20:2008 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained devices such as mobile phones. LASeR aims... | |
| ISO/IEC 14496-21:2006 describes a lightweight programmatic environment for advanced interactive multi-media applications. Designed for limited resources devices such as mobile phones, Graphics Framework eXtenstions (GFX) offer a framework that marries... | |
| ISO/IEC 14496-22:2007, "Open Font Format Specification", defines the extensible font data format representation for interchange of digital font information in different multimedia applications. Historically, scalable digital fonts have come in... | |
| ISO/IEC 14496-22:2009 specifies the Open Font Format (OFF) specification, the TrueType™ and Compact Font Format (CFF) outline formats, and the TrueType hinting language. It makes references to both TrueType and... | |
| ISO/IEC 14496-22:2015 specifies the Open Font Format (OFF) specification, the TrueType? and Compact Font Format (CFF) outline formats, and the TrueType hinting language. Many references to both TrueType and PostScript... | |
| ISO/IEC 14496-23:2008 specifies Symbolic Music Representation (SMR). A symbolic representation of music is a logical structure based on: symbolic elements representing audiovisual events, the relationship between those events, and aspects... | |
| ISO/IEC 14496-25:2009 describes a model for connecting 3D Graphics Compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or recommendation. The goal of ISO/IEC... | |
| ISO/IEC 14496-25:2011 describes a model for connecting 3D graphics compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or recommendation. The goal of ISO/IEC... | |
| ISO/IEC 14496-26:2010 specifies how tests can be designed to verify whether compressed data and decoders meet requirements specified by ISO/IEC 14496-3. In ISO/IEC 14496-26:2010, encoders are not addressed specifically. An... | |
| ISO/IEC 14496-27:2009 specifies how tests can be designed to verify whether compressed data (i.e. bitstreams) and decoders meet the requirements for the synthetic 3D graphics tools specified in ISO/IEC 14496‑11:2005,... | |
| ISO/IEC 14496-29:2014 specifies web video coding for coding of audio-visual objects. | |
| ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including capability to encode rectangular-based and... | |
| ISO/IEC 14496-30:2014 defines a storage format based on, and compatible with, the ISO Base Media File Format (ISO/IEC 14496-12 and ISO/IEC 15444-12), which is used by the MP4 file format... | |
| ISO/IEC 14496-3:2005 (MPEG-4 Audio) is a new kind of audio International Standard that integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality... | |
| ISO/IEC 14496-3:2009 integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality delivery and lossless coding, speech with music, complex soundtracks with simple... | |
| ISO/IEC 14496-4:2004 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in ISO/IEC 14496 (parts 1, 2 and 3) and for ISO/IEC 14496-6:2000. It... | |
| ISO/IEC 14496-8:2004 provides a framework for the carriage of ISO/IEC 14496 contents over IP networks and guidelines for designing payload format specifications for the detailed mapping of ISO/IEC 14496 content... | |
| ISO/IEC 14515-1:2000(E) (IEEE Std 2003.1-1992) provides a definition of the requirements placed upon providers of POSIX test methods for POSIX.1 (ISO/IEC 9945-1:1990; IEEE Std 1003.1-1990). These requirements consist of a... | |
| ISO/IEC 14515-2:2004 defines a standard for test methods for the interface to command interpretation, or "shell" services, and common utility programs for application programs. These test methods are derived from... | |
| ISO/IEC 14543-3-10:2012(E) specifies a wireless protocol for low-powered devices such as energy harvested devices in a home environment. This wireless protocol is specifically designed to keep the energy consumption of... | |
| ISO/IEC 14543-3-10:2020(E) specifies a wireless protocol for low-powered devices such as energy harvesting devices in a home environment. This wireless protocol is specifically designed to keep the energy consumption of... | |
| ISO/IEC 14543-3-11:2016(E) specifies an OSI Layers 1 to 3 Frequency Modulated Wireless Protocol for low-power devices such as energy harvested devices in a home environment. The protocol is specifically designed... | |
| ISO/IEC 14543-4-1:2008(E) specifies the services and protocol of the application layer for usage in Home Electronic Systems (HES). It provides the services and the interface to the user process. Some... | |
| ISO/IEC 14543-4-2:2008(E) specifies the media-independent requirements for the data link layer and the requirements for the network layer and the transport layer for Home Electronic Systems (HES). It gives the... | |
| ISO/IEC 14543-4-301:2020 specifies an application-layer protocol necessary for ensuring interoperability among the products of various manufacturers regarding communications between home air conditioners and controllers, using a protocol called network enhanced... | |
| ISO/IEC 14543-4-302:2023 specifies an application-layer protocol important for ensuring interoperability among the products of various manufacturers regarding communications between electrical storage systems and controllers. It uses the network enhanced communications... | |
| ISO/IEC 14543-4-3:2015(E) specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1. It provides... | |
| ISO/IEC 14543-5-101:2019 (E) enables a media connection, resource sharing and co-operation among computers, home appliances and consumer electronics using remote access (RA). Also, users and devices can share and control... | |
| ISO/IEC 14543-5-102:2020(E) specifies the system architecture and communication protocols of remote universal management profile to achieve intelligent grouping, resource sharing and service collaboration among different devices and controllers. The protocol... | |
| ISO/IEC 14543-5-103:2023 (E) specifies the application framework, device interaction process, request and response message formats and service description requirements to achieve intelligent grouping, resource sharing and service collaboration among various... | |
| ISO/IEC 14543-5-11:2018 specifies a remote user interface (RUI) for the ISO/IEC 14543-5 series on intelligent grouping and resource sharing (IGRS) for home electronic systems (HES) Class 2 and Class 3. | |
| ISO/IEC 14543-5-12:2019(E) specifies the test and verification methods for an intelligent grouping and resource sharing (IGRS) remote access (RA) user or device, defines the structure of a user and device... | |
| ISO/IEC 14543-5-194:2024(E) specifies the remote access (RA) server-based application framework, device interaction model, flow process and interfaces, and message formats to achieve intelligent grouping, resource sharing and service collaboration among... | |
| ISO/IEC 14543-5-1:2010(E) series specifies the services and protocol of the application layer for use by IGRS Devices in the Home Electronic System. An IGRS Device (Intelligent Grouping and Resource Sharing... | |
| ISO/IEC 14543-5-21:2012(E) specifies the media data stream service profile, the device interaction flow, the request and response message format used in device interaction and the description format of services provided... | |
| ISO/IEC 14543-5-22:2010(E) specifies the file data streaming application profile, device interaction flow model, the request and response messages in the device interaction process, and the service description format of the... | |
| ISO/IEC 14543-5-3:2012(E) defines design criteria and application requirements enabled by the relevant application profiles. It also defines required or optional interaction processes, interaction interfaces, software and hardware interfaces and the... | |
| ISO/IEC 14543-5-4:2010(E) specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by test devices and devices under... | |
| ISO/IEC 14543-5-5:2012(E) specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile. It is applicable to all devices that are operating... | |
| ISO/IEC 14543-5-6:2012(E) specifies the service types that conform to ISO/IEC 14543-5-1. It is applicable to computers, household appliances and communication devices that implement media or data streaming in a local... | |
| ISO/IEC 14543-5-7:2015(E) specifies the architecture and framework for the remote access of IGRS devices and services in the home electronic system. The remote access communications protocol and application profiles are... | |
| ISO/IEC 14543-5-8:2017(E) specifies the core protocol of IGRS user and device remote access, including intelligent grouping and resource sharing. | |
| ISO/IEC 14543-5-9:2017(E) specifies the basic functionalities, module structures and interfaces in an IGRS RA service platform (IRSP). The service interaction flow and the request/response message formats are also specified. | |
| ISO/IEC 14651:2007 defines the following. A reference comparison method. This method is applicable to two character strings to determine their collating order in a sorted list. The method can be... | |
| ISO/IEC 14651:2011 defines the following. A reference comparison method. This method is applicable to two character strings to determine their collating order in a sorted list. The method can be... | |
| ISO/IEC 14651:2016 defines the following. - A reference comparison method. This method is applicable to two character strings to determine their collating order in a sorted list. The method can... | |
| ISO/IEC 14662:2004 specifies the framework for coordinating the integration of existing International Standards and the development of future International Standards for the inter-working of Open-edi Parties via Open-edi and provides... | |
| ISO/IEC 14662:2010 specifies the framework for co-ordinating the integration of existing International Standards and the development of future International Standards for the inter-working of Open-edi Parties via Open-edi and provides... | |
| ISO/IEC 14762:2009(E) specifies the general functional safety requirements for HBES following the principles of the basic standard for functional safety IEC 61508. This International Standard sets the requirements for functional... | |
| ISO/IEC 14763-2:2012(E) specifies requirements for the planning, installation and operation of cabling and cabling infrastructures (including cabling, pathways, spaces, earthing and bonding) in support of generic cabling standards and associated... | |
| ISO/IEC 14763-2:2012+A1:2015 (E) specifies requirements for the planning, installation and operation of cabling and cabling infrastructures (including cabling, pathways, spaces, earthing and bonding) in support of generic cabling standards and... | |
| Reference software is normative in the sense that any conforming implementation of the software, taking the same conformant bitstreams, using the same output file format, will output the same file. | |
| Standard | |
| The Advanced Video Coding (AVC) standard, jointly developed by the ITU-T and ISO/IEC SC29/WG11 (MPEG), offers not only increased coding efficiency and enhanced robustness, but also many features for the... | |
| The construction of high-performance systems with parallel communications, parallel processing, and/or parallel I/O demands a fast, low-cost, low-latency interconnect. It must be fast and low-latency, otherwise it will be the... | |
| The MPEG-4 Animation Framework eXtension (AFX) - ISO/IEC 14496-16:2004 - proposes a general organization of synthetic models in a six-component hierarchy: geometry, modeling, physical, biomechanical, behavioral and cognitive component. This... | |
| This document defines the following. - A reference comparison method. This method is applicable to two character strings to determine their collating order in a sorted list. The method can... | |
| This document defines the MP4 file format, as derived from the ISO Base Media File format. | |
| This document describes the carriage of some forms of timed text and subtitle streams in files based on ISO/IEC 14496-12 (the ISO base media file format). The documentation of these... | |
| This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing... | |
| This document describes the reference software and conformance suite for the file format documents in MPEG-4 and MPEG-H. Since these documents share a lot of technology, their reference software and... | |
| This document integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality delivery, speech with music, complex soundtracks with simple ones, and traditional... | |
| This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This document is intended... | |
| This document specifies advanced video coding for coding of audio-visual objects. | |
| This document specifies advanced video coding for coding of audio-visual objects | |
| This document specifies how tests can be designed to verify whether compressed data and decoders meet requirements specified by ISO/IEC 14496-3. Encoders are not addressed specifically. An ISO/IEC 14496 encoder... | |
| This document specifies MPEG-4 Internet video coding. | |
| This document specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs). This document does... | |
| This document specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the... | |
| This document specifies the Open Font Format (OFF) specification, including the TrueType and Compact Font Format (CFF) outline formats. Many references to both TrueType and PostScript exist throughout this document,... | |
| This document specifies the storage format for streams of video that is structured as NAL Units, such as AVC (ISO/IEC 14496-10) and HEVC (ISO/IEC 23008-2) video streams. In addition, Annex... | |
| This document specifies the storage format for streams of video that is structured as NAL units, such as AVC (ISO/IEC 14496-10) and HEVC (ISO/IEC 23008-2) video streams. | |
| This International Standard defines how user oriented performance of computer-based software systems (CBSS) may be measured and rated. A CBSS is a data processing system as it is seen by... | |
| This International Standard defines the basic gesture commands for text editing with pen-based systems and defines the user actions required to have the system execute these commands. The feedback to... | |
| This International Standard is a part of the functional requirements for the Private Integrated Services Network (PISN) and defines the functions and procedures that are required by Private Integrated Services... | |
| This International Standard is intended to facilitate user selection of an image scanner. This International Standard specifies the minimum information that shall be included by manufacturers in their specification sheets... | |
| This International Standard specifies the logical specifications of STbus which is a high-performance and highly reliable system bus. STbus adopts a synchronous transfer method with a high-speed clock and a... | |
| This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the... | |
| This part of ISO/IEC 14478 defines a standard set of multimedia system services that can be used by multimedia application developers in a variety of computing environments. The focus is... | |
| This part of ISO/IEC 14478 describes a set of Object types and non-Object types to provide the construction of, presentation of, and the interaction with Multimedia information. The multimedia information... | |
| This part of ISO/IEC 14496 specifies the Composite Font Representation, an XML-based document format that allows combining individual component font resources into a single virtual font. Recent advances in developing... | |
| This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located... | |
| This part of ISO/IEC 14598 defines the structure and content of the documentation to be used to describe an Evaluation Module. Evaluation modules are intended to be used within the... | |
| This part of ISO/IEC 14598 provides requirements and recommendations for the practical implementation of software product evaluation when several parties need to understand, accept and trust evaluation results. In particular,... | |
| This Recommendation | International Standard defines a set of lossless (bit-preserving) and nearly lossless (where the error for each reconstructed sample is bounded by a pre-defined value) compression methods for... | |
| This Recommendation | International Standard defines methods for coding bi-level images and sets of images (documents consisting of multiple pages). It is particularly suitable for bi-level images consisting of text... | |
| This Recommendation | International Standard is based on the framework of abstractions and concepts developed in the Reference Model for Open Distributed Processing (ITU-T Rec. X.902 | ISO/IEC 10746-2 and... | |
| This Recommendation | International Standard is intended to provide the ODP Reference Model (see ITU-T Rec. X.902 | ISO/IEC 10746-2 and ITU-T Rec. X.903 | ISO/IEC 10746-3) with a language... | |
| This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over multicast-capable IP networks. This Recommendation |... | |
| This standard specifies Customer Premises Cabling for the connection of customer premises equipment with 1,544 Mbit/s and 2,048 Mbit/s interfaces to ISDN primary access and leased lines. The requirements in... | |
| Updates have been introduced to correspond to ISO/IEC 11801:2002 and other new editions of International Standards. |
| << Prev | Next >> |