Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
30
40
50
60
70
80
85
86
87
88
89
90
91
92
93
94
95
96
97
100
110
120
130
140
150
200
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| \xc9missions de sources fixes - D\xe9termination de la concentration en masse de dioxyde de soufre - M\xe9thode au peroxyde d'hydrog\xe8ne/perch lorate de baryum/Thorin AMENDEMENT 1 | |
| \xc9missions de sources fixes - D\xe9termination de la concentration en masse de dioxyde de soufre - M\xe9thode au peroxyde d\x92hydrog\xe8ne/pe rchlorate de baryum/Thorin | |
| A\xe9ronautique et espace - \xc9crous hexagonaux \xe0 freinage interne, \xe0 filetage MJ, classifications: 1 100 MPa (\xe0 temp\xe9rature ambiante)/235 \xb0C, 1 100 MPa (\xe0 temp\xe9rature ambiante)/315 \xb0C et 1 100... | |
| A\xe9ronautique et espace - Vis - M\xe9thodes d\x92essai | |
| A\xe9ronefs - Poulies non m\xe9talliques \xe0 roulements \xe0 billes pour c\xe2bles de commande - Dimensions et charges | |
| A\xe9ronefs - Roulements \xe0 billes pour poulies de c\xe2bles de commande - Dimensions et charges | |
| Abrogazione Norme CT 79 | |
| Acceptance Control Charts | |
| Acoustics - Measurement at the Operator's Position of Airborne Noise Emitted by Brush Saws | |
| Adhesives \x97 Absorption of water into an adhesive layer using an open-faced specimen and determination of shear strength by secondary bonding | |
| Advanced First Aid, CPR & AED Student Textbook | |
| Aerospace - Bolts and Screws, Metric - Tolerances of Form and Position Second Edition | |
| Aerospace - Internal Drive, Offset Cruciform Recess (Torq-Set) for Rotary Fastening Devices - Metric Series | |
| Agricultural Tractors - Test Procedures - Part 10: Hydraulic Power at Tractor/Implement Interface | |
| Agricultural tractors - Test procedures - Part 13: Vocabulary and specimen test report | |
| Aiguilles hypodermiques st\xe9riles, non r\xe9utilisables | |
| Air ambiant - D\xe9termination de la concentration en masse des oxydes d\x92azote - M\xe9thode par chimiluminescence | |
| Alarm systems - Particular requirements for intrusion and hold-up installations | |
| Alarm systems Particular requirements for intrusion and hold-up installations | |
| Alliages d\x92aluminium - Dosage du cuivre - M\xe9thode \xe9lectrolytique | |
| Alliages de magn\xe9sium - Dosage de l\x92aluminium - M\xe9thode gravim\xe9trique \xe0 I\x92hydroxy-8 quinol\xe9ine | |
| Aluminium et alliages d\x92aluminium - Dosage du fer - M\xe9thode photom\xe9trique \xe0 I\x92orthoph\xe9nant roline | |
| Aluminium et alliages d\x92aluminium - Dosage du silicium - M\xe9thode gravim\xe9trique | |
| Aluminium et alliages d\x92aluminium -Dosage du cuivre - M\xe9thode photom\xe9trique \xe0 I\x92oxalyldihydrazi de | |
| Aluminium Oxide Primarily Used for the Production of Aluminium - Determination of Specific Surface Area by Nitrogen Adsorption - Single-Point Method | |
| Application of risk management for IT-networks incorporating medical devices \x96 Part 1: Roles, responsibilities and activities | |
| Bank Telecommunication - Funds Transfer Messages - Part 1: Vocabulary and Data Elements | |
| Basic Life Support Instructor Resource eKit (BLS) | |
| Bitumen and bituminous binders \x97 Determination of the Fraass breaking point | |
| Bitumen and bituminous binders Determination of the Fraass breaking point | |
| Bl\xe9 tendre (Triticum aestivum L.) - Sp\xe9cifications | |
| Black box type systems: functional requirements and tests | |
| Bloodborne & Airborne Pathogens Participant Guide | |
| Bouteilles \xe0 gaz - Bouteilles \xe0 gaz sans soudure en alliage d'aluminium destin\xe9es \xe0 \xeatre recharg\xe9es - Conception, construction et essais RECTIFICATIF TECHNIQUE 1 | |
| Bouteilles \xe0 gaz - Bouteilles \xe0 gaz sans soudure en alliage d'aluminium destin\xe9es \xe0 \xeatre recharg\xe9es - Conception, construction et essais | |
| Bouteilles \xe0 gaz \x97 Bouteilles \xe0 gaz sans soudure en alliage d'aluminium destin\xe9es \xe0 \xeatre recharg\xe9es \x97 Conception, construction et essais AMENDEMENT 1 | |
| Bruit a\xe9rien \xe9mis par les machinesoutils - Conditions de fonctionnement des machines \xe0 bois | |
| C\xe9r\xe9ales - D\xe9termination de la masse volumique, dite masse \xe0 l'hectolitre - Partie 1: M\xe9thode de r\xe9f\xe9rence | |
| C\xe9r\xe9ales - D\xe9termination de la masse volumique, dite masse \xe0 l'hectolitre - Partie 2: M\xe9thode de raccordement des instruments de mesure \xe0 l'\xe9talon international | |
| C\xe9r\xe9ales - D\xe9termination de la masse volumique, dite masse \xe0 l'hectolitre - Partie 3: M\xe9thode pratique | |
| C\xe9r\xe9ales et produits de mouture des c\xe9r\xe9ales - D\xe9termination de la viscosit\xe9 de la farine - M\xe9thode utilisant un amylographe | |
| CABIN CONNECTORS AND CABLES PART 2 SPECIFICATION OF CONNECTORS, CONTACTS, AND BACKSHELLS | |
| CABIN CONNECTORS AND CABLES PART 4 STANDARD TEST METHODOLOGY | |
| CABIN CONNECTORS AND CABLES, PART 1 DESCRIPTION AND OVERVIEW | |
| CABIN CONNECTORS AND CABLES, PART 2, SPECIFICATION OF CONNECTORS, CONTACTS, AND BACKSHELLS | |
| CABIN CONNECTORS AND CABLES, PART 3, SPECIFICATION OF CABLES | |
| Calculation of DPMO and Manufacturing Indices for Printed Board Assemblies | |
| Caoutchouc vulcanis\xe9 - D\xe9termination du fluage en compression ou en cisaillement | |
| Capuchons et bagues isolantes pour les mat\xe9riels pour soudage par r\xe9sistance | |
| Carbonaceous Materials Used in the Production of Aluminium - Green and Calcined Coke - Determination of Ash Content First Edition | |
| Carbonaceous Materials Used in the Production of Aluminium - Sampling from Cathodic Blocks and Prebaked Anodes - General | |
| Carbonaceous Materials Used in the Production of Aluminium - Sampling Plans and Sampling From Individual Units - Part 1: Cathode Blocks | |
| Carbonaceous Materials Used in the Production of Aluminium - Sampling Plans and Sampling From Individual Units - Part 2: Prebaked Anodes | |
| Carbonaceous materials used in the production of aluminium - Sampling plans and sampling from individual units - Part 3: Sidewall blocks | |
| Caroube - Sp\xe9cifications | |
| Cartes de contr\xf4le - Partie 1 Lignes directrices g\xe9n\xe9rales | |
| Cartes de contr\xf4le - Partie 6: Cartes de contr\xf4le de EWMA | |
| Cathodic Protection Design Considerations for Deep Water Projects | |
| Centralization of security information - Security requirement | |
| Centralization of security information Security requirement | |
| Cereals - Determination of Bulk Density, Called "Mass per Hectolitre" (Reference Method) First Edition | |
| Cerises et griottes - Guide pour l\x92entreposage et le transport r\xe9frig\xe9r\xe9 | |
| Cerises s\xe9ch\xe9es - Sp\xe9cifications | |
| Chloride in Liquid Hydrocarbons by Dry Colorimetry | |
| Cin\xe9matographie - Films cin\xe9matographique s sous-expos\xe9s, n\xe9cessitant un d\xe9veloppement pouss\xe9 - M\xe9thode d\x92identification | |
| Communication protocol for security information (alarms) - Part 1: Transport layers | |
| Communication protocol for security information (alarms) - Part 2: Application layer | |
| Communication protocol for security information (alarms) Part 1: Transport layers | |
| Communication protocol for security information (alarms) Part 2: Application layer | |
| Communication protocol for security information (alarms) Part 3: Glossary and Tables of field values used in the application layer frame | |
| Companion Guide to the ASME Boiler and Pressure Vessel Code | |
| Compressors for the Process Industry - Reciprocating Types - Specifications and Data Sheets for Their Design and Construction | |
| Compressors for the Process Industry - Screw and Related Types - Specifications and Data Sheets for Their Design and Construction | |
| Compressors for the Process Industry - Turbo Types - Specifications and Data Sheets for Their Design and Construction | |
| Considerations for Water Reuse in Industrial Plants | |
| Control Charts - General Guide and Introduction | |
| Control charts - Part 2: Shewhart control charts | |
| Control charts - Part 4: Cumulative sum charts | |
| Control charts - Part 5: Specialized control charts | |
| Control charts - Part 8: Charting techniques for short runs and small mixed batches | |
| Control charts \x97 Part 3: Acceptance control charts | |
| Control charts \x97 Part 7: Multivariate control charts | |
| Control charts \x97 Part 9: Control charts for stationary processes | |
| Control Charts for Arithmetic Average with Warning Limits | |
| Control Factors in Performance Testing of Nonchemical Water Treatment Devices | |
| Council Directive Adapting to Technical Progress Council Directive 74/483/EEC on the Approximation of the Laws of the Member States Relating to the External Projections of Motor Vehicles | |
| Council Directive on the Approximation of the Laws of the Member States Relating to the Driver's Seat on Wheeled Agricultural or Forestry Tractors | |
| Council Directive on the Approximation of the Laws of the Member States Relating to the Fuel Consumption of Motor Vehicles | |
| Council Directive on the Approximation of the Laws of the Member States Relating to Units of Measurement and on the Repeal of Directive 71/354/EEC | |
| Data quality - Part 100: Master data: Exchange of characteristic data: Overview | |
| Data quality - Part 115: Master data: Exchange of quality identifiers: Syntactic, semantic and resolution requirements | |
| Data quality - Part 120: Master data: Exchange of characteristic data: Provenance | |
| Data quality - Part 130: Master data: Exchange of characteristic data: Accuracy | |
| Data quality - Part 140: Master data: Exchange of characteristic data: Completeness | |
| Data quality - Part 2: Vocabulary AMENDMENT 1 | |
| Data quality - Part 2: Vocabulary | |
| Data quality - Part 61: Data quality management: Process reference model | |
| Data quality - Part 62: Data quality management: Organizational process maturity assessment: Application of standards relating to process assessment | |
| Data quality - Part 8: Information and data quality: Concepts and measuring | |
| Data quality \x97 Part 102: Master data: Exchange of characteristic data: Vocabulary | |
| Data quality \x97 Part 110: Master data: Exchange of characteristic data: Syntax, semantic encoding, and conformance to data specification | |
| Data quality \x97 Part 114: Master data: Application of ISO/IEC 21778 and ISO 8000-115 to portable data | |
| Data quality \x97 Part 116: Master data: Exchange of quality identifiers: Application of ISO 8000- 115 to authoritative legal entity identifiers | |
| Data quality \x97 Part 117: Application of ISO 8000-115 to identifiers in distributed ledgers including blockchains | |
| Data quality \x97 Part 118: Application of ISO 8000-115 to natural location identifiers | |
| Data quality \x97 Part 150: Data quality management: Roles and responsibilities | |
| Data quality \x97 Part 1: Overview | |
| Data quality \x97 Part 210: Sensor data: Data quality characteristics | |
| Data quality \x97 Part 220: Sensor data: Quality measurement | |
| Data quality \x97 Part 51: Data governance: Exchange of data policy statements | |
| Data quality \x97 Part 63: Data quality management: Process measurement | |
| Data quality \x97 Part 64: Data quality management: Organizational process maturity assessment: Application of the Test Process Improvement method | |
| Data quality \x97 Part 66: Data quality management: Assessment indicators for data processing in manufacturing operations | |
| Design of Galvanic Anode Cathodic Protection Systems for Offshore Structures | |
| Earth-Moving Machinery - Dozer End Bits - Hole Specification | |
| Electrical Standard for Industrial Machinery | |
| Emballages - Sacs - Essai de chute - Partie 1: Sacs en papier | |
| EMERGENCY MEDICAL RESPONSE STUDENT TEXTBOOK | |
| End-Item DPMO for Printed Circuit Board Assemblies | |
| Ergonomie des ambiances thermiques - D\xe9termination analytique et interpr\xe9tation de la contrainte thermique fond\xe9es sur le calcul de l'astreinte thermique pr\xe9visible | |
| Essais non destructifs - Contr\xf4le par ultrasons - Sp\xe9cifications relatives au bloc d'\xe9talonnage n\xb0 2 | |
| Estragon d\xe9shydrat\xe9 (Artemisia dracunculus Linnaeus) - Sp\xe9cifications | |
| Evaluation of Boiler Tube Deposit Mass Loading (Deposit Weight Density) Methodology | |
| FA, CPR & AED Student Workbook Pkg | |
| Facades Made of Components - Tests for Resistance to Positive and Negative Static Pressure Generated by Wind | |
| FIBER OPTIC CABLES | |
| FIBER OPTIC CONNECTORS | |
| Fils et produits tr\xe9fil\xe9s en acier - Rev\xeatements m\xe9talliques non ferreux sur fils d'acier - Partie 1: Principes g\xe9n\xe9raux | |
| Fils et produits tr\xe9fil\xe9s en acier - Rev\xeatements m\xe9talliques non ferreux sur fils d'acier - Partie 2: Rev\xeatements de zinc ou d'alliages de zinc | |
| Fils et produits tr\xe9fil\xe9s en acier pour cl\xf4tures - Ronces en acier rev\xeatu de zinc ou d'alliages de zinc | |
| First Aid CPR & AED Student Workbook Pkg | |
| First Aid Student Workbook Pkg | |
| First Aid Student | |
| Forestry Machinery - Portable Brush-Saws - Measurement of Hand-Transmitted Vibration First Edition | |
| Fruits, l\xe9gumes et produits d\xe9riv\xe9s - D\xe9termination de la teneur en cuivre - M\xe9thode par spectrom\xe9trie d\x92absorption atomique avec flamme | |
| Fuel injection equipment - Vocabulary - Part 1: Fuel injection pump AMENDMENT 1 | |
| Fuel Injection Equipment - Vocabulary - Part 1: Fuel Injection Pump | |
| Fuel injection equipment - Vocabulary - Part 2: Fuel injectors AMENDMENT 1 | |
| Fuel Injection Equipment - Vocabulary - Part 2: Fuel Injectors | |
| Fuel Injection Equipment - Vocabulary - Part 3: Unit Injectors First Edition | |
| Fuel Injection Equipment - Vocabulary - Part 4: High-Pressure Pipes and End-Connections | |
| Fuel injection equipment Vocabulary Part 5: Common rail fuel injection system | |
| Gas cylinders \x97 Refillable seamless aluminium alloy gas cylinders \x97 Design, construction and testing AMENDMENT 2 | |
| General methods of tests for pigments and extenders \x97 Part 28: Determination of total content of polychlorinated biphenyls (PCB) by dissolution, cleanup and GC-MS | |
| Glass - Determination of Coefficient of Mean Linear Thermal Expansion First Edition | |
| Glass - Viscosity and Viscometric Fixed Points - Part 1: Principles for Determining Viscosity and Viscometric Fixed Points | |
| Glass - Viscosity and Viscometric Fixed Points - Part 2: Determination of Viscosity by Rotation Viscometers | |
| Glass - Viscosity and Viscometric Fixed Points - Part 3: Determination of Viscosity by Fibre Elongation Viscometer First Edition | |
| Glass - Viscosity and Viscometric Fixed Points - Part 4: Determination of Viscosity by Beam Bending | |
| Glass - Viscosity and Viscometric Fixed Points - Part 5: Determination of Working Point by Sinking Bar Viscometer First Edition | |
| Glass - Viscosity and Viscometric Fixed Points - Part 6: Determination of Softening Point | |
| Glass - Viscosity and Viscometric Fixed Points - Part 7: Determination of Annealing Point and Strain Point by Beam Bending First Edition | |
| Glass - Viscosity and Viscometric Fixed Points - Part 8: Determination of (Dilatometric) Transformation Temperature | |
| Graines de fenouil, enti\xe8res ou en poudre - Partie 1 : Graines de fenouil amer (Foeniculum vulgare P. Miller var. vulgare) - Sp\xe9cifications | |
| Grandeurs et unit\xe9s - Partie 10: Physique atomique et nucl\xe9aire | |
| Grandeurs et unit\xe9s - Partie 11: Nombres caract\xe9ristiques | |
| Grandeurs et unit\xe9s - Partie 1: G\xe9n\xe9ralit\xe9s | |
| Grandeurs et unit\xe9s - Partie 1: G\xe9n\xe9ralit\xe9s RECTIFICATIF TECHNIQUE 1 | |
| Grandeurs et unit\xe9s - Partie 2: Signes et symboles math\xe9matiques \xe0 employer dans les sciences de la nature et dans la technique | |
| Grandeurs et unit\xe9s - Partie 3: Espace et temps | |
| Grandeurs et unit\xe9s - Partie 4: M\xe9canique | |
| Grandeurs et unit\xe9s - Partie 5: Thermodynamique | |
| Grandeurs et unit\xe9s - Partie 7: Lumi\xe8re | |
| Grandeurs et unit\xe9s - Partie 8: Acoustique | |
| Grandeurs et unit\xe9s - Partie 9: Chimie physique et physique mol\xe9culaire AMENDEMENT 1 | |
| Grandeurs et unit\xe9s - Partie 9: Chimie physique et physique mol\xe9culaire | |
| Guide To The Use Of The Wind Load Provisions Of Asce 7-95 | |
| Guide To The Use Of The Wind Load Provisions Of ASCE 7-98 | |
| Hard Coal - Determination and Presentation of Float and Sink Characteristics - General Directions for Apparatus and Procedures | |
| Hydrodynamic Plain Journal Bearings under Steady-State Conditions - Circular Cylindrical Bearings - Part 1: Calculation Procedure | |
| IEEE Recommended Practice for Multi-Vendor Access Point Interoperability via an Inter-Access Point Protocol Across Distribution Systems Supporting IEEE 802.11\x99 Operation | |
| IEEE Technology Report on Wake-Up Radio: An Application, Market, and Technology Impact Analysis of Low-Power/Low-Latenc y 802.11 Wireless LAN Interfaces | |
| Information Processing - Unrecorded, Hard-Sectored, 130 mm (5.25 in) Flexible Disk Cartridges, One or Two-Sided Use - Dimensional, Physical, and Magnetic Characteristics First Edition; (Withdrawn) | |
| Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer... | |
| Information technology - Telecommunications and information exchange between systems Local and metropolitan area networks - Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications... | |
| Information Technology \x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks \x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications... | |
| Information technology- Telecommunications and information exchange between systems- Local and metropolitan area networks- Specific requirements - Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications | |
| Information technology-Telecommu nications and information exchange between systems Local and metropolitan area networks-Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 1: Prioritization... | |
| Information technology-Telecommu nications and information exchange between systems Local and metropolitan area networks-Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Enhancements... | |
| Information technology-Telecommu nications and information exchange between systems Local and metropolitan area networks-Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 4: Enhancements... | |
| Information technology-Telecommu nications and information exchange between systems Local and metropolitan area networks-Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Television... | |
| Information technology-Telecommu nications and information exchange between systems-Local and metropolitan area networks-Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications Amendment 6: Medium Access... | |
| Information Technology-Telecommu nications and information exchange between systems-Local and metropolitan area networks-Specific requirements-Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications-Amend ment 5: Enhancements for Hi... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 2:... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3:... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 4:... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 6:... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 7:... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97 Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Corrigendum 1:... | |
| Information Technology\x97 Telecommunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 1: Operations... | |
| Information technology\x97 Telecommunications and information exchange between systems\x97 Local and metropolitan area networks\x97 Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 1:... | |
| Information technology\x97 Telecommunications and information exchange between systems\x97 Local and metropolitan area networks\x97 Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 2:... | |
| Information technology\x97 Telecommunications and information exchange between systems\x97 Local and metropolitan area networks\x97Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 6: Wireless... | |
| Information technology\x97 Telecommunications and information exchange between systems\x97Local and metropolitan area networks\x97Specific requirements Part 11: Wireless Medium Access Control (MAC) and Physical Layer (PHY) specifications: Amendment 5: Spectrum and transmit... | |
| Information Technology\x97Teleco mmunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 1: Enhancements... | |
| Information Technology\x97Teleco mmunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 2: Enhanced... | |
| Information technology\x97Teleco mmunications and information exchange between systems Local and metropolitan area networks\x97Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 2: MAC... | |
| Information Technology\x97Teleco mmunications and Information Exchange between Systems Local and Metropolitan Area Networks\x97Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 4: Enhancements... | |
| Information Technology\x97Teleco mmunications and information exchange between systems\x97Local and metropolitan area networks\x97Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications Amendment 10: Mesh Networking... | |
| Information technology\x97Teleco mmunications and information exchange between systems\x97Local and metropolitan area networks\x97Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Enhancements for... | |
| Intruder, hold up an antiattack alarm systems - Particular requirements for apparatus | |
| Intruder, hold up and antiattack alarm sistems - Particular requirements for intruder installations Interpretaion sheets F.1 to F.19 | |
| Intruder, hold up and antiattack alarm systems - Particular requirements for access control | |
| Intruder, hold up and antiattack alarm systems - Particular requirements for apparatus | |
| Intruder, hold up and antiattack alarm systems - Terminology and graphical symbols - First part | |
| Intruder, hold up and antiattack alarm systems Particular requirements for access control | |
| Intruder, hold up and antiattack alarm systems Particular requirements for apparatus - Interpretation sheets F.1 to F.8 | |
| Intruder, hold up and antiattack alarm systems Particular requirements for apparatus | |
| Investigation of the Effects of Corrosion-Inhibiting Treatments on Mechanical Seals in Recirculating Hot Water Systems | |
| Iron Ores - Determination of Reduction Properties Under Load | |
| Leather \x97 Tests for colour fastness \x97 Colour fastness to hydroalcoholic mixtures | |
| Leather \x97 Tests for colour fastness \x97 General principles of testing | |
| Local and Metropolitan Area Networks Interoperable LAN/MAN Security (SILS) Currently Contains Secure Data Exchange (SDE) (Clause 2) | |
| Local and Metropolitan Area Networks Interoperable LAN/MAN Security (SILS) Key Management (Clause 3) | |
| Local and Metropolitan Area Networks Interoperable LAN/MAN Security (SILS) Security Architecture Framework | |
| Local and Metropolitan Area Networks Standards Secure Data Exchange (SDE) Sublayer Management (Subclause 2.8) and Recommended Practice for SDE on Ethernet V2.0 in IEEE 802 LANs (Annex 2H) | |
| Local and Metropolitan Area Networks: Supplement to Interoperable LAN/MAN Security (SILS)\x97Secure Data Exchange (SDE): Protocol Implementation Conformance Statement (PICS) Proforma (Annex 2L) | |
| Local and Metropolitan Area Networks: Supplement to Standard for Interoperable LAN/MAN Security (SILS): Secure Data Exchange (SDE)\x97Security Label (Annexes 2I, 2J, and 2K) | |
| M\xe9decine bucco-dentaire - Aiguilles st\xe9riles pour injection, non r\xe9utilisables | |
| M\xe9thodes g\xe9n\xe9rales d'essai des pigments et mati\xe8res de charge - Partie 13: D\xe9termination des sulfates, chlorures et nitrates solubles dans l'eau | |
| M\xe9thodes g\xe9n\xe9rales d'essai des pigments et mati\xe8res de charge - Partie 14: D\xe9termination de la r\xe9sistivit\xe9 de l'extrait aqueux | |
| M\xe9thodes g\xe9n\xe9rales d'essai des pigments et mati\xe8res de charge - Partie 17: Comparaison du pouvoir \xe9claircissant des pigments blancs | |
| M\xe9thodes g\xe9n\xe9rales d'essai des pigments et mati\xe8res de charge - Partie 7: D\xe9termination du refus sur tamis - M\xe9thode \xe0 l'eau - M\xe9thode manuelle | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 10: D\xe9termination de la masse volumique - M\xe9thode utilisant un pycnom\xe8tre | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 11 : D\xe9termination du volume massique apparent et de la masse volumique apparente apr\xe8s tassement | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 15: Comparaison de la r\xe9sistance \xe0 la lumi\xe8re des pigments color\xe9s de types semblables | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 16: D\xe9termination du pouvoir colorant relatif (ou valeur de coloration \xe9quivalente) et de la couleur d\xe9grad\xe9e des pigments color\xe9s... | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 18 : D\xe9termination du refus sur tamis - M\xe9thode m\xe9canique avec liquide d\x94entra\xeenement | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 1: Comparaison de la couleur des pigments | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 2 : D\xe9termination des mati\xe8res volatiles \xe0 105 \xb0C | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 21 : Comparaison de la stabilit\xe9 \xe0 la chaleur des pigments en utilisant un liant au four | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 22 : Comparaison de la r\xe9sistance au saignement des pigments | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 23 : D\xe9termination de la masse volumique (en utilisant une centrifugeuse pour chasser l\x92air entra\xeen\xe9) | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 24 : D\xe9termination du pouvoir colorant relatif des pigments color\xe9s et du pouvoir diffusant relatif des pigments blancs -... | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 25: Comparaison, dans les syst\xe8mes monopigmentaires, de la couleur des pigments blancs, noirs et color\xe9s - M\xe9thode calorim\xe9trique | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 3: D\xe9termination des mati\xe8res solubles dans l\x92eau - M\xe9thode par extraction \xe0 chaud | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 4 : D\xe9termination de l\x92acidit\xe9 ou de I\x92alcalinit\xe9 de l\x92extrait aqueux | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 5 : D\xe9termination de la prise d\x92huile | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 8: D\xe9termination des mati\xe8res solubles dans l\x92eau - M\xe9thode par extraction \xe0 froid | |
| M\xe9thodes g\xe9n\xe9rales d\x92essai des pigments et mati\xe8res de charge - Partie 9 : D\xe9termination du pH d\x92une suspension aqueuse | |
| M\xe9thodes g\xe9n\xe9rales d\x92essais des pigments - Dix-neuvi\xe8me partie | |
| M\xfbres blanches s\xe9ch\xe9es - Sp\xe9cifications | |
| Machines \xe0 bois - Machines \xe0 d\xe9foncer - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Machines \xe0 moulurer sur deux, trois et quatre faces - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Machines \xe0 scier circulaires, monolame, \xe0 table mobile pour coupe au format - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Machines \xe0 scier circulaires, radiales - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Machines \xe0 scier, \xe0 d\xe9ligner, multilames, de finition - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Machines doubles \xe0 tenonner - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Massicots pour paquets de placage - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Mortaiseuses \xe0 cha\xeene simples - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Mortaiseuses \xe0 m\xe8che simples - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Perceuses monobroche - Nomenclature et conditions de r\xe9ception | |
| Machines \xe0 bois - Tours parall\xe8les - Nomenclature et conditions de r\xe9ception | |
| Machines agricoles - Roues \xe0 moyeu int\xe9gr\xe9 | |
| Machines foresti\xe8res - Scies \xe0 cha\xeene portatives - Dimensions minimales des poign\xe9es et des espaces libres autour des poign\xe9es AMENDEMENT 1 | |
| Machines foresti\xe8res - Scies \xe0 cha\xeene portatives - Dimensions minimales des poign\xe9es et des espaces libres autour des poign\xe9es | |
| Magn\xe9sium et alliages de magn\xe9sium - Dosage du cuivre - M\xe9thode photom\xe9trique \xe0 l\x92oxalyldihydrazi de | |
| MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM PART 1 PHYSICAL INSTALLATION AND AIRCRAFT INTERFACES | |
| MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM PART 2 ELECTRICAL INTERFACES AND FUNCTIONAL EQUIPMENT DESCRIPTION | |
| MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM PART 2 ELECTRICAL INTERFACES | |
| MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM PART 3 INFORMATION TRANSFER AND INTERNETWORKING | |
| MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM, PART 3 INFORMATION TRANSFER AND INTERNETWORKING | |
| Mat\xe9riel forestier - D\xe9broussailleuses et coupe-herbe portatifs - Dimensions du protecteur du dispositif de coupe | |
| Mat\xe9riel forestier - Scies \xe0 cha\xeene portatives - D\xe9termination de la solidit\xe9 des poign\xe9es | |
| Mechanical contraceptives \x97 Reusable natural and silicone rubber contraceptive diaphragms \x97 Requirements and tests AMENDMENT 1 | |
| Mechanical contraceptives Reusable natural and silicone rubber contraceptive diaphragms Requirements and tests | |
| Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 3: Coupled industrial machines AMENDMENT 1 | |
| Mechanical Vibration and Shock - Mechanical Transmissibility of the Human Body in the Z Direction First Edition | |
| Mechanical Vibration of Non-Reciprocating Machines - Measurements on Rotating Shafts and Evaluation Criteria - Part 3: Coupled Industrial Machines First Edition | |
| Microbiologie des aliments - M\xe9thode horizontale pour le d\xe9nombrement de Bacillus cereus pr\xe9somptifs - Technique par comptage des colonies \xe0 30 \xb0C | |
| Microbiologie des aliments - M\xe9thode horizontale pour le d\xe9nombrement de Clostridium perfringens - Technique par comptage des colonies | |
| Microbiologie des aliments \x97 M\xe9thode horizontale pour le d\xe9nombrement de Bacillus cereus pr\xe9somptifs \x97 Technique par comptage des colonies \xe0 30 degr\xe9s C AMENDEMENT 1: Ajout de tests optionnels | |
| Microbiology - General Guidance for Enumeration of Yeasts and Moulds - Colony Count Technique at 25 Degrees Celsius | |
| Minerais et concentr\xe9s de mangan\xe8se - Dosage du fer total - M\xe9thode titrim\xe9trique apr\xe8s r\xe9duction et m\xe9thode spectrophotom\xe9tri que \xe0 l\x92acide sulfosalicylique | |
| Minerais et concentr\xe9s de mangan\xe8se - Dosage du sodium et du potassium - M\xe9thode par spectrom\xe9trie d\x92absorption atomique dans la flamme | |
| Minerais et concentr\xe9s de mangan\xe8se - Dosages du calcium et du magn\xe9sium - M\xe9thode par spectrom\xe9trie d\x92absorption atomique dans la flamme | |
| Minimum Design Loads for Buildings and Other Structures | |
| Moteurs alternatifs \xe0 combustion interne - Vocabulaire des composants et des syst\xe8mes - Partie 10: Syst\xe8mes d\x92allumage | |
| Moteurs alternatifs \xe0 combustion interne - Vocabulaire des composants et des syst\xe8mes - Partie 11: Syst\xe8mes de carburant | |
| Moteurs alternatifs \xe0 combustion interne - Vocabulaire des composants et des syst\xe8mes - Partie 12: Syst\xe8mes de contr\xf4le des \xe9missions de gaz d\x92\xe9chappement | |
| Moteurs alternatifs \xe0 combustion interne - Vocabulaire des composants et des syst\xe8mes - Partie 3: Soupapes, arbres \xe0 cames et m\xe9canismes de commande | |
| Moteurs diesels - Pompes d'injection en ligne \xe0 fixation par le berceau - Dimensions de montage | |
| Nanotechnologies \x96 Vocabulary \x97 Part 1: Core vocabulary | |
| National Differences For UL80079-20-1 Explosive Atmospheres \x96 Part 20-1: Material Characteristics for Gas and Vapour Classification \x96 Test Methods and Data | |
| Nendica Report: The Lossless Network for Data Centers | |
| NSC Advanced First Aid, CPR & AED Instructor Resource Kit | |
| NSC Basic Life Support E-Participant Workbook | |
| NSC Basic Life Support Instructor Resource Kit | |
| NSC Basic Life Support Participant Workbook | |
| NSC Basic Life Support Student Textbook | |
| NSC Bloodborne & Airborne Pathogens Instructor Resource Kit | |
| NSC Bloodborne & Airborne Pathogens Participant Guide | |
| NSC CPR/AED Only Instructor Resource Kit | |
| NSC CPR/AED Only Participant Workbook | |
| NSC FA Only Instructor Resource Kit | |
| NSC FA Only Participant Workbook | |
| NSC First Aid Only Instructor Resource Kit | |
| NSC First Aid Only Participant Workbook | |
| NSC First Aid, CPR, & AED Instructor Resource Kit | |
| NSC First Aid, CPR, & AED Participant Workbook | |
| NSC First Aid, CPR, AED, Bloodborne & Airborne Pathogens Participant Package | |
| NSC Pediatric First Aid, CPR, & AED Instructor Resource Kit | |
| Ophthalmic optics and instruments \x97 Near reading charts | |
| Optique et instruments d'optique - Longueurs d'onde de r\xe9f\xe9rence - RECTIFICATIF TECHNIQUE 1 | |
| Optique et instruments d'optique - Longueurs d'onde de r\xe9f\xe9rence | |
| Origan s\xe9ch\xe9 (Origanum vulgare L.) - Feuilles enti\xe8res ou en poudre - Sp\xe9cifications | |
| Outillage de moulage - Bagues de guidage, \xe0 collerette et \xe0 collerette avec plot de centrage | |
| Outillage de moulage - Colonnes de guidage, droites et \xe9paul\xe9es, et \xe9paul\xe9es avec plot de centrage | |
| Outillage de presse - Poin\xe7ons \xe0 t\xeate cylindrique et \xe0 corps droit ou \xe9paul\xe9 | |
| Ouvrages verticaux des constructions - Essais de r\xe9sistance aux chocs - Corps de chocs et modalit\xe9s des essais de choc | |
| Paints and Varnishes - Coating of Test Panels at a Specified Spreading Rate - Brush Application | |
| Paliers lisses - Fatigue des paliers - Partie 1: Paliers dans les machines d\x92essai et dans les applications en lubrification hydrodynamique | |
| Paliers lisses - Fatigue des paliers - Partie 2: Essai d\x92\xe9prouvettes cylindriques en mat\xe9riau antifriction m\xe9tallique | |
| Paliers lisses - Fatigue des paliers - Partie 3: Essai sur \xe9prouvettes plates en mat\xe9riau antifriction m\xe9tallique multicouche | |
| Paliers lisses - Fatigue des paliers - Partie 4: Essai sur demi-coussinets en mat\xe9riau antifriction m\xe9tallique multicouche | |
| Paliers lisses hydrodynamiques radiaux fonctionnant en r\xe9gime stabilis\xe9 - Paliers circulaires cylindriques - Partie 2: Fonctions utilis\xe9es pour le calcul | |
| Paliers lisses hydrodynamiques radiaux fonctionnant en r\xe9gime stabilis\xe9 - Paliers circulaires cylindriques - Partie 3: Param\xe8tres op\xe9rationnels admissibles | |
| Partitions Made of Components - Test for Resistance to Wind (Static Pressure and Slamming Doors) | |
| PASSIVE VIBRATION ISOLATION | |
| Pediatric First Aid, CPR & AED | |
| Photography - Overhead Projectors - Part 1: Projection Stages - Dimensions | |
| Photography - Overhead Projectors - Part 2: Transparencies and Transparency Frames - Dimensions First Edition; (ANSI IT7.212-1989) | |
| Photography - Overhead Projectors - Part 3: Film Rolls, Cores and Winders - Dimensions | |
| Pigments d\x92outremer pour peintures | |
| Pignons non d\xe9cortiqu\xe9s - Sp\xe9cifications | |
| Plain Bearings - Symbols - Part 1: Basic Symbols | |
| Plain Bearings - Symbols - Part 2: Applications First Edition | |
| Pneumatiques et jantes (s\xe9rie millim\xe9trique) pour tracteurs et machines agricoles - Partie 1: D\xe9signation, cotes et marquage des pneumatiques, coordination pneumatiques/jantes | |
| Pneumatiques et jantes (s\xe9rie millim\xe9trique) pour tracteurs et machines agricoles - Partie 2: Description d'utilisation et capacit\xe9s de charge AMENDEMENT 1 | |
| Pneumatiques et jantes (s\xe9rie millim\xe9trique) pour tracteurs et machines agricoles - Partie 2: Description d'utilisation et capacit\xe9s de charge | |
| Poireaux - Guide pour l\x92entreposage et le transport r\xe9frig\xe9r\xe9 | |
| Predictably Effective Equipment and In Situ Processes Applied to Water Systems | |
| Preparation of Protective Coating Specifications for Atmospheric Service | |
| Produits carbon\xe9s utilis\xe9s pour la production de l'aluminium - Brai pour \xe9lectrodes - D\xe9termination de la viscosit\xe9 dynamique | |
| Produits carbon\xe9s utilis\xe9s pour la production de l'aluminium - Brai pour \xe9lectrodes - D\xe9termination du taux de cendres | |
| Produits carbon\xe9s utilis\xe9s pour la production de l'aluminium - Coke calcin\xe9 et produits carbon\xe9s calcin\xe9s - D\xe9termination de la masse volumique au xyl\xe8ne - M\xe9thode pycnom\xe9trique | |
| Propanes et butanes commerciaux - Analyse par chromatographie en phase gazeuse | |
| Protection systems for unauthorised use of motor vehicles - Particular requirements for protection systems against hi-jacking of motor vehicles and for integration of anti-theft systems with spotting and remote surveillance... | |
| Protection systems for unauthorized use of commercial trailers - Particular requirements for the protection systems against intrusion, attack, thief and hold up of commercial trailers and their goods during motion,... | |
| Protection systems for unauthorized use of motor vehicles - Particular requirements for the protection systems against the theft for commercial vehicles | |
| Protection systems for unauthorized use of motor vehicles - Particular requirements for the protection systems against the theft of cars | |
| Qualit\xe9 de l'eau - Dosage des agents de surface - Partie 1: Dosage des agents de surface anioniques par mesurage de l'indice au bleu de m\xe9thyl\xe8ne (indice SABM) RECTIFICATIF TECHNIQUE... | |
| Qualit\xe9 de l'eau - Examen et d\xe9termination de la couleur | |
| Qualit\xe9 de l'eau - Recherche et d\xe9nombrement des ent\xe9rocoques intestinaux - Partie 2: M\xe9thode par filtration sur membrane | |
| Qualit\xe9 de l'eau - Recherche et d\xe9nombrement des ent\xe9rocoques intestinaux dans les eaux de surface et r\xe9siduaires - Partie 1: M\xe9thode miniaturis\xe9e (nombre le plus probable) par ensemencement en milieu... | |
| Qualit\xe9 de l\x92eau - D\xe9termination de la conductivit\xe9 \xe9lectrique | |
| Qualit\xe9 de l\x92eau - Dosage des agents de surface - Partie 1: Dosage des agents de surface anionique par mesurage de l\x92indice au bleu de m\xe9thyl\xe8ne (indice SABM) | |
| Qualit\xe9 de l\x92eau - Dosage des agents de surface - Partie 2: Dosage des agents de surface non ioniques \xe0 l\x92aide du r\xe9actif de Dragendorff | |
| Qualit\xe9 de l\x92eau - Dosage des nitrates - Partie 3 : M\xe9thode spectrom\xe9trique avec l\x92acide sulfosalicylique | |
| Qualit\xe9 de l\x92eau - Dosage du calcium et du magn\xe9sium - M\xe9thode par spectrom\xe9trie d\x92absorption atomique | |
| Qualit\xe9 de l\x92eau - Recherche et d\xe9nombrement des ent\xe9rocoques intestinaux dans les eaux de surface et r\xe9siduaires - Partie 1: M\xe9thode miniaturis\xe9e (nombre le plus probable) par ensemencement en milieu... | |
| Quantities and units - Part 12: Solid state physics | |
| Quantities and units \x96 Part 13: Information science and technology | |
| Quantities and units \x96 Part 14: Telebiometrics related to human physiology | |
| Quantities and units \x96 Part 6: Electromagnetism | |
| Quantities and units \x97 Part 10: Atomic and nuclear physics AMENDMENT 1 | |
| Quantities and units \x97 Part 11: Characteristic numbers AMENDMENT 1 | |
| Quantities and units \x97 Part 12: Condensed matter physics AMENDMENT 1 | |
| Quantities and units \x97 Part 3: Space and time AMENDMENT 1 | |
| Quantities and units \x97 Part 4: Mechanics AMENDMENT 1 | |
| Quantities and units \x97 Part 5: Thermodynamics AMENDMENT 1 | |
| Quantities and units \x97 Part 7: Light and radiation AMENDMENT 1 | |
| Quantities and units \x97 Part 8: Acoustics AMENDMENT 1 | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 1: Structure and External Covers | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 2: Main Running Gear | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 4: Pressure Charging and Air/Exhaust Ducting Systems | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 5: Cooling Systems | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 6: Lubricating Systems | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 7: Governing Systems | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 8: Starting Systems Second Edition | |
| Reciprocating Internal Combustion Engines - Vocabulary of Components and Systems - Part 9: Control and Monitoring Systems | |
| Reciprocating internal combustion engines \x97 Vocabulary of components and systems \x97 Part 7: Governing systems TECHNICAL CORRIGENDUM 1 | |
| Recommended Practice for Hard Facing Rotary Bits | |
| Requirements for equipment and detection and alarm systems for intrusion, theft and robbery using wireless connections at radio-frequency | |
| Reusable Rubber Contraceptive Diaphragms - Part 10: Recommendations for Storage | |
| Reusable Rubber Contraceptive Diaphragms - Part 1: Classification, Sampling and Requirements | |
| Reusable Rubber Contraceptive Diaphragms - Part 2: Determination of Size | |
| Reusable Rubber Contraceptive Diaphragms - Part 3: Determination of Dome Thickness First Edition | |
| Reusable Rubber Contraceptive Diaphragms - Part 4: Freedom from Visible Defects First Edition | |
| Reusable Rubber Contraceptive Diaphragms - Part 5: Determination of Tensile Properties First Edition | |
| Reusable Rubber Contraceptive Diaphragms - Part 6: Determination of Deterioration After Accelerated Ageing First Edition | |
| Reusable Rubber Contraceptive Diaphragms - Part 7: Determination of Compression Resistance of Coil Spring and Flat Spring Diaphragms First Edition | |
| Reusable Rubber Contraceptive Diaphragms - Part 8: Determination of Twisting During Compression of Coil Spring and Flat Spring Diaphragms | |
| Reusable Rubber Contraceptive Diaphragms - Part 9: Packaging and Labelling | |
| Road Vehicles - Brake Linings - Evaluation of Friction Material Characteristics - Small Sample Bench Test Procedure | |
| Road Vehicles - Relays - Arrangement and Functional Attribution of Relay Terminals First Edition | |
| Round Punches with Cylindrical Head and Straight Shank | |
| Rules for Building and Classing Single Point Moorings | |
| Sacs - Essais de chute - Partie 2: Sacs faits d\x92un film thermoplastique flexible | |
| Sarriette - Sp\xe9cifications - Partie 1: Sarriette des montagnes (Satureja rnontana Linnaeus) | |
| Sarriette - Sp\xe9cifications - Partie 2: Sarriette des jardins (Satureja hortensis Linnaeus) | |
| SECOND-GENERATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM | |
| Seringues hypodermiques st\xe9riles, non r\xe9utilisables - Partie 1: Seringues pour utilisation manuelle RECTIFICATIF TECHNIQUE 1 | |
| Seringues hypodermiques st\xe9riles, non r\xe9utilisables - Partie 1: Seringues pour utilisation manuelle | |
| Seringues hypodermiques st\xe9riles, non r\xe9utilisables - Partie 2: Seringues pour pousse-seringues m\xfbs par un moteur | |
| Seringues hypodermiques st\xe9riles, non r\xe9utilisables - Partie 3: Seringues autobloquantes pour vaccination \xe0 dose fixe | |
| Seringues hypodermiques st\xe9riles, non r\xe9utilisables - Partie 4: Seringues avec dispositif emp\xeachant la r\xe9utilisation | |
| Ships and marine technology \x97 Pilot ladders \x97 Part 1: Design and specification | |
| Ships and marine technology \x97 Pilot ladders \x97 Part 2: Maintenance, use, survey, and inspection | |
| Ships and marine technology \x97 Pilot ladders \x97 Part 3: Attachments and associated equipment | |
| SILICONES IN PETROLEUM DISTILLATES BY ATOMIC ABSORPTION SPECTROPHOTOMETRY | |
| Sistemi elettrici di sicurezza e allarme | |
| Sp\xe9cification g\xe9om\xe9trique des produits (GPS) - Principes fondamentaux - Concepts, principes et r\xe8gles | |
| Special Conditions: Airbus Model A350-900 Airplanes; Permanently Installed Rechargeable Lithium-Ion Batteries And Battery Systems | |
| Special Conditions: Boeing Model 777-200, -300, And -300ER Series Airplanes; Rechargeable Lithium Ion Batteries And Battery Systems | |
| Special Metamerism Index: Change in Observer (1st Edition) (E) | |
| Specification for the Design of Cold-Formed Stainless Steel Structural Members | |
| Spices and condiments \x97 Fennel seed, whole or ground \x97 Part 2: Sweet fennel seed specification (Foeniculum vulgare var. panmorium) | |
| Standard for Competency of Third-Party Field Evaluation Bodies | |
| Standard for Fire Protection for Facilities Handling Radioactive Materials | |
| Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments | |
| Stationary Source Emissions - Determination of the Mass Concentration of Sulphur Dioxide - Performance Characteristics of Automated Measuring Methods | |
| Sterile Hypodermic Syringes for Single Use - Part 1: Syringes for Manual Use | |
| Temperature Test for Transport Packaging | |
| TEST CODE FOR D-C AIRCRAFT ROTATING MACHINES | |
| Testing Standard for Thermal Transport Packaging Used in Parcel Delivery System Shipment | |
| Tol\xe9rances pour le b\xe2timent - M\xe9thodes de mesure des b\xe2timents et des produits pour le b\xe2timent - Partie 1 : M\xe9thodes et instruments | |
| Tol\xe9rances pour le b\xe2timent - M\xe9thodes de mesure des b\xe2timents et des produits pour le b\xe2timent - Partie 2 : Positions des points de mesure | |
| TRACE p-DEB OR INDIAN IN C8 AROMATICS AND TRACE C8 AROMATICS IN p-DEB BY GC | |
| Tracteurs agricoles - M\xe9thodes d'essai - Partie 12: D\xe9marrage \xe0 basse temp\xe9rature | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 1 : Essais de puissance \xe0 la prise de force | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 11: Performances du dispositif de direction des tracteurs \xe0 roues | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 2: Capacit\xe9 de relevage de l\x92attelage trois points arri\xe8re | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 3: Diam\xe8tres de braquage et de d\xe9gagement | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 4 : Mesurage de la fum\xe9e d\x92\xe9chappement | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 5: Puissance partielle de la prise de force (puissance transmise non m\xe9caniquement) | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 6 : Centre de gravit\xe9 | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 6: Centre de gravit\xe9 AMENDEMENT 1 | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 7: D\xe9termination de la puissance aux roues motrices | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 8: Filtre \xe0 air du moteur | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 9: Essais de puissance \xe0 la barre d\x92attelage AMENDEMENT 1 | |
| Tracteurs agricoles - M\xe9thodes d\x92essai - Partie 9: Essais de puissance \xe0 la barre d\x92attelage | |
| Traitement de l\x92information - Disque magn\xe9tique pour unit\xe9s de stockage des donn\xe9es - 83 000 transitions de flux par piste, diam\xe8tre ext\xe9rieur 130 mm (5,lZ in), diam\xe8tre int\xe9rieur 40 mm... | |
| Transmissions hydrauliques - Dispositifs d\x92\xe9tanch\xe9it \xe9 - M\xe9thodes d\x92essai normalis\xe9es d\x92\xe9valuation des performances des joints utilis\xe9s dans des applications alternatives \xe0 I\x92huile hydraulique | |
| UL Standard for Safety Electrical Metallic Tubing - Aluminum | |
| UL Standard for Safety Explosive Atmospheres \x96 Part 20-2: Material Characteristics \x96 Combustible Dusts Test Methods | |
| UL Standard for Safety Explosive Atmospheres \x96 Part 36: Non-Electrical Equipment for Explosive Atmospheres \x96 Basic Method and Requirements | |
| UL Standard for Safety Explosive Atmospheres \x96 Part 37: Non-Electrical Equipment for Explosive Atmospheres \x96 Non Electrical Type of Protection Constructional Safety \x93c\x94, Control of Ignition Source \x93b\x94, Liquid Immersion... | |
| UL Standard for Safety Flexible Materials Interconnect Constructions | |
| UL Standard for Safety for Explosive Atmospheres \x96 Part 20-1: Material Characteristics for Gas and Vapour Classification \x96 Test Methods and Data | |
| UL Standard for Safety Power-Operated Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil | |
| UL Standard for Safety Power-Operated Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 \x96 E85) | |
| Utility connections in port \x96 Part 1: High Voltage Shore Connection (HVSC) Systems \x96 General requirements | |
| Utility connections in port \x96 Part 2: High and low voltage shore connection systems \x96 Data communication for monitoring and control | |
| Vibrations m\xe9caniques - \xc9valuation des vibrations des machines par mesurages sur les arbres tournants - Partie 4: Turbines \xe0 gaz \xe0 paliers \xe0 film fluide AMENDEMENT 1 | |
| Vibrations m\xe9caniques - \xc9valuation des vibrations des machines par mesurages sur les arbres tournants - Partie 5: Machines \xe9quipant les centrales hydro\xe9lectriques et les stations de pompage | |
| Vibrations m\xe9caniques - \xc9valuation des vibrations des machines par mesurages sur les arbres tournants Partie 4: Turbines \xe0 gaz \xe0 paliers \xe0 film fluide | |
| Vibrations m\xe9caniques - V\xe9hicules terrestres - M\xe9thode de pr\xe9sentation des r\xe9sultats des mesures | |
| Vibrations m\xe9caniques \x97 \xc9valuation des vibrations des machines par mesurages sur les arbres tournants \x97 Partie 2: Turbines \xe0 vapeur et alternateurs pour applications terrestres, exc\xe9dant 50 MW avec des... | |
| Vibrations m\xe9caniques des machines non alternatives - Mesurages sur les arbres tournants et crit\xe8res d'\xe9valuation - Partie 3: Machines industrielles coupl\xe9es | |
| Vibrations m\xe9caniques des machines non alternatives - Mesurages sur les arbres tournants et crit\xe8res d\x92\xe9valuation - Partie 1: Directives g\xe9n\xe9rales | |
| Voitures particuli\xe8res - Freinage en virage - M\xe9thode d'essai en boucle ouverte | |
| Water Quality - Determination of Nitrate - Part 1: 2,6-Dimethylphenol Spectrometric Method First Edition | |
| Water Quality - Determination of Nitrate - Part 2: 4-Fluorophenol Spectrometric Method After Distillation | |
| Water quality - Determination of polycyclic aromatic hydrocarbons (PAH) - Part 1: Determination of six PAH by highperformance thin-layer chromatography with fluorescence detection after liquid-liquid extraction | |
| Water quality - Determination of polycyclic aromatic hydrocarbons (PAH) - Part 2: Determination of six PAH by highperformance liquid chromatography with fluorescence detection after liquid-liquid extraction | |
| Water quality \x97 Enumeration of intestinal enterococci \x97 Part 3: Most probable number method | |
| Wheelchairs - Type Classification Based on Appearance Characteristics | |
| Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications | |
| Woodworking Machines - Double Edging Precision Circular Sawing Machines - Nomenclature and Acceptance Conditions First Edition | |
| Woodworking Machines - Technical Classification of Woodworking Machines and Auxiliary Machines for Woodworking First Edition | |
| Yogur - Enumeration of Characteristic Microorganisms - Colony-Count Technique at 37 Degrees Celcius | |
| Zinc Coatings for Steel Wire First Edition |
| << Prev | Next >> |