Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1210
1220
1230
1240
1250
1260
1266
1267
1268
1269
1270
1271
1272
1273
1274
1275
1276
1277
1278
1280
1290
1300
1310
1320
1330
1350
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| CONNECTOR, RECEPTACLE, ELECTRICAL, RECTANGULAR, RACK TO PANEL, ENVIRONMENT RESISTING, 150 DEG. C CONTINUOUS OPERATING TEMPERATURE, MULTIPLE INSERTS | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, THREADED COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES A, G, K, N, R, S, AND W) | |
| FLIGHT TEST DEMONSTRATION REQUIREMENTS FOR DEPARTURE RESISTANCE AND POST-DEPARTURE CHARACTERISTICS OF PILOTED AIRPLANES | |
| SAPPHIRE OR RUBY SYNTHETIC, COMPONENTS, TYPE F, SQUARE, THICKNESS LESS THAN LENGTH OF ONE SIDE | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, GENERAL SPECIFICATION FOR | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, TYPE A, CYLINDRICAL, DIAMETER TO LENGTH RATIO LESS THAN 0.7:1.0 | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, TYPE B, CYLINDRICAL, DIAMETER TO LENGTH RATIO GREATER THAN 0.7:1.0 BUT LESS THAN 6.0:1.0 | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, TYPE C, CYLINDRICAL, DIAMETER TO LENGTH RATIO GREATER THAN 6.0:1.0 | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, TYPE D, RECTANGULAR BAR | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, TYPE E, CUBE | |
| SAPPHIRE OR RUBY; SYNTHETIC, COMPONENTS, TYPE G, SPHERE | |
| SEALING COMPOUND, ALUMINUM STRUCTURE, PRESSURE AND WEATHER SEALING, LOW DENSITY | |
| SEALING COMPOUND, INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES, INTERMITTENT USE TO 360 DEG. F (182 DEG. C) | |
| SEALING COMPOUND, LOW TEMPERATURE CURING, QUICK REPAIR INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES | |
| SEALING COMPOUNDS, ADHESIVE BONDED STRUCTURE | |
| SERVICING PLATFORM, TRUCK MOUNTED, AIRCRAFT MAINTENANCE A/S32M-13 | |
| SHIELD TERMINATION, SOLDER STYLE, INSULATED, HEAT-SHRINKABLE, ENVIRONMENT RESISTANT FOR CABLES HAVING TIN OR SILVER PLATED SHIELDS (CLASS I) | |
| SHIELD TERMINATION, SOLDER STYLE, INSULATED, HEAT-SHRINKABLE, ENVIRONMENT RESISTANT WITH PREINSTALLED LEADS FOR CABLES HAVING TIN OR SILVER PLATED SHIELDS (CLASS I) | |
| SHIELD TERMINATION, SOLDER STYLE, INSULATED, HEAT-SHRINKABLE, ENVIRONMENT RESISTANT, GENERAL SPECIFICATION FOR | |
| SHIMS, MOLDED, FILLED RESIN COMPOUND AND SHEET PREPREG | |
| SHIRT, MAN'S SHORT SLEEVE, POLYESTER/COTTON (DURABLE PRESS) | |
| SHIRT, MAN'S, WOOL-POLYESTER, TROPICAL, BLUE | |
| SHIRT, UTILITY (DURABLE PRESS) | |
| SHIRT, WOMAN'S, CWU-49/P | |
| SHIRT, WOMAN'S, POLYESTER-COTTON (DURABLE PRESS), BLUE 1550 | |
| SIGNAL GENERATOR SET AN/USM-323 | |
| SIGNAL KIT, PERSONNEL, DISTRESS, A/P25S-5A | |
| SILICONE, ENCAPSULANT, ROOM TEMPERATURE CURING, FOR SPACE APPLICATIONS | |
| SIMULATOR, COMPRESSOR BLEED AIR SMU-65/E | |
| SKIRT, UTILITY | |
| SKIRTS, WOMEN'S, BLUE | |
| SLACKS, WOMEN'S | |
| SLACKS, WOMEN\x92S | |
| SLEEPING BAGS - CONTAINERS, PARACHUTE BAILOUT SRU-23/P AND SRU-24/P | |
| SLEEPING BAGS, M-1949 | |
| SLIDE, ESCAPE, AIRCRAFT, INFLATABLE, GENERAL SPECIFICATION FOR | |
| SNOW PLOW, TRUCK MOUNTED, ROLLOVER MXU-514/E | |
| SNOW REMOVAL UNIT, SELF-PROPELLED A/S32U-40, HEAVY-DUTY, HIGH-CAPACITY | |
| SNOW REMOVAL UNIT, TRUCK MOUNTING MXU-511/E HIGH SPEED CAPACITY | |
| SNOW REMOVAL UNIT, TRUCK MOUNTING MXU-592/E, HIGH SPEED, MEDIUM CAPACITY | |
| SNOWPLOW, TRUCK MOUNTED, REVERSIBLE MXU-512/E | |
| SNOWPLOW, TRUCK MOUNTED, UNDERBODY MXK-591/S32U | |
| SNOWPLOW, TRUCK MOUNTING, ROLLOVER MXU-593/E | |
| SNOWPLOW, TRUCK MOUNTING, UNDERBOY MXX-513/S32U | |
| SOCKET, (LEAD, ELECTRONIC COMPONENTS) (TYPE II, PRINTED CIRCUIT) | |
| SOCKET, PLUG-IN, ELECTRONIC COMPONENTS, ROUND TO STYLE (T05) | |
| SOCKET, ROUND, PLUG-IN ELECTRONIC COMPONENTS, ROUND TO STYLE (TO92) | |
| SOCKETS (LEAD ELECTRONIC COMPONENTS) (TYPE II, PRINTED CIRCUIT) LOW INSERTION FORCE (LIF) | |
| SOCKETS (LEAD, ELECTRONIC COMPONENTS) (TYPE I, SOLDERLESS WRAP) LOW INSERTION FORCE (LIF) | |
| SOCKETS (LEAD, ELECTRONIC COMPONENTS) (TYPE I, SOLDERLESS WRAP) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (R052) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T05, PRESS TO FIT) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T07, LOW PROFILE) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T08) | |
| SOCKETS, (LEAD, ELECTRIC COMPONENTS) TYPE VI, SOLDERLESS SPRING CONTACT) | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS) (TYPE III, SOLDER WIRE TURRET) | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS) (TYPE IV, SOLDER CUP) | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS) (TYPE V, OTHER) | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS), GENERAL SPECIFICATION FOR | |
| SOCKETS, PLUG-IN ELECTRIONIC COMPONENTS, DUAL-IN-LINE (DIPS) AND SINGLE-IN-LINE PACKAGES (SIPS), GENERAL SPECIFICATION FOR | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS (FOR 32 PIN, DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (FOR 20 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (FOR 40 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (FOR 48 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (FOR 6 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (FOR 64 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (FOR 8 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (RIGHT ANGLE LEADS, FOR 14 AND 16 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, (RIGHT ANGLE LEADS, FOR 8 PIN DUAL-IN-LINE PACKAGES) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T010, OFFSET) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T018) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T05, WITH RETAINING RING) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T060) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE, GENERAL SPECIFICATION FOR | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, SINGLE-IN-LINE, LOW PROFILE (FOR SINGLE-IN-LINE PACKAGES) | |
| SOCKS, MEN'S, ANTI-EXPOSURE, RUBBER SRU-25/P | |
| SOLAR CELLS ARRAYS, SPACE VEHICLE, DESIGN AND TESTING, GENERAL SPECIFICATION FOR | |
| SPECIFICATIONS, TYPES AND FORMS; MILITARY (OS) SERIES | |
| SPECIFICATIONS, TYPES AND FORMS; NAVSEA XWS AND WS SERIES | |
| SPECIFICATIONS, TYPES AND FORMS | |
| SPECTROMETER, FLUID ANALYSIS A/E35U-3 | |
| SPRAYING UNIT, CORROSION CONTROL, TRAILER MOUNTED A/M32M-18A | |
| SPREADER, LOOSE MATERIAL, TRUCK MOUNTING MXU-599/E, CHEMICAL SAND, FOR RUNWAY ICE CONTROL | |
| STEEL ALLOY CARBURIZING, BARS AND BILLETS, STEEL NICKEL-CHROMIUM (3310, 3316, AND 9310), PREMIUM QUALITY | |
| STEEL BAR, AND WIRE, (455) CORROSION RESISTANT, PRECIPITATION HARDENING | |
| STEEL BARS, REFORGING STOCK, AND MECHANICAL TUBING, 4340M, HIGH QUALITY | |
| SURVIVAL KIT CONTAINER, CNU-111/P | |
| SURVIVAL KIT CONTAINERS, AIRCRAFT SEAT, GENERAL SPECIFICATION FOR | |
| SURVIVAL KIT CONTAINERS, CNU-129(V)/P AND CNU-130/P | |
| SWEATER, MAN'S, BLUE | |
| SWITCH, DUAL IN LINE PACKAGE (DIP) SLIDE ACTUATOR, LOW PROFILE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCH, INTEGRAL, PROXIMITY, SEALED GENERAL SPECIFICATION FOR | |
| SWITCH, INTEGRAL, PROXIMITY, SEALED, SPNO, 1.0 AMPERE | |
| SWITCH, TOGGLE, MINIATURE, LEVER-LOCK, FOUR POLE, UNSEALED, LOGIC LOAD TO 5 AMPERES | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP) GENERAL SPECIFICATION FOR | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), RECESSED ACTUATOR, STANDARD PROFILE, SINGLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), RECESSED ROCKER ACTUATOR, STANDARD PROFILE, DOUBLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), RECESSED SLIDE ACTUATED, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE, MACHINE INSERTABLE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, LOW PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, DOUBLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROTARY ACTUATED, BINARY CODED, SEALED | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), SIDE TOGGLE ACTUATOR, LOW PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), TOGGLE ACTUATOR, STANDARD PROFILE, DOUBLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, SLIDE, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, SINGLE POLE, DOUBLE THROW STATIONS, SEALED BASE, STYLE DIPS | |
| SWITCHES, SLIDE, DUAL IN-LINE PACKAGE (DIP), SINGLE AND DOUBLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, TOGGLE (GROUNDED), MINIATURE, DOUBLE POLE, TOGGLE SEAL, INTEGRATED WIRE TERMINALS, LEVER LOCK | |
| SWITCHES, TOGGLE (GROUNDED), MINIATURE, DOUBLE POLE, TOGGLE SEAL, INTEGRATED WIRE TERMINALS | |
| SWITCHES, TOGGLE (GROUNDED), MINIATURE, SINGLE POLE, TOGGLE SEAL, INTEGRATED WIRE TERMINALS, LEVER LOCK | |
| SWITCHES, TOGGLE (GROUNDED), MINIATURE, SINGLE POLE, TOGGLE SEAL, INTEGRATED WIRE TERMINALS | |
| SWITCHES, TOGGLE, MINIATURE, DOUBLE POLE, UNSEALED | |
| SWITCHES, TOGGLE, MINIATURE, LEVER SEAL, PANEL SEAL, DOUBLE POLE | |
| SWITCHES, TOGGLE, MINIATURE, LEVER SEAL, PANEL SEAL, FOUR POLE LOGIC LOAD TO 5 AMPERES | |
| SWITCHES, TOGGLE, MINIATURE, LEVER SEAL, PANEL SEAL, SINGLE POLE | |
| SWITCHES, TOGGLE, MINIATURE, LEVER-LOCK, DOUBLE POLE, UNSEALED | |
| SWITCHES, TOGGLE, MINIATURE, LEVER-LOCK, SINGLE POLE, UNSEALED | |
| SWITCHES, TOGGLE, MINIATURE, RIGHT ANGLE (HORIZONTAL), PCB MOUNT, DOUBLE POLE, LEVER SEAL, FLUX SEAL | |
| SWITCHES, TOGGLE, MINIATURE, RIGHT ANGLE (VERTICAL), PCB MOUNT, DOUBLE POLE, LEVER SEAL, FLUX SEAL | |
| SWITCHES, TOGGLE, MINIATURE, RIGHT ANGLE (VERTICAL), PCB MOUNT, SINGLE POLE, LEVER SEAL, FLUX SEAL | |
| SWITCHES, TOGGLE, MINIATURE, SINGLE POLE, UNSEALED | |
| SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS | |
| SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED RIGHT ANGLE PC BOARD MOUNT - ONE, TWO AND FOUR POLE, LOW-LEVEL CONTACTS | |
| SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, HIGH AND LOW-LEVEL CONTACTS | |
| SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, RIGHT ANGLE (HORIZONTAL AND VERTICAL) PCB MOUNT, LOW-LEVEL CONTACTS | |
| SWITCHES, TOGGLE, UNSEALED AND SEALED TOGGLE GENERAL SPECIFICATION FOR | |
| T-SHIRT, ATHLETE'S, AIR FORCE |
| << Prev | Next >> |