Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1142
1143
1144
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| DISPLAY, OPTOELECTRONIC, INDICATOR, DIGITAL, INCANDESCENT (STYLE I), SEGMENTED, DOT PATTERN AND BAR PATTERN, RFI SHIELDED, MOISTURE SEALED, TYPE R03 | |
| DISPLAY, OPTOELECTRONIC, INDICATOR, DIGITAL, INCANDESCENT (STYLE I), SEGMENTED, DOT PATTERN AND BAR PATTERN, TYPE RO4 (REPLACEMENT PARTS FOR TYPE RO3 DISPLAY ASSEMPLY) | |
| ILLUSTRATIONS FOR STOCK LIST PUBLICATIONS: PREPARATION OF | |
| IMPEDANCE MEASURING TEST SET AN/USM-6( ) | |
| IMPREGNITE UNSTABILIZED CC2 AND STABILIZED CC3 | |
| INCINERATOR, PATHOLOGICAL WASTE, GAS-FIRED, 250 POUNDS PER HOUR NOMINAL CAPACITY | |
| INDICATOR GROUP OA-929 ( )/FPS-6 | |
| INDICATOR LIQUID OXYGEN QUANTITY GMU-5A | |
| Indicator Set, Liquid Oxygen Quantity A/A24J-4 and A/A241-8 | |
| INDICATOR SET, LIQUID OXYGEN QUANTITY A/A24J-4 AND A/A24J-8 | |
| INDICATOR SET, LIQUID OXYGEN QUANTITY A/A24J-8 | |
| INDICATOR, AIRSPEED, MACH NUMBER AND MAXIMUM ALLOWABLE SPEED | |
| INDICATOR, ATTITUDE ARU-14/A REMOTE | |
| INDICATOR, ATTITUDE ARU-2B/A | |
| INDICATOR, ATTITUDE, ARU-12/A, REMOTE | |
| INDICATOR, ATTITUDE, REMOTE ARU-4/A | |
| INDICATOR, ATTITUDE, REMOTE STANDBY, 2 INCH | |
| INDICATOR, ATTITUDE, REMOTE | |
| INDICATOR, BEARING-DISTANCE-HEA DING, ID-526A/ARN | |
| INDICATOR, CHANNEL-FREQUENCY ID-573/ARC | |
| INDICATOR, COMBUSTIBLE GAS, PORTABLE | |
| INDICATOR, ELECTRICAL TACHOMETER 0-110 PERCENT RPM, 2 INCH SIZE, INTEGRALLY LIGHTED | |
| Indicator, Electrical Tachometer, 0-110 Percent RPM 2-Inch Size, Integrally Lighted | |
| INDICATOR, ELECTRICAL TACHOMETER, 0-110 PERCENT RPM, INTEGRALLY LIGHTED | |
| INDICATOR, HORIZONTAL SITUATION AQU-4/A | |
| INDICATOR, HORIZONTAL SITUATION, AQU-2/A | |
| INDICATOR, HUMIDITY, PLUG, COLOR CHANGE | |
| INDICATOR, INDICATED AIRSPEED AVU-10/A | |
| INDICATOR, INDICATED AIRSPEED AVU-17/A | |
| INDICATOR, LIQUID OXYGEN QUANTITY GMU-11-A | |
| INDICATOR, LIQUID OXYGEN QUANTITY GMU-37/A | |
| Indicator, Liquid Oxygen Quantity GMU-5/A | |
| INDICATOR, LIQUID OXYGEN QUANTITY | |
| INDICATOR, LIQUID QUANTITY OXYGEN | |
| INDICATOR, MACH NUMBER AVU-11/A, INTEGRAL LIGHTING | |
| INDICATOR, POSITION ALU-4/A, HORIZONTAL STABILIZER | |
| INDICATOR, POSITION, LANDING GEAR SYMBOL-INDICATING, INTEGRALLY LIGHTED | |
| INDICATOR, POSITION, VARIABLE NOZZLE | |
| INDICATOR, POSITION, WING FLAP | |
| INDICATOR, PRESSURE AGU-3/A, HYDRAULIC, 0-4,000 PSI | |
| INDICATOR, PRESSURE EGU-2/A, OIL, 0-100 PSI | |
| INDICATOR, PRESSURE, HYDRAULIC, 0-4,000 PSI, INTEGRALLY LIGHTED | |
| INDICATOR, PRESSURE, OIL 0-100 PSI | |
| INDICATOR, PRESSURE, OIL EGU-8/A | |
| INDICATOR, PRESSURE, OIL | |
| INDICATOR, RATE OF FLOW EFU-3A, FUEL, 0-15,000 PPH | |
| INDICATOR, RATE OF FLOW EFU-F1/A, 0-6,000-24,000 PPH, 2-INCH, INTEGRALLY LIGHTED | |
| INDICATOR, RATE OF FLOW, 0-5,000 PPH, INTEGRALLY LIGHTED | |
| INDICATOR, RATE OF FLOW, 0-5000 PPH INTEGRALLY LIGHTED | |
| INDICATOR, RATE OF FLOW, EFU-4/A, FUEL TOTALIZING, 500-15,000 PPH | |
| INDICATOR, RATE OF FLOW, EFU-45A, FUEL TOTALIZING, 0-120,000 PPH | |
| INDICATOR, RATE OF FLOW | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE -50 DEG. TO +50 DEG. C | |
| Indicator, Temperature, Electrical Resistance, Minus 50 Degrees to Plus 50 Degrees C | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE | |
| INDICATOR, TEMPERATURE, SYNCHRO | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE EHU-15A/A, POTENTIOMETER TYPE, WHITE LIGHTED | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE, SELF-BALANCING, POTENTIOMETER TYPE | |
| Indicator, Thrust AEU-2/A, Synchro Style, Pressure Ratio 1.2.3.4 Units, Integrally Lighted | |
| INDICATOR, THRUST AEU-2/A, SYNCHRO STYLE, PRESSURE RATIO, 1.2-3.4 UNITS, INTEGRALLY LIGHTED | |
| INDICATOR, THRUST AEU-2/A, SYNCHRO STYLE, PRESSURE RATIO, 1.2.3.4 UNITS, INTEGRALLY LIGHTED | |
| INDICATOR, TRUE AIRSPEED AVU-15/A | |
| Indicator, Turn and Slip, 2- Inch Size, Integrally Lighted | |
| INDICATOR, TURN AND SLIP, 2-INCH SIZE, INTEGRALLY LIGHTED | |
| Indicator, Vertical Velocity AAU-9/A, Integrally Lighted | |
| INDICATOR, VERTICAL VELOSITY AAU-9/A, INTEGRALLY LIGHTED | |
| INDICATOR, VOLTAGE: BATTERY-GENERATOR, 28 VOLT DC (NOMINAL) | |
| INDICATOR-POWER SUPPLY ID-1077( )/MRC-98 AND CONTROL-INDICATOR C-3668( )/MCC-12 | |
| INDICATORS, ATTITUDE DIRECTOR | |
| INDICATORS, CARBON DIOXIDE, CHEMICAL ABSORPTION TYPE, PORTABLE | |
| INHIBITOR, ICING, FUEL SYSTEM | |
| INHIBITOR, WEB AND END (PLASTIC) | |
| INSIGNIA, EMBROIDERED, GENERAL SPECIFICATION FOR | |
| INSIGNIA, EMBROIDERED | |
| INSIGNIA, GRADE, MARINE CORPS JUNIOR RESERVE OFFICER'S TRAINING CORPS (EMBROIDERED) | |
| Insulating Sleeving, Electrical, Flexible, Coated, Class 130, Type B, Category B | |
| INSULATING VARNISH, ELECTRICAL, IMPREGNATING, HIGH TEMPERATURE | |
| INSULATION BLANKET, THERMAL | |
| INSULATION BLOCK, THERMAL | |
| INSULATION CLOTH AND TAPE, ELECTRICAL, VARNISHED CAMBRIC | |
| INSULATION PIPE COVERING, THERMAL | |
| Insulation Sleeving, Electrical, Flexible, Coated 155, Type A, Category A | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED CLASS 220 DEG. C, TYPE E, CATEGORY C | |
| Insulation Sleeving, Electrical, Flexible, Coated Class 220 Degrees C, Type E, Category C | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, CLASS 130, TYPE B, CATEGORY B | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, CLASS 155, TYPE A, CATEGORY A | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, CLASS 200, TYPE C, CATEGORY C | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, CLASS 200, TYPE D, CATEGORY C | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, GENERAL SPECIFICATION FOR | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED CLASS 240 DEG. C, TYPE D, CATEGORY C | |
| Insulation Sleeving, Electrical, Flexible, Silicone Coated Class 240 Degrees C, Type D, Category C | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED, CLASS 220 DEG. C, TYPE D CATEGORY C | |
| Insulation Sleeving, Electrical, Flexible, Silicone Coated, Class 220 Deg. C, Type D, Category C | |
| INSULATION TAPE, ELECTRICAL GLASS-FIBER (RESIN-FILLED): AND CORD, FIBROUS-GLASS | |
| INSULATION, ELECTRICAL, ASBESTOS-BOARD, IMPREGNATED | |
| INSULATION, ELECTRICAL, ASBESTOS-FIBER, TREATED AND UNTREATED | |
| INSULATION, ELECTRICAL, COTTON-FIBER, UNTREATED | |
| INSULATION, ELECTRICAL, PLASTIC-SEALER | |
| INSULATION, PIPE, THERMAL | |
| INTERCOMMUNICATION SET AN-AIC & 10A, INSTALLATION OF | |
| INTERCOMMUNICATION SET AN-AIC - 18 BENCH, PREFLIGHT, AND FLIGHT TESTS OF | |
| INTERCOMMUNICATION SET AN-AIC-10A, BENCH, PREFLIGHT AND FLIGHT TEST OF | |
| INTERCOMMUNICATION SET AN/AIC-18 | |
| INTERCOMMUNICATION SET, SOUND POWERED AN/GIC-10 | |
| INTERCONNECTING EQUIPMENT FOR USE WITH MULTIPLEX SETS AN/FCC-17 AND AN/UCC-4(V) | |
| INTERCONNECTING GROUP AN/APA-141 | |
| INTERCONNECTING GROUP, ON-143(V)6/USQ | |
| INTERCONNECTING GROUP, ON-143(V)9/USQ | |
| INTERFACE ADAPTER UNIT | |
| INTERFERENCE CONTROL REQUIREMENTS, AERONAUTICAL EQUIPMENT | |
| INTERROGATOR SET, AN/UPX-24(V) | |
| INTERROGATOR SET, AN/UPX-27 | |
| INVERTER, POWER, STATIC, ECU-21/A | |
| INVERTER, POWER, STATIC, GENERAL SPECIFICATION FOR | |
| IRON OXIDE, BLACK, TECHNICAL | |
| ISOLATOR, RADIO FREQUENCY COAXIAL FREQUENCY RANGE - .85 TO 1.05 GHZ | |
| ISOLATORS AND CIRCULATORS, RADIO FREQUENCY, GENERAL SPECIFICATION FOR | |
| ISOLATORS, RADIO FREQUENCY, COAXIAL FREQUENCY RANGE - 4.4 TO 5.0 GHZ AND 7.125 TO 8.4 GHZ (DOUBLE BAND) | |
| ISOLATORS, RADIO FREQUENCY, COAXIAL FREQUENCY RANGE - 4.4 TO 5.0 GHZ | |
| ISOLATORS, RADIO FREQUENCY, COAXIAL | |
| ISOLATORS, RADIO FREQUENCY, STRIPLINE |
| << Prev | Next >> |