Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1137
1138
1139
1140
1141
1142
1143
1144
1145
1146
1147
1148
1149
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| DESIGN AND INSTALLATION OF ANTI-G SUIT PRESSURE SYSTEMS IN JET PROPELLED AIRCRAFT | |
| ELECTRONIC CONTROL UNIT: 11784504 | |
| IGNITER, ELECTRIC MATCH PARTS FOR AND LOADING, ASSEMBLING AND PACKING | |
| IGNITER, SEA WATER ACTIVATED MARK 261 MOD 1 (FOR TORPEDO MK 46 MOD 0) | |
| IGNITION ELEMENT, ELECTRIC, MARK 11 MOD 0 | |
| IGNITION ELEMENT, ELECTRIC, MARK 13 MOD 0 | |
| IGNITION ELEMENT, ELECTRIC, MARK 14 MOD 0 | |
| IGNITION ELEMENT, ELECTRIC, MARK 22 MOD 0 | |
| IGNITION PELLETS | |
| IMPREGNATION OF POROSITY IN CASTINGS, PROCESS FOR | |
| IMPROVED LIFTING TARGET ELEVATING MECHANISM: 9375512 | |
| INDICATING, FUEL FLOW RATE, SYNCHRO, STYLE, SINGLE, CLAMP MOUNTED 2 INCH SIZE, 300 TO 3,000 PPH TYPE A-12 | |
| INDICATOR PLUG, FOR MISSILE PROPELLANTS | |
| INDICATOR PLUG, FOR MISSLE PROPELLANTS | |
| INDICATOR REPEATERS, LIQUID OXYGEN QUANTITY | |
| Indicator System, Fuel Flowmeter, General Specification for | |
| INDICATOR, AIRSPEED AND MACH NUMBER, PITOT STATIC, 80 TO 650 KN0TS | |
| INDICATOR, AIRSPEED, AND DIRECTION FIRE AND FLIGHT AIR DATA SUBSYSTEM, HELICOPTER ARMAMENT: M143 | |
| INDICATOR, ATTITUDE REFERENCE SELF-CONTAINED, 3-INCH, ID-1791/A | |
| INDICATOR, ATTITUDE, 3-INCH ID-1617/A | |
| INDICATOR, BUILT IN TEST (BIT), ELECTRICALLY PULSE OPERATED, THREADED MOUNTING, SINGLE AND DUAL COIL, SOLID BLACK/WHITE DATA DISPLAY | |
| INDICATOR, BUILT IN TEST BIT, ELECTRICALLY PULSE OPER | |
| INDICATOR, BUILT-IN-TEST (BIT), SINGLE COIL, SOLID BLACK/BLACK-WHITE SEGMENTED DISPLAY, THREADED MOUNTING, ELECTRICAL/MANUAL OPERATION | |
| INDICATOR, CONTROL, GYRO HORIZON, TYPE MB-3 (P-1 AUTOMATIC PILOT) | |
| INDICATOR, CONTROL, TURN AND BANK (P-1 AUTOMATIC PILOT) | |
| INDICATOR, ELAPSED TIME, ELECTROCHEMICAL | |
| INDICATOR, GYRO HORIZON, MANUALLY CAGED, ELECTRIC, TYPE MB-1 | |
| INDICATOR, GYROSCOPE, VERTICAL REFERENCE ID-1481 (*)/A | |
| Indicator, Gyroscope, Vertical Reference ID-1481(*)/A | |
| INDICATOR, LIQUID OXYGEN QUANTITY | |
| INDICATOR, MACH NUMBER, SYNCHRO REPEATER, RANGE 0.4 TO 1.0 | |
| Indicator, MS28088, Turn and Slip (Three Phase) | |
| INDICATOR, POSITION, AILERON TRIM TAB | |
| INDICATOR, POSITION, CONTROL SURFACES, 28 VOLT DC, GENERAL SPECIFICATION FOR | |
| INDICATOR, POSITION, FLAPS, 0-30 DEGREE MARKING, 2-INCH SIZE | |
| INDICATOR, POSITION, FLAPS, 0-60 DEGREE MARKING, 2-INCH SIZE | |
| INDICATOR, POSITION, RUDDER TRIM TAB | |
| INDICATOR, PRESSURE, ENGINE, 0-50 PSI | |
| Indicator, Pressure, Fuel, 0-1,000 PSI | |
| INDICATOR, PRESSURE, FUEL, 0-1000 PSI | |
| INDICATOR, PRESSURE, FUEL, SYNCHRO STYLE, SINGLE, 0-35 PSI, 320 DEGREE SCALE, TYPE C-26 | |
| INDICATOR, PRESSURE, HYDRAULIC, 0-4,000 PSI | |
| Indicator, Pressure, Oil 0-100 PSI | |
| INDICATOR, PRESSURE, OIL, 0-100 PSI | |
| INDICATOR, PRESSURE, OIL, 0-200 PSI | |
| INDICATOR, PRESSURE, TORQUE, SENSITIVE. TYPE A-9 | |
| INDICATOR, PRESSURE, TORQUE, TYPE A-10 | |
| INDICATOR, RATE OF FLOW, FUEL, SYNCHRO STYLE, TYPE EFU-28A AND EFU-29A | |
| INDICATOR, RATE OF FLOW, FUEL, TOTALIZING, SERVO STYLE, TYPE F-1 | |
| INDICATOR, SYNCHRO, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| INDICATOR, SYSTEM, FUEL FLOWMETER, GENERAL SPECIFICATION FOR | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, CYLINDER HEAD, 0 DEG. C TO 300 DEG. C | |
| Indicator, Temperature, Electrical Resistance, Cylinder Hear, 0 Degrees C to 300 Degrees C | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, HERMETICALLY SEALED, GENERAL SPECIFICATION FOR | |
| Indicator, Temperature, Electrical Resistance, Multifunction, - 50 Degrees to +50 Degrees C, 2-Inch Size | |
| Indicator, Temperature, Electrical Resistance, Multifunction, - 70 Degree to +150 Degree C Single | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -50 DEG. TO +50 DEG. C, 2 INCH SIZE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -50 DEGREES TO +50 DEGREES C, 2-INCH SIZE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. C TO PLUS 150 DEG. C. SINGLE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, VOLTAGE COMPENSATED, MULTIFUNCTION | |
| Indicator, Temperature, Thermocouple Hermetically Sealed, General Specification for | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE, HERMETICALLY SEALED, GENERAL SPECIFICATION FOR | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE, MULTIFUNCTION, -50 DEG. TO +300 DEG. C, 2-INCH SIZE | |
| INDICATOR, TRUE AIRSPEED, SYNCHRO REPEATER, TYPE N-1 | |
| INDICATOR, TURN AND SLIP, 28V DC | |
| INDICATOR, VERTICAL SPEED, 3-INCH | |
| INDICATORS, ELECTRIC TACHOMETER | |
| INDICATORS, MS28088, TURN AND SLIP (THREE PHASE) | |
| Indicators, Synchro, Aircraft, General Specification for | |
| INDUCTOR, 28V, D. C. LABORATORY TEST GENERAL SPECIFICATION FOR | |
| INERT PROJECTILE ASSEMBLY LESS ESCAPEMENT ASSEMBLY METAL PARTS AND ASSEMBLING AND PACKAGING | |
| INFLATION ASSEMBLY, AUTOMATIC, LIFE PRESERVER | |
| INGOT, ZINC ALLOY (FOR SHEET METAL FORMING DIES) | |
| INITIATOR, CARTRIDGE ACTUATED JAU-1/B | |
| INITIATOR, CARTRIDGE ACTUATED JAU-1A/B | |
| INITIATOR, CARTRIDGE ACTUATED, DELAY MARK 11 MOD 0 | |
| INITIATOR, CARTRIDGE ACTUATED, MARK 12 MOD 0 | |
| INITIATOR, DESTRUCT IGNITER MX-8278(*)/ASQ | |
| INSTALLING AND REMOVAL TOOL, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOL, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 2, COMPOSITION A OR C | |
| INSTALLING AND REMOVAL TOOL, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 3, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOL, CONNECTOR ELECTRICAL CONTACTS, TYPE III, CLASS 2, COMPOSITION B | |
| Installing and Removal Tools, Connector Electrical Contact (Type CR), Type I, Class 1, Composition A | |
| Installing and Removal Tools, Connector Electrical Contact Type I, Class 1, Composition C | |
| Installing and Removal Tools, Connector Electrical Contact Type II, Class 2, Composition A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT TYPE II, CLASS I, COMPOSITION B | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT TYPE II, CLASS I, COMPOSITION C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT TYPE III, CLASS I, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (CRIMP REMOVABLE), TYPE I, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (CRIMP REMOVABLE), TYPE II, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (FORK TYPE, CRIMP REMOVABLE) TYPE I, CLASS 1, COMPOSITION A | |
| Installing and Removal Tools, Connector Electrical Contact, (Fork Type, Crimp Removable), Type I, Class 1, Composition A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (FORK TYPE, WRAPPOST/CRIMP REMOVABLE) TYPE II, CLASS 1, COMPOSITION C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (TYPE CR CONNECTOR) TYPE II, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (TYPE CR), TYPE I, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (TYPE D CONNECTOR) TYPE III, CLASS 1 AND 2, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, (TYPE D CONNECTOR) TYPE III, CLASSES 1 AND 2, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE I, CLASS 1, COMPOSITION A (FOR USE WITH MIL-C-28840(EC) CONNECTORS) | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE I, CLASS 1, COMPOSITION C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 1 OR 2, COMPOSITION A, (FOR REMOVAL OF INTEGRATED CIRCUIT PACKAGES AND SIMILAR DEVICES FROM SOCKETS, RECEPTACLES, OR PRINTED WIRING... | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 1, COMPOSITION A (FOR USE ON MIL-C-28840(EC) CONNECTORS) | |
| Installing and Removal Tools, Connector Electrical Contact, Type II, Class 1, Composition A or B | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 1, COMPOSITION B | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 1, COMPOSITION C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 2, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 2, COMPOSITION C, FOR UNWIRED CONTACTS | |
| Installing and Removal Tools, Connector Electrical Contact, Type II, Class 2, Composition C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE II, CLASS 3, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE III, CLASS 1, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE III, CLASS 1, COMPOSITION B | |
| Installing and Removal Tools, Connector Electrical Contact, Type III, Class 1, Composition C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE III, CLASS 2, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE III, CLASS 2, COMPOSITION B | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPE III, CLASS 2, COMPOSITION C | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPES I AND II, CLASS 2, COMPOSITION A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, TYPES I AND II, CLASS 2, COMPOSITION B | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACTS, INTERFACIAL SEAL, TYPE III, CLASS 1, COMPOSITION A. | |
| Installing and Removal Tools, Connector Electrical Contacts, Interfacial Seal, Type III, Class 1, Composition A | |
| INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACTS, TYPE II, CLASS 2, COMPOSITION C | |
| INSTALLING AND REMOVAL TOOLS, FIBER OPTIC, HAND, RIGHT ANGLE, TYPE I, CLASS 2, COMPOSITION A, SIZE 16 TERMINI | |
| INSTALLING AND REMOVAL TOOLS, FIBER OPTIC, TYPE I, CLASS 2, COMPOSITION C, SIZE 16 TERMINI | |
| INSTALLING AND REMOVAL TOOLS, FIBER OPTIC, TYPE II, CLASS 2, COMPOSITION C, SIZE 16 TERMINI | |
| INSTALLING AND REMOVAL TOOLS, FIBER OPTIC, TYPE III, ALIGNMENT SLEEVE, CLASS 2, COMPOSITION C, SIZE 16 TERMINI | |
| INSTALLING AND REMOVAL TOOLS, SOCKET HEAD, ELECTRONIC COMPONENTS TYPE II, CLASS I, COMPOSITION C | |
| INSTALLING TOOL, SOLDERLESS SPRING CONTACT, TYPE I, COMPOSITION A | |
| INSTRUMENTS, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE BUTYL RUBBER, FLEXIBLE CROSSLINKED | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE FLUOROELASTOMER, FLEXIBLE, CROSSLINKED | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE FLUOROPOLYMER COMPOSITE, SEMI-RIGID, CROSSLINKED | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE FLUOROPOLYMER, SEMI-RIGID, CROSSLINKED | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE POLYCHLOROPRENE, FLEXIBLE, CROSSLINKED | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE POLYOLEFIN, CROSSLINKED, SEMI-RIGID AND FLEXIBLE | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE SILICONE RUBBER, FLEXIBLE, CROSSLINKED | |
| INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE, GENERAL SPECIFICATION FOR | |
| INSULATING COMPOUND, ELECTRICAL, EMBEDDING, REVERSION RESISTANT SILICONE | |
| INSULATION BLANKET, THERMAL-ACOUSTICAL (RFER TO SAE AMS-I-7171) | |
| INSULATION BOARD, THERMAL, FIBROUS GLASS | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE | |
| INSULATION TAPE, ELECTRICAL, PRESSURE-SENSITIVE ADHESIVE, PLASTIC | |
| INTEGRATED AVIONICS SYSTEM AN/ASQ-105 | |
| INTEGRATED ELECTRONIC CENTRALS AN/ASQ-56A AND AN/ASQ-56B | |
| INTERROGATOR SET AN/APX-76B(V) | |
| INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| IRON OXIDE, FERRIC, RED DRY (NATURAL AND SYNTHETIC) |
| << Prev | Next >> |