Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1142
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| AN/APM-132 INCLINOMETER SET | |
| CONTROL-MONITOR DCU-75/A | |
| FUEL AND OIL LINES, AIRCRAFT, INSTALLATION OF | |
| GAUGE, PRESSURE, DIAL INDICATING | |
| ICE CREAM CABINETS, MECHANICALLY REFRIGERATED | |
| ICE MAKING MACHINE, TUBE AND CELL, MECHANICALLY REFRIGERATED, SELF-CONTAINED, AUTOMATIC, NAVAL SHIPBOARD | |
| IGNITER, JET ENGINE, MK 243 MOD 2 | |
| IGNITER, MARK 127 MODS | |
| IGNITER, MARK 247 MOD O | |
| IGNITER, TORPEDO, MARK 6 MOD 4 | |
| IMPREGNATED WADDING, METAL POLISH | |
| INDICATING METERS, PH | |
| INDICATOR GROUP AN/APA-113 | |
| INDICATOR GROUP, AN/APA-125A | |
| INDICATOR, AIRSPEED AND MACH NUMBER, PITOT STATIC, 60 TO 650 KNOTS | |
| INDICATOR, AIRSPEED AND MACH NUMBER, PITOT STATIC, 80 TO 850 KNOTS | |
| Indicator, Airspeed, Pitot Static, Maximum Allowable Speed, 40- 400 Knots | |
| INDICATOR, AIRSPEED, PITOT-STATIC, MAXIMUM ALLOWABLE SPEED, 40-400 KNOTS | |
| INDICATOR, ANGLE OF ATTACK, 28 VDC MS28062 AND MS28067 | |
| Indicator, Angle of Attack, 28V DC MS28062 and MS28067 | |
| INDICATOR, ATTITUDE, SPHERICAL, DIRECT READING, FAST ERECTING, ELECTRIC GYRO | |
| INDICATOR, ATTITUDE, TWO INCH SELF-CONTAINED STANDBY | |
| Indicator, Azimuth-Elevation-Ra nge IP-446/APG-53A | |
| INDICATOR, AZIMUTH-ELEVATION-RA NGE IP446/APG-53A | |
| INDICATOR, BEARING - DISTANCE - HEADING; ID - 663D/U | |
| Indicator, Bearing-Distance-Hea ding ID-663D/U | |
| INDICATOR, COMPASS REPEATER, ROTATING DIAL, TYPE MW-1 | |
| INDICATOR, COMPASS REPEATER, ROTATING DIAL, TYPE MW-2 | |
| INDICATOR, PRESSURE | |
| Indicator, Rate of Flow, Fuel; EFU-7/A (300-5000-15000 PPH) | |
| INDICATOR, RATE OF FLOW | |
| INDICATOR, RATE OF FUEL FLOW, DUAL, EFU-13/A AND EFU-14/A (0-12000 PPH) | |
| INDICATOR, REMOTE READING BOILER WATER LEVEL | |
| INDICATOR, TACHOMETER, ELECTRIC HERMETICALLY SEALED TYPE ERU-7/C | |
| INDICATOR, TACHOMETER, ELECTRIC, 0-120 PERCENT RPM, 2-INCH SIZE | |
| INDICATOR, TORQUEMETER, ENGINE, TURBOPROP | |
| Indicator, Vertical Speed, 0 - 6000 FPM, 2 Inch | |
| INDICATOR, VERTICAL SPEED, 0-6000 FPM, 2-INCH | |
| INDICATORS, BOILER SMOKE, NAVAL SHIPBOARD | |
| INDICATORS, DIAL AND ACCESSORIES | |
| INDICATORS, ENGINE, HYDRAULIC CATAPULT | |
| INDICATORS, FREQUENCY CHANNEL ID-808(*)/ASQ AND ID-1311(*)/ASQ | |
| INDICATORS, PRESSURE, BOURDON TUBE CIRCULAR DIAL, OXYGEN SERVICE, BLEEDER TIP (3-1/2 AND 4-1/2 INCH SIZES) | |
| INDICATORS, PRESSURE, CIRCULAR DIAL (3-1/2, 4-1/2 AND 8-1/2 INCH DIAL SIZES) | |
| INDICATORS, SIGHT, LIQUID LEVEL, DIRECT/INDIRECT READING, TUBULAR GLASS/PLASTIC | |
| INDICATORS, SIGHT, LIQUID, REFRIGERANT | |
| INFLARED NIGHT DRIVING KIT; PACKAGING AND PACKING OF | |
| INFLATION ASSEMBLIES, LIFE PRESERVER | |
| Inflation Equipment, Carbon Dioxide for Multiplace Life Rafts | |
| INFLATION EQUIPMENT, CARBON DIOXIDE, FOR MULTIPLACE LIFE RAFTS | |
| INHIBITOR, CORROSION, LIQUID COOLING SYSTEM (DICHROMATE TYPE) | |
| INHIBITORS, CORROSION, VOLATILE, CRYSTALLINE POWDER | |
| INITIATOR, DETONATING CORD MARK 7 MOD 0 | |
| INSECTICIDE, 2-PERCENT DIAZINON DUST | |
| INSECTICIDE, BENZENE HEXACHLORIDE CONCENTRATE LIQUID (9 PERCENT GAMMA ISOMER) (FOR OUTSIDE USE) | |
| INSECTICIDE, CHLORDANE, 5-PERCENT DUST | |
| INSECTICIDE, DIAZINON, LIQUID, RESIDUAL (5.0 PERCENT) | |
| INSIGNIA AND MARKINGS FOR NAVAL WEAPONS SYSTEMS | |
| INSIGNIA, BRANCH OF SERVICE (COLLAR AND SLEEVE) | |
| INSIGNIA, BRANCH OF SERVICE: METAL; HOSPITAL CORPSMAN AND DENTAL TECHNICIAN | |
| INSIGNIA, CAP AND HAT CHIEF PETTY OFFICER | |
| INSIGNIA, CAP AND HAT COMMISSIONED OFFICER/COMMISSIONED WARRANT OFFICER (OPTIONAL) | |
| INSIGNIA, CAP AND HAT COMMISSIONED OFFICER/COMMISSIONED WARRANT OFFICER (U.S. COAST GUARD) | |
| INSIGNIA, CAP AND HAT COMMISSIONED OFFICER/COMMISSIONED WARRANT OFFICER | |
| INSIGNIA, CAP AND HAT ENLISTED PERSONNEL DRESS HAT | |
| INSIGNIA, CAP AND HAT ENLISTED PERSONNEL WORK CAP | |
| INSIGNIA, CAP AND HAT NAVAL ACADEMY MIDSHIPMEN-OFFICER CANDIDATES | |
| INSIGNIA, CAP AND HAT OFFICER CANDIDATES | |
| INSIGNIA, CAP AND HAT U.S. NAVY BAND/NAVAL ACADEMY BAND | |
| INSIGNIA, CAP AND HAT WARRANT OFFICER | |
| INSIGNIA, EMBROIDERED (WOMEN) | |
| INSIGNIA, GRADE, ENLISTED PERSONNEL, METAL | |
| INSIGNIA, OFFICER CANDIDATE AND PLATOON LEADERS CLASS | |
| INSIGNIA, SHOULDER SLEEVE AND BREAST | |
| INSIGNIA, SLEEVE, SHIELD, PRINTED | |
| Insignia: Cap and Hat Commissioned Officer/Commissioned Warrant Officer (U.S. Coast Guard) | |
| Insignia; Cap and Hat Commissioned Officer/Commissioned Warrant Officer | |
| Insignia; Cap and Hat Naval Academy Midshipmen-Officer Candidates | |
| Insignia; Cap and Hat U.S. Navy Band/Naval Academy Band | |
| INSIGNIA; CAP AND HAT, GENERAL, SPECIFICATION FOR | |
| INSOLE, FOOTWEAR, FELT, INSULATING | |
| INSOLES, FOOTWEAR (VENTILATING TYPE) | |
| INSTALLATION OF ANGLE OF ATTACK AND SIDESLIP SYSTEMS | |
| INSTALLATION OF WINDOW ANTI-ICING, DE-GREASING, AND WASHING SYSTEMS (GENERAL SPECIFICATION FOR) | |
| INSTRUMENTS AND NAVIGATION EQUIPMENT, AIRCRAFT: INSTALLATION OF | |
| INSTRUMENTS, ELECTRICAL-MEASURING , HYDROGEN-GAS-MONITOR ING, NONPORTABLE (SUBMARINE USE) | |
| INSULATING COMPOUND, ELECTRICAL (FOR FIELD SPLICING APPLICATIONS) | |
| INSULATING SHEET AND TAPE, ELECTRICAL, REINFORCED MICA PAPER | |
| INSULATION BLANKET, THERMAL, REFRACTORY FIBER, FLEXIBLE | |
| INSULATION BLANKETS, ELECTRICAL, 20,000 VOLTS RATING, WITH EYELETS | |
| INSULATION FELT, THERMAL AND SOUND ABSORBING FELT, FIBROUS GLASS, FLEXIBLE | |
| INSULATION SHEET, ELECTRICAL, MICA PAPER, SILICONE BONDED | |
| INSULATION SHEETS, ELECTRICAL, PASTED MICA, SILICONE BONDED | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, GLASS FIBER, SILICONE RUBBER TREATED | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, GLASS FIBER, VINYL TREATED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, CROSSLINKED CHLORINATED POLYOLEFIN, FLEXIBLE | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, CROSSLINKED, ELASTOMERIC POLYOLEFIN, FLEXIBLE | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, ETHYLENE-TETRAFLUORO ETHYLENE FLUOROPOLYMER, SEMI-RIGID | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, FLAME RETARDED, MODIFIED POLYOLEFIN, FLEXIBLE, CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, FLUORINATED ETHYLENE PROPYLENE, NON-CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, FLUOROELASTOMER, FLEXIBLE | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, FLUOROSILICONE RUBBER, FLEXIBLE | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, GENERAL SPECIFICATION FOR | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, MODIFIED FLUOROPOLYMER, CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYETHYLENE TEREPHTHALATE, NON-CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYOLEFIN, DUAL-WALL, OUTER WALL CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYOLEFIN, FLEXIBLE, CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYOLEFIN, HEAVY-WALL, COATED, FLEXIBLE, OUTER WALL CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYOLEFIN, SEMI-RIGID, CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYTETRAFLUOROETHYL ENE | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYVINYL CHLORIDE, FLEXIBLE, CROSSLINKED AND NON-CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYVINYL CHLORIDE, SEMI RIGID, CROSSLINKED AND NON-CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYVINYLIDENE FLUORIDE, SEMI-RIGID, CROSSLINKED | |
| INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, SILICONE RUBBER, FLEXIBLE | |
| INSULATION TAPE, ELECTRICAL, HIGH-TEMPERATURE, GLASS FIBER, PRESSURE-SENSITIVE | |
| Insulation Tape, Electrical, Self Bonding, Silicone Rubber Treated Bias Weave or Sinusoidal Weave Glass, Cable Splicing, Naval Shipboard | |
| INSULATION TAPE, ELECTRICAL, SELF-BONDING, SILICONE RUBBER TREATED BIAS WEAVE OR SINUSOIDAL WEAVE GLASS, CABLE SPLICING, NAVAL SHIPBOARD | |
| INSULATION TAPE, NONADHERING, GLASS FABRIC, POLYTETRAFLUOROETHYL ENE COATED | |
| Insulation Tubing, Electrical Nonrigid, Vinyl, Very Low Temperature Grade | |
| INSULATION TUBING, ELECTRICAL POLYTETRAFLUOROETHYL ENE RESIN, NONRIGID | |
| INSULATION TUBING, ELECTRICAL, NONRIGID, VINYL, VERY LOW TEMPERATURE GRADE | |
| Insulation Tubing, Electrical, Polytetrafluoroethyl ene Resin, Nonrigid | |
| INSULATION, ELECTRICAL, DIELECTRIC BARRIER, LAMINATED, PLASTIC FILM AND RAG PAPER | |
| INSULATION, ELECTRICAL, DIELECTRIC BARRIER, LAMINATED, PLASTIC FILM AND SYNTHETIC FIBER MAT | |
| INSULATION, PIPE, THERMAL | |
| INSULATORS, BUSHING (STYLE 43) | |
| INSULATORS, BUSHING (STYLES 40, 41, AND 42) | |
| INSULATORS, FEEDTHRU (STYLE 33) | |
| INSULATORS, FEEDTHRU (STYLE 34) | |
| INSULATORS, FEEDTHRU (STYLE 37) | |
| INSULATORS, FEEDTHRU (STYLES 35 AND 36) | |
| INSULATORS, STANDOFF (STYLES 01, 02, 03, 04, AND 06) | |
| INTEGRATED ELECTRONIC CENTRALS AN/ASQ-19, AN/ ASQ-19A, AN/ASQ-19B, AND AN/ASQ-107 | |
| INTEGRATED ELECTRONIC CENTRALS AN/ASQ-57, AN/ASQ-57A AN/ASQ-57B, AN/ASQ-109, AN/ASQ-58, AN/ASQ-58A, AN/ASQ-58B AND AN/ASQ-110 | |
| Integrated Electronic Centrals AN/ASQ-57, AN/ASQ-57A, AN/ASQ-57B, AN/ASQ-109, AN/ASQ-58, AN/ASQ-58A, AN/ASQ-58B and AN/ASQ-110 | |
| INTEGRATOR, BALL AND DISC | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A AMPLIFIER MODULE | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A PASSIVE INTERPHONE CONTROL PANEL C-2642A/AIC-14 | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A PASSIVE INTERPHONE CONTROL PANEL C-2643/AIC-14 | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A PASSIVE INTERPHONE CONTROL PANEL C-2644/AIC-14 | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A PASSIVE INTERPHONE CONTROL PANEL C-2647A/AIC-14 | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A PASSIVE INTERPHONE CONTROL PANEL C-2648B/AIC-14 | |
| INTERCOMMUNICATION SETS AN/AIC-14 AND AN/AIC-14A PASSIVE INTERPHONE CONTROL PANEL | |
| INTERCOMMUNICATION SETS AN/AIC-14A & AN/AIC-14, GENERAL SPECIFICATION FOR | |
| Intercommunication Sets AN/AIC-14A + AN/AIC-14, General Specification for | |
| Intercommunication Sets AN/AIC-14A and AN/AIC-14A Lamp Driver Module | |
| INTERCOMMUNICATION SETS, AN/AIC-14 & AN/AIC-14A VOX MODULE | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A ACTIVE INTERPHONE CONTROL PANEL C-2646/AIC-14 | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A AMPLIFIER MODULE | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A DUAL OUTPUT AMPLIFIER MODULE | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A FILTER MODULE | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A MASTER INTERPHONE CONTROL PANEL C-2645B/AIC-14 | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A MASTER INTERPHONE CONTROL PANEL C-2645D/AIC-14A | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A MONITOR AMPLIFIER MODULE | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A MOUNTING PLATE MT-2075/AIC-14 | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A R/T INTERPHONE CONTROL PANEL C-4952A/AIC-14A | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A STATION INTERPHONE CONTROL PANEL C-4951/AIC-14A | |
| Intercommunication Sets, AN/AIC-14 and AN/AIC-14A VOX Module (for New Design use MIL-I-22352/7) | |
| INTERCOMMUNICATION SETS, AN/AIC-14 AND AN/AIC-14A VOX MODULE | |
| INTERCOMMUNICATION STATIONS (HANDS-FREE OPERATED REPLY REPRODUCER) NAVAL SHIPBOARD | |
| INTERCOMMUNICATION STATIONS LS-459(*)/AIC AND LS-460(*)/AIC | |
| Intercommunications Set, AN/AIC-14 and AN/AIC-14A Passive Interphone Control Panel C-2642A/AIC-14 (use MIL-I-22352/17 or MIL-I-22352/11) | |
| Intercommunications Set, AN/AIC-14 and AN/AIC-14A Passive Interphone Control Panel C-2643/AIC-14 | |
| INTERCOMMUNICATIONS SETS, AN/AIC-14 AND AN/AIC-14A AMPLIFIER MODULE | |
| INTERCOMMUNICATIONS SETS, AN/AIC-14 AND AN/AIC-14A AUDIO FREQUENCY AMPLIFIER AM-3889/AIC-14A | |
| INTERCOMMUNICATIONS SETS, AN/AIC-14 AND AN/AIC-14A LAMP DRIVER MODULE | |
| INTERCOMMUNICATIONS SETS, AN/AIC-14 AND AN/AIC-14A MASTER INTERPHONE CONTROL PANEL C-2645C/AIC-14 | |
| INTERCOMMUNICATIONS SETS, AN/AIC-14 AND AN/AIC-14A MICROPHONE MIXING MODULE | |
| Intercommunications Sets, AN/AIC-14 and AN/AIC-14A Monitor Amplifier Module | |
| Intercommunications Sets, AN/AIC-14 and AN/AIC-14A Mounting Plate MT-2075/AIC-14 | |
| INTERCOMMUNICATIONS SETS, AN/AIC-14 AND AN/AIC-14A R/T INTERPHONE CONTROL PANEL C-4949/AIC-14A | |
| INTERCONNECTING BOX J-1013A/AIC | |
| INTERPRETATION KIT, PHOTOGRAPHIC, POCKET-SIZE BS-5( ) | |
| INTERVAL GENERATOR MARK 1 MOD 0 | |
| INVERTER (FOR TORPEDO MARK 37 MODS 0, 2, AND 3) | |
| Inverter (for Torpedo Mark 37 Mods O, 2, and 3) | |
| INVERTER | |
| IRON CASTING, SPHEROIDAL GRAPHITE (EXTRA TOUGH) | |
| IRON, WROUGHT, PLATES, BLACK | |
| IRON-NICKEL ALLOYS FOR SEALING TO GLASSES AND CERAMICS | |
| PASSIVE INTERPHONE CONTROL PANEL C-2648B/AIC-14 | |
| RADAR INDICATORS FOR NAVAL SURFACE SHIPS, SUBMARINES AND SHORE INSTALLATIONS |
| << Prev | Next >> |