1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.
1.2 This specification is the metric counterpart of Specification C 76.
Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, controlled manufacture in the plant, and care and installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.
Note 2-Attention is called to the specification for reinforced concrete D-load culvert, storm drain, and sewer pipe (ASTM Designation C 655M).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C76M-03 |
| Product Name | Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric) |