1.1 This test method is applicable to the determination of isotopic abundances in isotopically homogeneous Pu-bearing materials. This test method may be applicable to other plutonium-bearing materials, some of which may require modifications to the described test method.
1.2 The procedure is applicable to sample sizes ranging from a few tenths of a gram up to the maximum sample weight allowed by criticality limits.
1.3 Because 242 Pu has no useful gamma-ray signature, its isotopic abundance is not determined. Isotopic correlation techniques may be used to estimate its relative abundance (Refs 1, 2).
1.4 This test method has been demonstrated in routine use for isotopic abundances ranging from 94 to 70% 239 Pu. This test method has also been employed for isotopic abundances outside this range.
1.5 The values stated in SI units are to be regarded as the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1030-03 |
| Product Name | Standard Test Method for Determination of Plutonium Isotopic Composition by Gamma-Ray Spectrometry |