1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications. Three types of thin veneer brick units in each of two grades are covered. In this specification, the term thin veneer brick shall be understood to mean clay masonry unit with a maximum thickness of 1 3/4 in. (44.45 mm).
Note 1-Brick intended for paving should be specified under Specification C902.
1.2 The property requirements of this standard apply at the time of purchase. The use of results from testing of brick extracted from masonry structures for determining conformance or non-conformance to the property requirements (Section 5) of this standard is beyond the scope of this standard.
1.3 Brick covered by this specification are manufactured from clay, shale, or similar naturally occurring substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements of the specification. (See "firing" and "fired bond" in Terminology C43.)
1.4 The values stated in inch-pound units are to be regarded as standard. The metric equivalents may be approximate.
1.5 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1088-02 |
| Product Name | Standard Specification for Thin Veneer Brick Units Made From Clay or Shale |