This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications. The brick units shall be available in both Grades Interior and Exterior of the following types: Type TBS (Standard), which are for general masonry use; Type TBX (Select), which are produced with higher degree of precision; and Type TBA (Architectural), which are selected to produce characteristic architectural effects resulting from nonuniformity in size and texture of the individual units. Materials shall undergo durability, and freezing and thawing tests and should adhere to physical property requirements such as maximum water absorption, maximum saturation coefficient, maximum water loss, breakage, cracking, and weathering index. Bricks should also conform to specified characteristics as to face finish, color and texture, size and dimensions, and warpage.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1088-12 |
| Product Name | Standard Specification for Thin Veneer Brick Units Made From Clay or Shale |