AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 110 120 130 140 150 160 163 164 165 166 167 168 169 170 171 172 173 174 175 180
Product Name Notes
Acoustics - Measurement of airborne noise emitted by information technology and telecommunications equipment (ISO 7779:2010)
Acoustics - Measurement of airborne noise emitted by information technology and telecommunications equipment (ISO 7779:2018)
Acoustics - Measurement of airborne noise emitted by information technology and telecommunications equipment - Amendment 1: Noise measurement specification for CD/DVD-ROM drives (ISO 7779:1999/AM 1:2003)
Acoustics - Measurement of airborne noise emitted by information technology and telecommunications equipment. (ISO 7779:1999)
Anodizing of aluminium and its alloys - General specifications for anodic oxidation coatings on aluminium (ISO 7599:2010)
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer (ISO 7759:2010)
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees...
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85° (ISO 7668:2021)
Anodizing of aluminium and its alloys - Method for specifying decorative and protective anodic oxidation coatings on aluminium (ISO 7599:2018)
Building Information Modelling - Level of Information Need - Part 1 Concepts and principles (ISO 7817-1:2024)
Cereals - Determination of bulk density, called mass per hectolitre - Part 1: Reference method (ISO 7971-1:2009)
Cereals - Determination of bulk density, called mass per hectolitre - Part 2: Method of traceability for measuring instruments through reference to the international standard instrument (ISO 7971-2:2009)
Cereals - Determination of bulk density, called mass per hectolitre - Part 2: Method of traceability for measuring instruments through reference to the international standard instrument (ISO 7971-2:2019)
Cereals - Determination of bulk density, called mass per hectolitre - Part 3: Routine method (ISO 7971-3:2009)
Cereals - Determination of bulk density, called mass per hectolitre - Part 3: Routine method (ISO 7971-3:2019)
Cereals and milled cereal products - Determination of the viscosity of flour - Method using an amylograph (ISO 7973:1992)
Coating powders - Part 10: Determination of deposition efficiency (ISO 8130-10:1998)
Coating powders - Part 10: Determination of deposition efficiency (ISO 8130-10:2021)
Coating powders - Part 11: Inclined-plane flow test (ISO 8130-11:1997)
Coating powders - Part 11: Inclined-plane flow test (ISO 8130-11:2019)
Coating powders - Part 12: Determination of compatibility (ISO 8130-12:1998)
Coating powders - Part 12: Determination of compatibility (ISO 8130-12:2019)
Coating powders - Part 13: Particle size analysis by laser diffraction (ISO 8130-13:2001)
Coating powders - Part 13: Particle size analysis by laser diffraction (ISO 8130-13:2019)
Coating powders - Part 14: Terminology (ISO 8130-14:2004)
Coating powders - Part 14: Vocabulary (ISO 8130-14:2019)
Coating powders - Part 15: Rheology (ISO 8130-15:2023)
Coating powders - Part 16: Determination of density by liquid displacement in a measuring cylinder (ISO 8130-16:2022)
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:1992)
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:2019)
Coating powders - Part 2: Determination of density by gas comparison pycnometer (referee method) (ISO 8130-2:2021)
Coating powders - Part 2: Determination of density by gas comparison pyknometer (referee method) (ISO 8130-2:1992)
Coating powders - Part 3: Determination of density by liquid displacement pycnometer (ISO 8130-3:2021)
Coating powders - Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:1992)
Coating powders - Part 4: Calculation of lower explosion limit (ISO 8130-4:1992, including Cor 1:1993)
Coating powders - Part 4: Calculation of lower explosion limit (ISO 8130-4:2021)
Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:1992)
Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:2021)
Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd 1:1998)
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:2021)
Coating powders - Part 7: Determination of loss of mass on stoving (ISO 8130-7:1992)
Coating powders - Part 7: Determination of loss of mass on stoving (ISO 8130-7:2019)
Coating powders - Part 8: Assessment of the storage stability of thermosetting powders (ISO 8130-8:1994)
Coating powders - Part 8: Assessment of the storage stability of thermosetting powders (ISO 8130-8:2021)
COATING POWDERS - PART 9: SAMPLING (ISO 8130-9:1992)
Cooper-bearing intra-uterine contraceptive devices. Requirements, tests. (ISO 7439:2002)
Copper-bearing contraceptive intrauterine devices - Requirements and tests (ISO 7439:2011)
Copper-bearing contraceptive intrauterine devices - Requirements and tests (ISO 7439:2015)
Copper-bearing contraceptive intrauterine devices - Requirements and tests (ISO 7439:2023)
Copper-bearing intra-uterine contraceptive devices - Requirements, tests (ISO 7439:2002)
CORROSION OF METAL AND ALLOYS. DETERMINATION OF BIMETALLIC CORROSION INOUTDOOR EXPOSURE CORRSION TESTS. (ISO 7441:1984).
Corrosion of metals and alloys - Basic terms and definitions (ISO 8044:2015)
Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests (ISO 7441:2015)
Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking (ISO 7539-11:2013)
Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method (ISO 7539-10:2013)
Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method (ISO 7539-10:2020)
Corrosion of metals and alloys - Stress corrosion testing - Part 1: General guidance on testing procedures (ISO 7539-1:2012)
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under constant load or constant displacement. (ISO 7539-6:2003)
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO 7539-6:2011)
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO 7539-6:2018, Corrected version...
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement - Amendment 1 (ISO...
Corrosion of metals and alloys - Stress corrosion testing - Part 8: Preparation and use of specimens to evaluate weldments (ISO 7539-8:2000)
Corrosion of metals and alloys - Stress corrosion testing - Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement (ISO 7539-9:2003)
Corrosion of metals and alloys - Stress corrosion testing - Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement (ISO 7539-9:2021)
Corrosion of metals and alloys - Vocabulary (ISO 8044:2020)
Corrosion of metals and alloys - Vocabulary (ISO 8044:2024)
Corrosion of metals and alloys- Stress corrosion testing-Part 7:Slow strain rate testing (ISO 7539-7:2005)
CORROSION OF METALS AND ALLOYS. BASIC TERMS AND DEFINITIONS (ISO 8044:1999)
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 1: GENERAL GUIDANCE ON TESTING PROCEDURES. (ISO 7539-1:1987).
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 2: PREPARATION AND USE OF BENT-BEAM SPECIMENS. (ISO 7539-2:1989).
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 3: PREPARATION AND USE OF U-BEND SPECIMENS. (ISO 7539-3:1989).
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 4: PREPARATION AND USE OF UNIAXIALLY LOADED TENSION SPECIMENS. (ISO 7539-4:1989)
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 5: PREPARATION AND USE OF C-RING SPECIMENS. (ISO 7539-5:1989).
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 6: PREParation and use of pre-cracked specimens. (ISO 7539-6:1989)
CORROSION OF METALS AND ALLOYS. STRESS CORROSION TESTING. PART 7: SOLW STRAIN RATE TESTING. (ISO 7539-7:1989).
COUNTERSUNK FLAT HEAD SCREWS. PART 2: PENETRATION DEPTH OF CROSS RECESSES. (ISO 7721-2:1990).
Cycles - Safety requirements for bicycles for young children (ISO 8098:2014)
Cycles - Safety requirements for bicycles for young children (ISO 8098:2023, Corrected version 2023-08)
DENTAL ABSORBENT POINTS. (ISO 7551:1996).
Dental amalgamators (ISO 7488:1991)
DENTAL EXPLORERS. (ISO 7492:1997).
Dental gypsum-bonded casting investments. (ISO 7490:2000)
DENTAL HANDPIECES. PART 1: HIGH-SPEED AIR TURBINE HANDPIECES (ISO 7785-1:1997)
DENTAL HANDPIECES. PART 2: STRAIGHT AND GEARED ANGLE HANDPIECES. (ISO 7785-2:1995).
Dental materials - Determination of colour stability. (ISO 7491:2000)
DENTAL OPERATOR'S STOOL. (ISO 7493:1997, INCLUDING TECHNICAL CORRIGENDUM 1:1999)
Dental rotary instruments - Cutters - Part 2: Carbide laboratory cutters. (ISO 7787-2:2000)
Dental rotary instruments - Diamond instruments - Part 1: Dimensions, requirements, marking and packaging (ISO 7711-1:1997)
Dental rotary instruments - Diamond instruments - Part 1: Dimensions, requirements, marking and packaging - Amendment 1 (ISO 7711-1:1997/Amd 1:2009)
Dental rotary instruments - Laboratory abrasive instruments. (ISO 7786:2001)
DENTAL ROTARY INSTRUMENTS. CUTTERS. PART 2: CARBIDE LABORATORY CUTTERS. (ISO 7787-2:1992).
Dental rotary instruments. Cutters. Part 4: Miniature carbide laboratory cutters. (ISO 7787-4:2002)
DENTAL ROTARY INSTRUMENTS. DIAMOND INSTRUMENTS. PART 2: DISCS. (ISO 7711-2:1992).
DENTAL ROTARY INSTRUMENTS. DIAMOND INSTRUMENTS. PART 3: GRIT SIZES, DESIGNATION AND COLOUR CODE. (ISO 7711-3:1992).
DENTAL UNITS. (ISO 7494:1996).
Dentistry - Dental explorer (ISO 7492:2018)
Dentistry - Dental explorer (ISO 7492:2019)
Dentistry - Dental units - Part 1: General requirements and test methods (ISO 7494-1:2004)
Dentistry - Dental units - Part 1: General requirements and test methods (ISO 7494-1:2011)
Dentistry - Dental units - Part 2: Air, water, suction and wastewater systems (ISO 7494-2:2015)
Dentistry - Dental units - Part 2: Water and air supply (ISO 7494-2:2003)
Dentistry - Diamond rotary instruments - Part 1: General requirements (ISO 7711-1:2021) (Endorsed by Asociación Española de Normalización in January of 2022.)
Dentistry - Diamond rotary instruments - Part 1: General requirements - Amendment 1 (ISO 7711-1:2021/Amd 1:2025) (Endorsed by Asociación Española de Normalización in March of 2025.)
Dentistry - Diamond rotary instruments - Part 3: Grit sizes, designation and colour code (ISO 7711-3:2004)
Dentistry - Endodontic absorbent points (ISO 7551:2023)
Dentistry - Evaluation of biocompatibility of medical devices used in dentistry (ISO 7405:2008)
Dentistry - Evaluation of biocompatibility of medical devices used in dentistry (ISO 7405:2018, Corrected version 2018-12)
Dentistry - Evaluation of biocompatibility of medical devices used in dentistry - Amendment 1: Positive control material (ISO 7405:2008/Amd 1:2013)
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO 7787-1:2016)
Dentistry - Laboratory cutters - Part 2: Carbide laboratory cutters (ISO 7787-2:2020)
Dentistry - Laboratory cutters - Part 3: Carbide cutters for milling machines (ISO 7787-3:2017) (Endorsed by Asociación Española de Normalización in July of 2017.)
Dentistry - Mixing machines for dental amalgam (ISO 7488:2018) (Endorsed by Asociación Española de Normalización in August of 2018.)
Dentistry - Operator's stool (ISO 7493:2006)
Dentistry - Rotary diamond instruments - Part 2: Discs (ISO 7711-2:2011)
Dentistry - Stationary dental units and dental patient chairs - Part 1: General requirements (ISO 7494-1:2018)
Dentistry - Stationary dental units and dental patient chairs - Part 2: Air, water, suction and wastewater systems (ISO 7494-2:2022)
Dentistry - Sterile injection needles for single use (ISO 7885:2010)
DENTISTRY. PRECLINICAL EVALUATION OF BIOCOMPATIBILITY OF MEDICAL DEVICES USED IN DENTISTRY. TEST METHODS FOR DENTAL MATERIALS. (ISO 7405:1997).
Design of graphical symbols for use in the technical documentation of products - Part 1: Basic rules (ISO 81714-1:2010)
Design of graphical symbols for use in the technical documentation of products. Part 1: Basic rules. (ISO 81714-1:1999)
Dried milk - Determination of content of lactic acid and lactates (ISO 8069:2005)
Dyestuffs - Determination of solubility in organic solvents - Gravimetric and photometric methods (ISO 7579:2009)
DYESTUFFS. DETERMINATION OF SOLUBILITY IN ORGANIC SOLVENTS. GRAVIMETRIC METHOD. (ISO 7579:1990).
Ergonomics - Danger signals for public and work areas - Auditory danger signals (ISO 7731:2003)
Ergonomics of the thermal environment - Analytical determination and interpretation of heat stress using calculation of the predicted heat strain (ISO 7933:2004)
Ergonomics of the thermal environment - Analytical determination and interpretation of heat stress using calculation of the predicted heat strain (ISO 7933:2023) (Endorsed by Asociación Española de Normalización in November...
Ergonomics of the thermal environment - Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO 7730:2005)
Ergonomics of the thermal environment - Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO 7730:2025) (Endorsed by...
Ergonomics of the thermal environment - Instruments for measuring physical quantities. (ISO 7726:1998)
Explosive atmospheres - Part 36: Non-electrical equipment for explosive atmospheres - Basic method and requirements (ISO 80079-36:2016) (Endorsed by AENOR in September of 2016.)
Explosive atmospheres - Part 36: Non-electrical equipment for explosive atmospheres - Basic method and requirements (ISO 80079-36:2016)
Explosive atmospheres - Part 36: Non-electrical equipment for explosive atmospheres - Basic method and requirements - Technical Corrigendum 1 (ISO 80079-36:2016/Cor 1:2019)
Explosive atmospheres - Part 37: Non-electrical equipment for explosive atmospheres - Non-electrical type of protection constructional safety ''c'', control of ignition sources ''b'', liquid immersion ''k'' (ISO 80079-37:2016) (Endorsed by...
Explosive atmospheres - Part 37: Non-electrical equipment for explosive atmospheres - Non-electrical type of protection constructional safety ''c'', control of ignition sources ''b'', liquid immersion ''k'' (ISO 80079-37:2016)
Fasteners - Prevailing torque hexagon nuts - High nuts (all metal) with slot(s) (ISO 7720:2025)
Fasteners - Prevailing torque hexagon nuts - Regular nuts (all metal) (ISO 7719:2025)
Fasteners - Slotted set screws with cone point (ISO 7434:2024)
Fasteners - Slotted set screws with cup point (ISO 7436:2024)
Fasteners - Slotted set screws with dog point (ISO 7435:2024)
Ferronickel shot - Sampling for analysis (ISO 8049:2016)
Ferronickels - Determination of sulfur content - Infrared absorption method after induction furnace combustion (ISO 7526:2020) (Endorsed by Asociación Española de Normalización in May of 2020.)
FERTILIZERS. DETERMINATION OF BULK DENSITY (LOOSE) OF FINE-GRAINED FERTILIZERS. (ISO 7837:1992)
Flexible cellular polymeric materials - Determination of tear strength (ISO 8067:2008)
Flexible cellular polymeric materials - Determination of tear strength (ISO 8067:2018)
FLEXIBLE CELLULAR POLYMERIC MATERIALS. DETERMINATION OF TEAR STRENGTH. (ISO 8067:1989).
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO 7866:2012)
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing - Amendment 1 (ISO 7866:2012/Amd 1:2020)
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing - Amendment 2 (ISO 7866:2012/Amd 2:2024)
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing - Technical Corrigendum 1 (ISO 7866:2012/Cor 1:2014)
General methods of test for pigments - Part 13: Determination of water-soluble sulphates, chlorides and nitrates. (ISO 787-13:1973)
General methods of test for pigments - Part 14: Determination of resistivity of aqueous extract. (ISO 787-14:1973)
General methods of test for pigments - Part 19: Determination of water-soluble nitrates (Salicyclic acid method) (ISO 787-19:1974)
General methods of test for pigments - Part 19: Determination of water-soluble nitrates (Salicylic acid method) (ISO 787-19:2020)
General methods of test for pigments and extenders - Part 13: Determination of water-soluble sulfates, chlorides and nitrates (ISO 787-13:2002)
General methods of test for pigments and extenders - Part 13: Determination of water-soluble sulfates, chlorides and nitrates (ISO 787-13:2019)
General methods of test for pigments and extenders - Part 14: Determination of resistivity of aqueous extract (ISO 787-14:2002)
General methods of test for pigments and extenders - Part 14: Determination of resistivity of aqueous extract (ISO 787-14:2019)
General methods of test for pigments and extenders - Part 15: Comparison of resistance to light of coloured pigments of similar types (ISO 787-15:1986)
General methods of test for pigments and extenders - Part 15: Comparison of resistance to light of coloured pigments of similar types (ISO 787-15:2019)
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO 787-17:2002)
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO 787-17:2019)
General methods of test for pigments and extenders - Part 1: Comparison of colour of pigments (ISO 787-1:1982)
General methods of test for pigments and extenders - Part 21: Comparison of heat stability of pigments using a stoving medium (ISO 787-21:1979)
General methods of test for pigments and extenders - Part 22: Comparison of resistance to bleeding of pigments (ISO 787-22:1980)
General methods of test for pigments and extenders - Part 25: Comparison of the colour, in full-shade systems, of white, black and coloured pigments - Colorimetric method (ISO 787-25:1993)
General methods of test for pigments and extenders - Part 25: Comparison of the colour, in full-shade systems, of white, black and coloured pigments - Colorimetric method (ISO 787-25:2019)
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105 °C (ISO 787-2:2021)
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105 degrees C (ISO 787-2:1981)
General methods of test for pigments and extenders - Part 3: Determination of matter soluble in water - Hot extraction method. (ISO 787-3:2000)
General methods of test for pigments and extenders - Part 4: Determination of acidity or alkalinity of the aqueous extract (ISO 787-4:1981)
General methods of test for pigments and extenders - Part 7: Determination of residue on sieve - Water method - Manual procedure (ISO 787-7:2009)
General methods of test for pigments and extenders - Part 8: Determination of matter soluble in water - Cold extraction method. (ISO 787-8:2000)
General methods of test for pigments and extenders - Part 9: Determination of pH value of an aqueous suspension (ISO 787-9:2019)
General methods of test for pigments and extenders - Part 9: Determination of pH value of aqueous suspension (ISO 787-9:1981)
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 10: DETERMINATION OF DENSITY. PYCNOMETER METHOD. (ISO 787-10:1993).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 11: DETERMINATION OF TAMPED VOLUME AND APPARENT DENSITY AFTER TAMPING. (ISO 787-11:1981).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 16: DETERMINATION OF RELATIVE TINTING STRENGTH (OR EQUIVALENT COLOURING VALUE) AND COLOUR ON REDUCTION OF COLOURED PIGMENTS. VISUAL COMPARISON METHOD. (ISO...
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 18: DETERMINATION OF RESIDUE ON SIEVE. MECHANICAL FLUSING PROCEDURE. (ISO 787-18:1983).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 23: DETERMINATION OF DENSITY (USING A CENTRIFUGE TO REMOVE ENTRAINED AIR ). (ISO 787-23:1979).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 24: DETERMINATION OF RELATIVE TINTING STRENGTH OF COLOURED PIGMENTS AND RELATIVE SCATTERING POWER OF WHITE PIGMENTS. PHOTOMETRIC METHODS. (ISO 787-24:1985).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 3: DETERMINACION OF MATTER SOLUBLE IN WATER. HOT EXTRACTION METHOD. (ISO 787-3:1979).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 5: DETERMINATION OF OIL ABSORPTION VALUE. (ISO 787-5:1980).
GENERAL METHODS OF TEST FOR PIGMENTS AND EXTENDERS. PART 8: DETERMINATION OF MATTER SOLUBLE IN WATER. COLD EXTRACTION METHOD. (ISO 787-8:1979).
General methods of tests for pigments and extenders - Part 28: Determination of total content of polychlorinated biphenyls (PCB) by dissolution, cleanup and GC-MS (ISO 787-28:2019)
Geometrical product specifications (GPS) - Dimensional and geometrical tolerances for moulded parts - Part 1: Vocabulary (ISO 8062-1:2007)
Geometrical Product Specifications (GPS) - Dimensional and geometrical tolerances for moulded parts - Part 3: General dimensional and geometrical tolerances and machining allowances for castings (ISO 8062-3:2007)
Geometrical product specifications (GPS) - Dimensional and geometrical tolerances for moulded parts - Part 3: General dimensional and geometrical tolerances and machining allowances for castings using ± tolerances for indicated...
Geometrical product specifications (GPS) - Fundamentals - Concepts, principles and rules (ISO 8015:2011)
Glass containers - Determination of capacity by gravimetric method - Test method (ISO 8106:2004)
Glass containers - Internal pressure resistance - Test methods (ISO 7458:2004)
Glass containers - Resistance to vertical load - Test method (ISO 8113:2004)
Glass containers - Thermal shock resistance and thermal shock endurance - Test methods (ISO 7459:2004)
Ground (powdered) paprika - Determination of total natural colouring matter content (ISO 7541:1989)
Ground paprika (Capsicum annuum L.) - Specification (ISO 7540:2006)
Human response to vibration - Measuring instrumentation (ISO 8041:2005)
Human response to vibration - Measuring instrumentation (ISO 8041:2005/Cor 1:2007)
Human response to vibration - Measuring instrumentation - Part 1: General purpose vibration meters (ISO 8041-1:2017)
Human response to vibration - Measuring instrumentation - Part 2: Personal vibration exposure meters (ISO 8041-2:2021) (Endorsed by Asociación Española de Normalización in September of 2021.)
Humidifiers for medical use - General requirements for humidification systems. (ISO 8185:1997/Cor.1:2001 )
HUMIDIFIERS FOR MEDICAL USE. GENERAL REQUIREMENTS FOR HUMIDIFICATION SYSTEMS. (ISO 8185:1997).
Hydrometric determinations - Vocabulary and symbols (ISO 772:1996/Amd 2:2004)
Hydrometric determinations - Vocabulary and symbols (ISO 772:1996/Amd1:2002)
Hydrometric determinations - Vocabulary and symbols. (ISO 772:1996)
Hydrometry - Measurement of liquid flow in open channels - Velocity area methods using point velocity measurements (ISO 748:2021)
Hydrometry - Measurement of liquid flow in open channels using current-meters or floats (ISO 748:2007)
Hydrometry - Vocabulary and symbols (ISO 772:2011)
Hydrometry - Vocabulary and symbols (ISO 772:2022)
Leather - Tests for colour fastness - Colour fastness to hydroalcoholic mixtures (ISO 7979:2025)
Leather - Tests for colour fastness - General principles of testing (ISO 7906:2022)
Measurement of liquid flow in open channels - Velocity-area methods. (ISO 748:1997)
Medical electrical equipment - Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators (ISO 80601-2-12:2011) (Endorsed by AENOR in June of 2011.)
Medical electrical equipment - Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators (ISO 80601-2-12:2020)
Medical electrical equipment - Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators (ISO 80601-2-12:2023)
Medical electrical equipment - Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators - Technical Corrigendum 1 (ISO 80601-2-12:2011/Cor 1:2011) (Endorsed by AENOR in November...
Medical electrical equipment - Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation (ISO 80601-2-13:2011)
Medical electrical equipment - Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation (ISO 80601-2-13:2022)
Medical electrical equipment - Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation - Amendment 1 (ISO 80601-2-13:2011/Amd 1:2015)
Medical electrical equipment - Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation - Amendment 2 (ISO 80601-2-13:2011/Amd 2:2018)
Medical electrical equipment - Part 2-55: Particular requirements for the basic safety and essential performance of respiratory gas monitors (ISO 80601-2-55:2011) (Endorsed by AENOR in February of 2012.)
Medical electrical equipment - Part 2-55: Particular requirements for the basic safety and essential performance of respiratory gas monitors (ISO 80601-2-55:2018) (Endorsed by Asociación Española de Normalización in April of...
Medical electrical equipment - Part 2-55: Particular requirements for the basic safety and essential performance of respiratory gas monitors - Amendment 1 (ISO 80601-2-55:2018/Amd 1:2023) (Endorsed by Asociación Española de...
Medical electrical equipment - Part 2-56: Particular requirements for basic safety and essential performance of clinical thermometers for body temperature measurement (ISO 80601-2-56:2009)
Medical electrical equipment - Part 2-56: Particular requirements for basic safety and essential performance of clinical thermometers for body temperature measurement (ISO 80601-2-56:2017)
Medical electrical equipment - Part 2-56: Particular requirements for basic safety and essential performance of clinical thermometers for body temperature measurement - Amendment 1 (ISO 80601-2-56:2017/Amd 1:2018)
Medical electrical equipment - Part 2-61: Particular requirements for basic safety and essential performance of pulse oximeter equipment (ISO 80601-2-61:2011) (Endorsed by AENOR in June of 2011.)
Medical electrical equipment - Part 2-61: Particular requirements for basic safety and essential performance of pulse oximeter equipment (ISO 80601-2-61:2017, Corrected version 2018-02)
Medical electrical equipment - Part 2-67: Particular requirements for basic safety and essential performance of oxygen-conserving equipment (ISO 80601-2-67:2020)
Medical electrical equipment - Part 2-69: Particular requirements for basic safety and essential performance of oxygen concentrator equipment (ISO 80601-2-69:2014)
Medical electrical equipment - Part 2-69: Particular requirements for the basic safety and essential performance of oxygen concentrator equipment (ISO 80601-2-69:2020)
Medical electrical equipment - Part 2-70: Particular requirements for basic safety and essential performance of sleep apnoea breathing therapy equipment (ISO 80601-2-70:2025) (Endorsed by Asociación Española de Normalización in January...
Medical electrical equipment - Part 2-70: Particular requirements for the basic safety and essential performance of sleep apnoea breathing therapy equipment (ISO 80601-2-70:2020) (Endorsed by Asociación Española de Normalización in...
Medical electrical equipment - Part 2-72: Particular requirements for basic safety and essential performance of home healthcare environment ventilators for ventilator-dependent patients (ISO 80601-2-72:2015) (Endorsed by AENOR in November of...
Medical electrical equipment - Part 2-72: Particular requirements for basic safety and essential performance of home healthcare environment ventilators for ventilator-dependent patients (ISO 80601-2-72:2023) (Endorsed by Asociación Española de Normalización...
Medical electrical equipment - Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO 80601-2-74:2017) (Endorsed by Asociación Española de Normalización in April of 2020.)...
Medical electrical equipment - Part 2-79: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory impairment (ISO 80601-2-79:2018) (Endorsed by Asociación Española de Normalización in...
Medical electrical equipment - Part 2-79: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory impairment (ISO 80601-2-79:2024) (Endorsed by Asociación Española de Normalización in...
Medical electrical equipment - Part 2-80: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory insufficiency (ISO 80601-2-80:2018) (Endorsed by Asociación Española de Normalización in...
Medical electrical equipment - Part 2-80: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory insufficiency (ISO 80601-2-80:2024) (Endorsed by Asociación Española de Normalización in...
Medical electrical equipment - Part 2-84: Particular requirements for the basic safety and essential performance of ventilators for the emergency medical services environment (ISO 80601-2-84:2023)
Medical electrical equipment - Part 2-85: Particular requirements for the basic safety and essential performance of cerebral tissue oximeter equipment (ISO 80601-2-85:2021)
Medical electrical equipment - Part 2-87: Particular requirements for basic safety and essential performance of high-frequency ventilators (ISO 80601-2-87:2021) (Endorsed by Asociación Española de Normalización in June of 2021.)
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum (ISO 7396-1:2007)
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum (ISO 7396-1:2016)
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum - Amendment 1 (ISO 7396-1:2016/Amd 1:2017)
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum - Amendment 1: Requirements for terminal units for vacuum fitted on medical supply units with...
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum - Amendment 2 (ISO 7396-1:2007/Amd 2:2010)
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum - Amendment 3: Terminology relating to alarm systems (ISO 7396-1:2007/Amd 3:2013)
Medical gas pipeline systems - Part 2: Anaesthetic gas scavenging disposal systems (ISO 7396-2:2007)
Medical gas pipeline systems - Part 3:Proportioning units for the production of synthetic medical air (ISO 7396-3:2025)
Metallic materials - Bend test (ISO 7438:2005)
Metallic materials - Bend test (ISO 7438:2016)
Metallic materials - Bend test (ISO 7438:2020)
Metallic materials - Calibration and verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Calibration and verification of the force-measuring system (ISO 7500-1:2015)
Metallic materials - Calibration and verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Calibration and verification of the force-measuring system (ISO 7500-1:2018)
Metallic materials - Verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Verification and calibration of the force-measuring system (ISO 7500-1:2004)
Metallic materials - Verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Verification and calibration of the force-measuring system (ISO 7500-1:2004/Cor 1:2008)
Metallic materials - Verification of static uniaxial testing machines - Part 2: Tension creep testing machines - Verification of the applied force (ISO 7500-2:2006)
METALLIC MATERIALS. BEND TEST (ISO 7438:1985)
METALLIC MATERIALS. SHEET AND STRIP 3 MM THICK OR LESS. REVERSE BEND TEST (ISO 7799:1985)
METALLIC MATERIALS. VERIFICATION OF STATIC UNIAXIAL TESTING MACHINES. PART 2: TENSION CREEP TESTING MACHINES. VERIFICATION OF THE APPLIED LOAD. (ISO 7500-2:1996)
METALLIC MATERIALS. VERIFICATION OF STATIC UNIAXIAL TEXTING MACHINES. PART 1: TENSION/COMPRESSION TESTING MACHINES. VERIFICATION AND CALIBRATION OF THE FORCE (ISO 7500-1:1999).
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of Clostridium perfringens - Colony-count technique (ISO 7937:2004)
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 °C (ISO 7932:2004)
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C - Amendment 1: Inclusion of optional...
MICROBIOLOGY. GENERAL GUIDANCE FOR THE ENUMERATION OF BACILLUS CEREUS. COLONY-COUNT TECHNIQUE AT 30 ºC. (ISO 7932:1993).
MODERATE THERMAL ENVIRONMENTS. DETERMINATION OF THE PMV AND PPD INDICES AND SPECIFICATION OF THE CONDITIONS FOR THERMAL COMFORT. (ISO 7730:1994).
Nanotechnologies - Vocabulary - Part 1: Core vocabulary (ISO 80004-1:2023) (Endorsed by Asociación Española de Normalización in September of 2023.)
Non-destructive testing - Ultrasonic testing - Specification for calibration block No. 2 (ISO 7963:2006)
Non-destructive testing - Ultrasonic testing - Specification for calibration block No. 2 (ISO 7963:2022)
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type (ISO 81060-1:2007)
Non-invasive sphygmomanometers - Part 2: Clinical investigation of automated measurement type (ISO 81060-2:2013)
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type (ISO 81060-2:2018)
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type - Amendment 1 (ISO 81060-2:2018/Amd 1:2020)
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type - Amendment 2 (ISO 81060-2:2018/Amd 2:2024)
Non-invasive sphygmomanometers - Part 3: Clinical investigation of continuous automated measurement type (ISO 81060-3:2022)
Nuclear criticality safety - Use of criticality accident alarm systems for operations (ISO 7753:2023) (Endorsed by Asociación Española de Normalización in November of 2025.)
Ophthalmic optics - Spectacle frames - Lists of equivalent terms and vocabulary (ISO 7998:2005) (Endorsed by AENOR in August of 2006.)
Ophthalmic optics - Spectacle frames - Lists of equivalent terms and vocabulary (ISO 7998:2005)
Ophthalmic optics and instruments - Near reading charts (ISO 7921:2024)
Optics and optical instruments - Reference wavelengths (ISO 7944:1998)
OPTICS AND OPTICAL INSTRUMENTS. SPECTACLE FRAMES. VOCABULARY AND LISTS OF EQUIVALENT TERMS. (ISO 7998:1984).
Optics and photonics - Reference wavelengths (ISO 7944:2024)
Packaging - Distribution packaging - Graphical symbols for handling and storage of packages (ISO 780:2015)
Packaging - Drop test - Part 1: Paper sacks (ISO 7965-1:2024)
PACKAGING - PICTORIAL MARKING FOR HANDLING OF GOODS (ISO 780:1997)
PAINTS AND VARNISHES - COATING MATERIALS AND COATING SYSTEMS FOR EXTERIOR MASONRY AND CONCRETE - PART 2: DETERMINATION AND CLASSIFICATION OF WATER-VAPOUR TRANSMISSION RATE (PERMEABILITY) (ISO 7783-2:1999)
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2016)
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2023)
Paints and varnishes - Determination of resistance to abrasion - Part 1: Rotating abrasive-paper-cover ed wheel method (ISO 7784-1:1997) (Endorsed by AENOR in October of 2006.)
Paints and varnishes - Determination of resistance to abrasion - Part 1: Rotating abrasive-paper-cover ed wheel method (ISO 7784-1:1997)
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2016)
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2023)
Paints and varnishes - Determination of resistance to abrasion - Part 2: Rotating abrasive rubber wheel method (ISO 7784-2:1997) (Endorsed by AENOR in October of 2006.)
Paints and varnishes - Determination of resistance to abrasion - Part 2: Rotating abrasive rubber wheel method (ISO 7784-2:1997)
Paints and varnishes - Determination of resistance to abrasion - Part 3: Method with abrasive-paper covered wheel and linearly reciprocating test specimen (ISO 7784-3:2016)
Paints and varnishes - Determination of resistance to abrasion - Part 3: Method with abrasive-paper covered wheel and linearly reciprocating test specimen (ISO 7784-3:2022)
Paints and varnishes - Determination of resistance to abrasion - Part 3: Reciprocating test panel method (ISO 7784-3:2000) (Endorsed by AENOR in October of 2006.)
Paints and varnishes - Determination of resistance to abrasion - Part 3: Reciprocating test panel method (ISO 7784-3:2000)
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO 7783:2011)
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO 7783:2018)
PAINTS AND VARNISHES - DETERMINATION OF WATER-VAPOUR TRANSMISSION RATE - PART 1: DISH METHOD FOR FREE FILMS (ISO 7783-1:1996, INCLUDING TECHNICAL CORRIGENDUM 1:1998)
Petroleum measurement systems - Calibration - Temperature corrections for use when calibrating volumetric proving tanks (ISO 8222:2002)
Petroleum measurement systems - Calibration - Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) (ISO 8222:2020)
Petroleum measurement systems - Calibration - Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) - Amendment 1: Correction of two typographical errors (ISO...
PETROLEUM MEASUREMENT SYSTEMS. CALIBRATION. TEMPERATURE CORRECTIONS FOR USE WITH VOLUMETRIC REFERENCE MEASURING SYSTEMS. (ISO 8222:1987). (Endorsed by AENOR in February of 1996.)
PETROLEUM PRODUCTS. DETERMINATION OF OXIDATION STABILITY OF GASOLINE. INDUCTION PERIOD METHOD. (ISO 7536:1994).
Plastics - Determination of temperature of deflection under load - Part 1: General test method (ISO 75-1:2004)
Plastics - Determination of temperature of deflection under load - Part 1: General test method (ISO 75-1:2013)
Plastics - Determination of temperature of deflection under load - Part 1: General test method (ISO 75-1:2020)
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2004)
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2013)
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates (ISO 75-3:2004)
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long-fibre-reinforce d plastics (ISO 75-3:2025)
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets (ISO 7823-1:2003)
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets. (ISO 7823-1:1998)
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 2: Extruded sheets (ISO 7823-2:2003)
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets (ISO 7823-3:2003)
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets (ISO 7823-3:2007)
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets (ISO 7823-3:2021)
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 7391-2:2006)
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 7792-1:1997)
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 7792-1:2012)
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 7792-2:1997)
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 7792-2:2012)
PLASTICS - THERMOSETTING MOULDING MATERIALS - DETERMINATION OF TRANSFER FLOW (ISO 7808:1992)
Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods (ISO 7765-1:1988)
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO 8029:2007)
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO 8029:2014)
Plastics pipes and fittings - Determination of opacity (ISO 7686:2005)
Plastics piping systems - Glass-reinforced plastics (GRP) components - Determination of the amounts of constituents (ISO 7510:2017)
Plastics poly(methyl methacrilate) sheets. Types, dimensions and characteristics. Part 2: Melt-calendered extruded sheets. (ISO 7823-2:1996).
PLASTICS. DETERMINATION OF TEMPERATURE OF DEFLECTION UNDER LOAD. PART 1: GENERAL TEST METHOD. (ISO 75-1:1993).
PLASTICS. DETERMINATION OF TEMPERATURE OF DEFLECTION UNDER LOAD. PART 2: PLASTICS AND EBONITE. (ISO 75-2:1993).
PLASTICS. DETERMINATION OF TEMPERATURE OF DEFLECTION UNDER LOAD. PART 3: HIGH-STRENGTH THERMOSETTING LAMINATES AND LONG-FIBRE-REINFORCE D PLASTICS. (ISO 75-3:1993).
POLY (METHYL METHACRYLATE) SHEETS. TYPES, DIMENSIONS AND CHARACTERISTICS. PART 1: CAST SHEETS (ISO 7823-1:1991).
PREVAILING TORQUE TYPE ALL METAL HEXAGON NUTS, STYLE 1. PROPERTY CLASSES 5, 8 AND 10. (ISO 7719:1997).
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10 (ISO 7719:2012)
PULPS. DETERMINATION OF SALEABLE MASS IN LOTS. PART 1: PULP BALED IN SHEET FORM. (ISO 801-1:1994).
PULPS. DETERMINATION OF SALEABLE MASS IN LOTS. PART 3: UNITIZED BALES. (ISO 801-3:1994).
Quantities and units - Part 10: Atomic and nuclear physics (ISO 80000-10:2009)
Quantities and units - Part 10: Atomic and nuclear physics (ISO 80000-10:2019)
Quantities and units - Part 10: Atomic and nuclear physics - Amendment 1 (ISO 80000-10:2019/Amd 1:2025)
Quantities and units - Part 11: Characteristic numbers (ISO 80000-11:2008)
Quantities and units - Part 11: Characteristic numbers (ISO 80000-11:2019)
Quantities and units - Part 11: Characteristic numbers - Amendment 1 (ISO 80000-11:2019/Amd 1:2025)
Quantities and units - Part 12: Condensed matter physics (ISO 80000-12:2019, Corrected version 2021-11)
Quantities and units - Part 12: Condensed matter physics - Amendment 1 (ISO 80000-12:2019/Amd 1:2025)
Quantities and units - Part 12: Solid state physics (ISO 80000-12:2009)
Quantities and units - Part 1: General (ISO 80000-1:2009 + Cor 1:2011)
Quantities and units - Part 1: General (ISO 80000-1:2022)
Quantities and units - Part 2: Mathematical signs and symbols to be used in the natural sciences and technology (ISO 80000-2:2009)
Quantities and units - Part 2: Mathematics (ISO 80000-2:2019, Corrected version 2021-11)
Quantities and units - Part 3: Space and time (ISO 80000-3:2006)
Quantities and units - Part 3: Space and time (ISO 80000-3:2019)
Quantities and units - Part 3: Space and time - Amendment 1 (ISO 80000-3:2019/Amd 1:2025)
Quantities and units - Part 4: Mechanics (ISO 80000-4:2006)
Quantities and units - Part 4: Mechanics (ISO 80000-4:2019)
Quantities and units - Part 4: Mechanics - Amendment 1 (ISO 80000-4:2019/Amd 1:2025)
Quantities and units - Part 5: Thermodynamics (ISO 80000-5:2007)
Quantities and units - Part 5: Thermodynamics (ISO 80000-5:2019)
Quantities and units - Part 5: Thermodynamics - Amendment 1 (ISO 80000-5:2019/Amd1:20 25)
Quantities and units - Part 8: Acoustics (ISO 80000-8:2007, corrected 2007-08-15)
Quantities and units - Part 8: Acoustics (ISO 80000-8:2020)
Quantities and units - Part 8: Acoustics - Amendment 1 (ISO 80000-8:2020/Amd 1:2025)
Quantities and units - Part 9: Physical chemistry and molecular physics (ISO 80000-9:2009 + Amd 1:2011)
Quantities and units - Part 9: Physical chemistry and molecular physics (ISO 80000-9:2019)
Quantities and units - Part 9: Physical chemistry and molecular physics - Amendment 1 (ISO 80000-9:2019/Amd 1:2025)
RECIPROCATING INTERNAL COMBUSTION ENGINES. EXHAUST EMISSION MEASUREMENT. PART 1: TEST-BED MEASUREMENT OF GASEOUS AND PARTICULATE EXHAUST EMISSIONS. (ISO 8178-1:1996).
RECIPROCATING INTERNAL COMBUSTION ENGINES. EXHAUST EMISSION MEASUREMENT. PART 2: MEASUREMENT OF GASEOUS AND PARTICULATE EXHAUST EMISSIONS AT SITE (ISO 8178-2:1996).
RECIPROCATING INTERNAL COMBUSTION ENGINES. EXHAUST EMISSION MEASUREMENT. PART 4: TEST CYCLES FOR DIFFERENT ENGINE APPLICATIONS. (ISO 8178-4:1996).
RECIPROCATING INTERNAL COMBUSTION ENGINES. EXHAUST EMISSION MEASUREMENT. PART 5: TEST FUELS. (ISO 8178-5:1997).
RECIPROCATING INTERNAL COMBUSTION ENGINES. EXHAUST EMISSION MEASUREMENT. PART 5: TEST FUELS. (ISO 8178-5:1997)
Reciprocating internal combustion engines. Exhaust emission measurement. Part 6: Report of measuring results and test. (ISO 8178-6:2000)
Resistance welding - Embossed projection welding - Projections for resistance welding (ISO 8167:2021)
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings (ISO 8166:2003)
Resistance welding equipment - Water-cooled secondary connection cables (ISO 8205:2021)
Respiratory tract humidifiers for medical use - Particular requirements for respiratory humidification systems (ISO 8185:2007)
Road vehicles - Connections for on-board electrical wiring harnesses - Part 1: Tabs for single-pole connections - Dimensions and specific requirements (ISO 8092-1:1996)
Road vehicles - Connections for on-board electrical wiring harnesses - Part 2: Definitions, test methods and general performance requirements (ISO 8092-2:2005) (Endorsed by AENOR in August of 2006.)
Road vehicles - Connections for on-board electrical wiring harnesses - Part 2: Definitions, test methods and general performance requirements (ISO 8092-2:2005)
Road vehicles - Connections for on-board electrical wiring harnesses - Part 3: Tabs for multi-pole connections - Dimensions and specific requirements (ISO 8092-3:1996)
Road vehicles - Connections for on-board electrical wiring harnesses - Part 4: Pins for single- and multi-pole connections - Dimensions and specific requirements (ISO 8092-4:1997)
ROAD VEHICLES. CONNECTIONS FOR ON-BOARD ELECTRICAL WIRING HARNESSES. PART 2: DEFINITIONS, TEST METHODS AND GENERAL PERFORMANCE REQUIREMENTS (ISO 8092-2:1996)
Road vehicles. Connections for on-board electrical wiring harnesses. Part 2: Definitions, test methods and general performance requirements. (ISO 8092-2:2000).
Rubber and plastics hose assemblies - Flexing combined with hydraulic impulse test (half-omega test) (ISO 8032:1997)
Rubber and plastics hoses - Determination of adhesion between components (ISO 8033:2006)
Rubber and plastics hoses - Determination of adhesion between components (ISO 8033:2016)
Rubber and plastics hoses - Method of test for flammability (ISO 8030:2014)
RUBBER AND PLASTICS HOSES . METHODS OF TEST FOR FLAMMABILITY. (ISO 8030:1995).
Rubber and plastics hoses and hose assemblies - Determination of electrical resistance and conductivity (ISO 8031:2009)
Rubber and plastics hoses and hose assemblies - Determination of electrical resistance and conductivity (ISO 8031:2020)
Rubber and plastics hoses and hose assemblies - Ratios of proof and burst pressure to maximum working pressure (ISO 7751:2016)
Rubber and plastics hoses and hose assemblies - Ratios of proof and burst pressure to maximum working pressure - Amendment 1 - Replacement of "design working pressure" by "maximum working...
RUBBER AND PLASTICS HOSES AND HOSE ASSEMBLIES. DETERMINATION OF ELECTRICAL RESISTANCE. (ISO 8031:1993).
RUBBER AND PLASTICS HOSES AND HOSE ASSEMBLIES. RATIOS OF PROOF AND BURST PRESSURE TO DESIGN WORKING PRESSURE. (ISO 7751:1991).
RUBBER AND PLASTICS HOSES. DETERMINATION OF ABRASION OF LINING. (ISO 7662:1988).
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification (ISO 8028:1999)
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification (ISO 8028:2017)
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification (ISO 8028:2024)
RUBBER- OR PLASTICS-COATED FABRICS. DETERMINATION OF RESISTANCE TO DAMAGE BY FLEXING. (ISO 7854:1995).
SACKS. DROP TEST. PART 2: SACKS MADE FROM THERMOPLASTIC FLEXIBLE FILM. (ISO 7965-2:1993).
Safety requirements for dry-cleaning machines - Part 1: Common safety requirements (ISO 8230-1:2008)
Safety requirements for dry-cleaning machines - Part 2: Machines using perchloroethylene (ISO 8230-2:2008)
Safety requirements for dry-cleaning machines - Part 3: Machines using combustible solvents (ISO 8230-3:2008)
SAFETY REQUIREMENTS FOR DRY-CLEANING MACHINES USING PERCHLOROETHYLENE. (ISO 8230:1997).
Ships and marine technology - Air-conditioning and ventilation of accommodation spaces - Design conditions and basis of calculations (ISO 7547:2002)
Ships and marine technology - Air-conditioning and ventilation of accommodation spaces - Design conditions and basis of calculations (ISO 7547:2002/Cor 1:2008)
Sintered metal materials, excluding hardmetals - Preparation of samples for chemical analysis for determination of carbon content (ISO 7625:2006)
Sintered metal materials, excluding hardmetals - Preparation of samples for chemical analysis for determination of carbon content (ISO 7625:2012)
Small bore connectors for liquids and gases in healthcare applications - Part 1: General requirements (ISO 80369-1:2010)
Small bore connectors for liquids and gases in healthcare applications - Part 6: Connectors for neural applications (ISO 80369-6:2025)
Small bore connectors for liquids and gases in healthcare applications - Part 6: Connectors for neuraxial applications (ISO 80369-6:2016, Corrected version 2016-11-15)
Small craft - Fire-resistant fuel hoses (ISO 7840:2004)
Small craft - Fire-resistant fuel hoses (ISO 7840:2013)
Small craft - Fire-resistant fuel hoses (ISO 7840:2021)
Small craft - Toilet waste retention systems (ISO 8099:2000)
Small craft - Waste systems - Part 1: Waste water retention (ISO 8099-1:2018)
Small craft - Waste systems - Part 2: Sewage treatment systems (ISO 8099-2:2020)
Small craft. Fire resistant fuel hoses. (ISO 7840:1994).
Small-bore connectors for liquids and gases in healthcare applications - Part 1: General requirements (ISO 80369-1:2018)
Small-bore connectors for liquids and gases in healthcare applications - Part 20: Common test methods (ISO 80369-20:2015)
Small-bore connectors for liquids and gases in healthcare applications - Part 20: Common test methods (ISO 80369-20:2024) (Endorsed by Asociación Española de Normalización in January of 2025.)
Small-bore connectors for liquids and gases in healthcare applications - Part 2: Connectors for respiratory applications (ISO 80369-2:2024, Corrected version 2025-06)
Small-bore connectors for liquids and gases in healthcare applications - Part 3: Connectors for enteral applications (ISO 80369-3:2016)
Small-bore connectors for liquids and gases in healthcare applications - Part 3: Connectors for enteral applications - Amendment 1 (ISO 80369-3:2016/Amd 1:2019)
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2016, Corrected version 2016-12-01)
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2021)
Spices and condiments - Ground sweet and hot paprika (Capsicum annuum L. and Capsicum frutescens L.) - Specifications (ISO 7540:2020)
Spices and condiments - Spectrophotometric determination of the extractable colour in paprika (ISO 7541:2020)
Steel cord conveyor belts - Adhesion strength test of the cover to the core layer (ISO 8094:2013) (Endorsed by AENOR in June of 2013.)
Steel cord conveyor belts - Cord-to-coating bond test - Initial test and after thermal treatment (ISO 7623:2015) (Endorsed by AENOR in January of 2016.)
Steel cord conveyor belts - Cord-to-coating bond test - Initial test and after thermal treatment (ISO 7623:2022) (Endorsed by Asociación Española de Normalización in January of 2023.)
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO 7622-1:2013) (Endorsed by AENOR in June of 2013.)
Steel cord conveyor belts - Longitudinal traction test - Part 2: Measurement of tensile strength (ISO 7622-2:2015) (Endorsed by AENOR in January of 2016.)
Steel cord conveyor belts - Longitudinal traction test - Part 2: Measurement of tensile strength (ISO 7622-2:2022) (Endorsed by Asociación Española de Normalización in August of 2022.)
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness (ISO 7590:2009)
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness (ISO 7590:2018) (Endorsed by Asociación Española de Normalización in April of 2019.)
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness. (ISO 7590:2001).
STEEL CORD CONVEYOR BELTS. CORD-TO-COATING BOND TEST. INITIAL TEST AND AFTER THERMAL TREATMENT. (ISO 7623:1996).
STEEL CORD CONVEYOR BELTS. LONGITUDINAL TRACTION TEST. PART 1: MEASUREMENT OF ELONGATION. (ISO 7622-1:1984).
STEEL CORD CONVEYOR BELTS. LONGITUDINAL TRACTION TEST. PART 2: MEASUREMENT OF TENSILE STRENGTH. (ISO 7622-2:1984).
Sterile dental injection needles for single use. (ISO 7885:2000)
Sterile hypodermic needles for single use - Requirements and test methods (ISO 7864:2016)
STERILE HYPODERMIC NEEDLES FOR SINGLE USE. (ISO 7864:1993).
Sterile hypodermic syringes for single use - Part 1: Syringes for manual use (ISO 7886-1:1993, including Technical Corrigendum 1:1995)
Sterile hypodermic syringes for single use - Part 1: Syringes for manual use (ISO 7886-1:2017, Corrected version 2019-08)
Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps (ISO 7886-2:1996)
Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps (ISO 7886-2:2020)
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization (ISO 7886-3:2005)
Sterile hypodermic syringes for single use - Part 3: Auto-disabled syringes for fixed-dose immunization (ISO 7886-3:2020)
Sterile hypodermic syringes for single use - Part 4: Syringes with re-use prevention feature (ISO 7886-4:2006)
Sterile hypodermic syringes for single use - Part 4: Syringes with re-use prevention feature (ISO 7886-4:2018)
STERILE, SINGLE-USE DENTAL INJECTION NEEDLES (ISO 7885:1996)
Technical drawings - Construction drawings - General principles of presentation for general arrangement and assembly drawings (ISO 7519:1991)
TECHNICAL DRAWINGS. CONSTRUCTION DRAWINGS. GENERAL RULES FOR EXECUTION OF PRODUCTION DRAWINGS FOR PREFABRICATED STRUCTURAL COMPONENTS. (ISO 7437:1990).
TECHNICAL DRAWINGS. CONSTRUCTION DRAWINGS. SIMPLIFIED REPRESENTATION OF DEMOLITION AND REBUILDING (ISO 7518:1983)
Technical product documentation (TPD) - Construction documentation - General principles of presentation for general arrangement and assembly drawings (ISO 7519:2024) (Endorsed by Asociación Española de Normalización in May of 2024.)...
Technical product documentation (TPD) - Identification of specifications in the technical product documentation (TPD) (ISO 7533:2024) (Endorsed by Asociación Española de Normalización in January of 2025.)
Technical product documentation (TPD) - Unique integral feature identification (UIFI) (ISO 7499:2024) (Endorsed by Asociación Española de Normalización in January of 2025.)
TEXTILE GLASS REINFORCED PLASTICS - DETERMINATION OF VOID CONTENT - LOSS ON IGNITION, MECHANICAL DISINTEGRATION AND STATISTICAL COUNTING METHODS. (ISO 7822:1990)
Textiles - Determination of resistance to water penetration - Hydrostatic pressure test (ISO 811:2018)
Thermoplastics valves - Torque - Test method (ISO 8233:2024)
Traveller irrigation machines - Part 1: Operational characteristics and laboratory and field test methods (ISO 8224-1:2003)
Traveller irrigation machines - Part 1: Operational characteristics and laboratory and field test methods - Amendment 1 (ISO 8224-1:2003/AMD 1:2011)
Ultramarine pigments (ISO 788:2021)
Water quality - Detection and enumeration of intestinal enterococci - Part 1: Miniaturized method (Most Probable Number) for surface and waste water (ISO 7899-1:1998)
Water quality - Detection and enumeration of intestinal enterococci - Part 2: Membrane filtration method. (ISO 7899-2:2000)
WATER QUALITY - DETECTION AND ENUMERATION OF INTESTINAL ENTEROCOCCI. PART 1: MINIATURIZED METHOD (MOST PROBABLE NUMBER) FOR SURFACE AND WASTE WATER (ISO 7899-1:1998)
Water quality - Determination of free chlorine and total chlorine - Part 2: Colorimetric method using N,N-dialkyl-1,4-phen ylenediamine, for routine control purposes (ISO 7393-2:2017)
Water quality - Evaluation of the "ready", "ultimate" aerobic biodegradability of organic compounds in an aqueous medium - Method by analysis of dissolved organic carbon (DOC) (ISO 7827:2010)
Water quality - Examination and determination of colour (ISO 7887:2011)
Water quality - General guidance on the enumeration of micro-organisms by culture (ISO 8199:2005)
Water quality - General requirements and guidance for microbiological examinations by culture (ISO 8199:2018)
Water quality - Requirements for the performance testing of membrane filters used for direct enumeration of microorganisms by culture methods (ISO 7704:2023)
Water quality - Test for inhibition of oxygen consumption by activated sludge for carbonaceous and ammonium oxidation (ISO 8192:2007)
WATER QUALITY. DETERMINATION OF CALCIUM AND MAGNESIUM. ATOMIC ABSORPTION SPECTROMETRIC METHOD. (ISO 7980:1986)
WATER QUALITY. DETERMINATION OF FREE CHLORINE AND TOTAL CHLORINE. PART 1: TITRIMETRIC METHOD USING N, N-DIETHYL-1,4-PHENYL ENEDIAMINE (ISO 7393-1:1985)
WATER QUALITY. DETERMINATION OF FREE CHLORINE AND TOTAL CHLORINE. PART 2: COLORIMETRIC METHOD USING N, N-DIETHYL-1,4-PHENYL ENEDIAMINE, FOR ROUTINE CONTROL PURPOSES (ISO 7393-2:1985)
WATER QUALITY. DETERMINATION OF FREE CHLORINE AND TOTAL CHLORINE. PART 3: IODOMETRIC TITRATION METHOD FOR THE DETERMINATION OF TOTAL CHLORINE (ISO 7393-3:1990)
WATER QUALITY. EVALUATION IN AN AQUEOUS MEDIUM OF THE "ULTIMATE" AEROBIC BIODEGRADABILITY OF ORGANIC COMPOUNDS. METHOD BY ANALYSIS OF DISSOLVED ORGANIC CARBON (DOC). (ISO 7827:1994).
WATER QUALITY. EXAMINATION AND DETERMINATION OF COLOUR ((ISO 7887:1994).
WATER QUALITY. TEST FOR THE INHIIBITION OF OXYGEN CONSUMPTION BY ACTIVATED SLUDGE. (ISO 8192:1986).
Water-cooled secondary connection cables for resistance welding - Part 2: Dimensions and requirements for single-conductor connection cables (ISO 8205-2:2002)
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements (ISO 8205-3:2012)
WATER-COOLED SECONDARY CONNECTION CABLES FOR RESISTANCE WELDING. PART 1: DIMENSIONS AND REQUIREMENTS FOR DOUBLE-CONDUCTOR CONNECTION CABLES. (ISO 8205-1:1993).
Water-cooled secondary connection cables for resistance welding. Part 1: Dimensions and requirements for double-conductor connection cables. (ISO 8205-1:2002)
WATER-COOLED SECONDARY CONNECTION CABLES FOR RESISTANCE WELDING. PART 2: DIMENSIONS AND REQUIREMENTS FOR SINGLE-CONDUCTOR CONNECTION CABLES. (ISO 8205-2:1993).
WATER-COOLED SECONDARY CONNECTION CABLES FOR RESISTANCE WELDING. PART 3: TEST REQUIREMENTS. (ISO 8205-3:1993).
Welding - Determination of Ferrite Number (FN) in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals (ISO 8249:2000)
Welding - Determination of Ferrite Number (FN) in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals (ISO 8249:2018)

<< Prev Next >>