Biamp Systems, Ltd. Datasheets for Video Conferencing Equipment
Video conferencing equipment enables meeting participants at different locations to communicate via two-way video with simultaneous audio transmissions.
Video Conferencing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Devio SCX 400 is a conference room hub compatible with Biamp’s network audio and control devices. It also features USB audio and HID synchronization that allow it to act as... | |
| Devio SCX 800 is a conference room hub compatible with Biamp’s network audio and control devices. It also features USB audio and HID synchronization that allow it to act as... | |
| Modena™ Hub is a wireless presentation hub that supports the new ways in which people are increasingly accustomed to working. Ideal for BYOD and BYOC spaces, Modena Hub allows participants... | |
| Modena™ Hub+ is a wireless presentation hub that supports the new ways in which people are increasingly accustomed to working. Ideal for BYOD and BYOC spaces, Modena Hub+ allows participants... | |
| Modena™ Server is a multi-room wireless presentation device. It can support up to seven collaboration spaces per device, and delivers screen-sharing, content rebroadcast and multi-cam BYOD conferencing. It enables unparalleled... | |
| Parlé ABC 2500 is an all-in-one conferencing bar featuring Biamp Audio Intelligence to deliver a premium audiovisual experiences for small and medium conference rooms. With integrated AEC, AGC, and NRD,... | |
| Parlé VBC 2500 is an all-in-one conferencing bar featuring Biamp Audio Intelligence and Biamp Video Intelligence to deliver premium AV experiences for small and medium conference rooms. With integrated AEC,... | |
| TesiraCONNECT TC-5 serves as the central connection point for all Biamp devices in a conference room. It simplifies conferencing installations by providing power and media over a single category cable... | |
| TesiraCONNECT™ TC-5D serves as the central connection point for all Biamp® and Dante™ devices in a conference room. It simplifies installations by providing power and media over a single category... | |
| TesiraFORTÉ X 1600 is a meeting room DSP featuring multiple network and analog audio connection points, with 16 channels of Acoustic Echo Cancellation (AEC) assignable across any digital or analog... | |
| TesiraFORTÉ X 400 is a meeting room DSP featuring multiple network and analog audio connection points, with 4 channels of Acoustic Echo Cancellation (AEC) assignable across any digital or analog... | |
| TesiraFORTÉ X 800 is a meeting room DSP featuring multiple network and analog audio connection points, with 8 channels of Acoustic Echo Cancellation (AEC) assignable across any digital or analog... | |
| The Biamp USB 200 adds BYOD flexibility to dedicated video conferencing rooms. Supporting both USB 2.0 and 3.0, the USB 200 allows easy switching of a device between two host... | |
| The CI-1 Control Interface is a companion product to the Vocia LSI-16 Life Safety Interface. It facilitates necessary connections with the LSI-16/LSI-16e to meet EN 54-16 standards. High reliability switches... | |
| The Devio SCR-10 provides users with exceptional AV experiences when using conferencing systems. Intended for huddle rooms or small conference rooms, the Devio SCR-10 is a BYOD approach that supports... | |
| The Devio SCR-20 is a conferencing hub that provides users with exceptional AV experiences when using web-based conferencing systems. Intended for huddle rooms or small conference rooms, the SCR-20 uses... | |
| The Devio SCR-25 is a conferencing hub that provides users with exceptional AV experiences when using web-based conferencing systems. Intended for huddle rooms or small conference rooms, the SCR-25 uses... | |
| The EX-UBT can transport USB digital audio reliably throughout a customer’s network. Since the Tesira EX-UBT is not limited by the specification-define d maximum USB connection length of 5 meters,... | |
| The LSI-16 serves as an emergency interface between a Vocia system and emergency/fire alarm systems. While typically powered from a certified 24V DC source, it can also utilize Power over... | |
| The LSI-16e is an enhancement to the LSI-16 adding 16 additional control inputs and EN 54-16 certification. The LSI-16e serves as an enhanced emergency interface between a Vocia system and... | |
| The Qt® Conference Room Edition is a cost-effective solution designed to make sure conversations in conference rooms remain private. Our patented direct-field sound masking technology adds a low-level background sound... | |
| The Tesira EX-AEC is a half-rack expander box for use with AVB-enabled Tesira server-class devices. The EX-AEC is a 4-channel mic or line level audio input expander with AEC (Acoustic... | |
| The Tesira EX-IN is a half-rack expander box for use with AVB-enabled Tesira server-class devices. The EX-IN is a 4-channel mic or line level audio input expander. The expander communicates... | |
| The Tesira EX-IO is a half-rack expander box for use with AVB-enabled Tesira server-class devices. The EX-IO is a 4-channel input and output expander. The expander features two channels of... | |
| The Tesira EX-MOD is a modular expander device that is designed for use with AVB-enabled Tesira server-class devices. It can be configured with up to three 4-channel input and/or output... | |
| The Tesira EX-OUT is a half-rack expander box for use with AVB-enabled Tesira server-class devices. The EX-OUT is a 4-channel mic or line level audio output expander. The expander communicates... | |
| The VI-6 is a networked audio input expansion device allowing the user to add up to six channels of background music or user-defined audio to a Vocia system. As part... | |
| The Vidi 100 is a 4K camera for use with conferencing systems. Intended for huddle rooms or small conference rooms, the Vidi 100 has a 120° wide field-of-view, allowing everyone... | |
| The Vidi 250 is a wide angle 4K camera designed for use with video conferencing systems. Intended for huddle room or small to medium conferencing rooms, the Vidi 250 has... | |
| The VO-4 is a networked audio output expansion device allowing the user to add four line-level output channels to a Vocia system. The VO-4 accepts four channels of digital audio... | |
| The VO-4e is an enhanced networked audio output expansion device allowing the user to add four line-level and CobraNet output channels to a Vocia system. The VO-4e can be configured... |