The Devio SCR-10 is a conferencing hub designed for huddle rooms and small conference rooms, facilitating a Bring Your Own Device (BYOD) approach. It connects to Windows and Mac PCs via a USB type B connection and supports various conferencing solutions, including Microsoft Teams, Zoom, BlueJeans, and Google Meet. The device features one USB 3.0 type A port and two USB 2.0 type A ports, allowing connections for up to three USB and two analog peripheral devices. The SCR-10 includes an HDMI port for video output, supporting resolutions up to 4096 x 2160p at 60fps, and provides both analog audio input and output through 3.5mm jacks. It is equipped with CEC and wake-on-signal technology for controlling connected displays. The device is CE marked, UL listed, and compliant with the RoHS directive, ensuring adherence to safety and environmental standards. It comes with a three-year warranty and includes accessories such as a 3m USB 3.0 cable, mounting screws, and zip ties.
The Devio SCR-10 provides users with exceptional AV experiences when using conferencing systems. Intended for huddle rooms or small conference rooms, the Devio SCR-10 is a BYOD approach that supports a variety of room designs for computer-based conferencing. Devio works in concert with PCs running a variety of conferencing solutions including Microsoft Teams, Zoom, BlueJeans, Google Meet, and many more.
| Biamp Systems, Ltd. | |
|---|---|
| Product Category | Video Conferencing Equipment |
| Product Number | Devio SCR-10 |
| Product Name | Huddle Room Solutions |