TesiraCONNECT™ TC-5D serves as the central connection point for all Biamp® and Dante™ devices in a conference room. It simplifies installations by providing power and media over a single category cable between devices such as Tesira AVB DSPs, USB extenders, PoE+ amplifiers and microphones as well as 3rd party Dante devices. Four of the five Gigabit RJ-45 ports provide PoE+ power (IEEE 802.3at Class 4, 30W) to connected endpoints, while the remaining RJ-45 port is used for DSP connection or daisy-chaining TesiraCONNECT devices together. The TC-5D eliminates the need for third-party switches; it works out-of-the box with Tesira and Dante products and does not require any device configuration. The small form factor allows it to be easily mounted to a wall or under a table, or placed above the ceiling or inside a credenza in the conference room.
Five 1 Gbps RJ-45 ports
Four ports support PoE+ power (IEEE 802.3at Class 4, 30W)
Up to 4 TesiraCONNECT devices can be daisy-chained together
Supports upto 32x32 channels of Dante audio
Auto-detects media network on each port
Front panel LEDs indicate port connections, device status, and fault conditions
Supports Dante Domain Manager
Dante routing configured in Dante Controller
Out-of-the-box compatibility with Biamp AVB products and Dante products
Fault reporting and device monitoring supported in SageVue
External universal power supply
CE marked, UL listed, and RoHS compliant
Covered by Biamp Systems’ five-year warranty
TesiraCONNECT™ TC-5D serves as the central connection point for all Biamp® and Dante™ devices in a conference room. It simplifies installations by providing power and media over a single category cable between devices such as Tesira AVB DSPs, USB extenders, PoE+ amplifiers and microphones as well as 3rd party Dante devices. Four of the five Gigabit RJ-45 ports provide PoE+ power (IEEE 802.3at Class 4, 30W) to connected endpoints, while the remaining RJ-45 port is used for DSP connection or daisy-chaining TesiraCONNECT devices together. The TC-5D eliminates the need for third-party switches; it works out-of-the box with Tesira and Dante products and does not require any device configuration. The small form factor allows it to be easily mounted to a wall or under a table, or placed above the ceiling or inside a credenza in the conference room.
- Five 1 Gbps RJ-45 ports
- Four ports support PoE+ power (IEEE 802.3at Class 4, 30W)
- Up to 4 TesiraCONNECT devices can be daisy-chained together
- Supports upto 32x32 channels of Dante audio
- Auto-detects media network on each port
- Front panel LEDs indicate port connections, device status, and fault conditions
- Supports Dante Domain Manager
- Dante routing configured in Dante Controller
- Out-of-the-box compatibility with Biamp AVB products and Dante products
- Fault reporting and device monitoring supported in SageVue
- External universal power supply
- CE marked, UL listed, and RoHS compliant
- Covered by Biamp Systems’ five-year warranty