The Biamp USB 200 adds BYOD flexibility to dedicated video conferencing rooms. Supporting both USB 2.0 and 3.0, the USB 200 allows easy switching of a device between two host computers. It is equipped with automated priority switching when a second computer is connected (BYOD) or the source can be changed manually via an external control system. A two second power switch delay when switching between computers ensures a stable and reliable re-connection of the device. A built-in USB extender allows the use of USB 3.0 cable lengths of up to 10 feet (3m) and USB 2.0 cable lengths of up to 17 feet (5m) on both sides of the switch for greater flexibility in device placement. The USB 200 is an excellent addition to any meeting space for increased presentation flexibility.
Allows easy switching between an in-room computer and a laptop
Supports both USB 2.0 and USB 3.0
Configurable automatic priority switching when second computer is connected
Manual switching via third party control system supported
Power switch delay cuts power for 2 seconds when switching between computers
Built-in USB extender extends USB 2.0 cable lengths to up to 17 feet (5m) and USB 3.0 cable lengths up to 10 feet (3m) on each side of the switch
Covered by Biamp Systems’ five-year warranty
The Biamp USB 200 adds BYOD flexibility to dedicated video conferencing rooms. Supporting both USB 2.0 and 3.0, the USB 200 allows easy switching of a device between two host computers. It is equipped with automated priority switching when a second computer is connected (BYOD) or the source can be changed manually via an external control system. A two second power switch delay when switching between computers ensures a stable and reliable re-connection of the device. A built-in USB extender allows the use of USB 3.0 cable lengths of up to 10 feet (3m) and USB 2.0 cable lengths of up to 17 feet (5m) on both sides of the switch for greater flexibility in device placement. The USB 200 is an excellent addition to any meeting space for increased presentation flexibility.
- Allows easy switching between an in-room computer and a laptop
- Supports both USB 2.0 and USB 3.0
- Configurable automatic priority switching when second computer is connected
- Manual switching via third party control system supported
- Power switch delay cuts power for 2 seconds when switching between computers
- Built-in USB extender extends USB 2.0 cable lengths to up to 17 feet (5m) and USB 3.0 cable lengths up to 10 feet (3m) on each side of the switch
- Covered by Biamp Systems’ five-year warranty